-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner
- Maximum Discharge Flow: 0.0496643454 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Milton Roy
Description: Performance Data Max Discharge Flow: 60m3/h (15,850 gph) Maximum Discharge Pressure: 400 bar or 5,800 psi (PTFE Diaphragm) Maximum Motor Power: 75kW Temperature Range: -10°C to 150°C (14°F to 300°F) Flow Adjustment: VFD + Variable Frequency Motor
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through
- Features: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm
-
Supplier: Radwell International
Description: DOSING PUMP, DDA SERIES, 29 PSI / 2 BAR, 205 RPM, 0.5 AMP, 100-240 V, 50/60 HZ, 60 DB A, 300 MPA.S, 1:1000 RATIO, HOSE CONNECTION, GASKET SEAL, VARIABLE-SPEED STEPPER MOTOR, IP 65 / NEMA 4X, FKM SEAL, PTFE DIAPHRAGM, BASIC/WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DeZURIK, Inc.
Description: plugging and fouling of traditional diaphragm seals. Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
Find Suppliers by Category Top
Featured Products Top
-
appr. 70 m3/h (300 US-gpm), differential head 65 mLC (213 ft). Temperature range -30°C to 200°C (390°F), working pressure 16 bar (232 psi). KML 70m³/h (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Output: 100mV Output @ 5.00Vdc Pressure ranges: 50 to 7000PSI Pressure type: Gage, Absolute or Sealed Reference Static Error Band: /- 0.50 or /-0.25%FS (BFSL) * Standard Balance (Zero): /- 3.00mV or /- 2.00mV * Full Scale Sensitivity: 20 (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
New from Kuriyama is their T955AA Series 300 PSI DEF (Diesel Exhaust Fluid) Dispensing Hose by Alfagomma. Hose can be used for bulk transfer systems, skids, bulk storage, process equipment and DEF blending. Also used for dispensing equipment systems, transfer carts, DEF station pumps, drum (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Diaphragm Controlled media Air, fresh water, hydraulic oil (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
HydraCheck’s Oil Sampling Kit (SFSK-1) makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The (read more)
Browse Hydraulic Hose Datasheets for HydraCheck Inc. -
is engineered to meet those demands with a non-slam design that protects pumps, minimizes energy loss, and supports high-efficiency cooling loops. Unlike traditional swing or dual-plate check valves, the ALC’s axial (read more)
Browse Check Valves Datasheets for DFT Inc. -
their notable resistance qualities. Outstanding characteristics of fluoroelastomer rubber: High heat resistance up to 200 °C (392 °F) and in some formulations up to 300 °C (572 °F) when compared with other elastomers High repellency (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
Differential pressure across the diaphragm is very low, so the pumping pressure is nearly the same as that of the driving compressed air. Most are rated at 125 psi (8.6 bars) maximum, but some are available to about 300 psi (21 bars).
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIODS ENDING APRIL 30 AND JULY 31, 1958
struction of a single- diaphragm head of similar capacity was initiated. A single-stage turbine pump with a 300 - psi head has been circulating HRT fuel solution successfully at a 300-psi head.
-
CIVILIAN POWER REACTOR PROGRAM. PART III. BOOK 3. STATUS REPORT ON AQUEOUS HOMOGENEOUS REACTORS AS OF 1959
The fuel solution is pumped into the bottom of the reactor core at 256° C and at the design flow rate of 400 gpm and power of 5 Mw, is heated to 300 ° C as it proceeds upward to the outlet … At the top of the outlet pipe is attached the electrically heated pressurizer, which generates steam at 1,700-2,000 psi by boiling heavy-water condensate fed to it from the low-pressure system by a diaphragm -type pressurizer purge pump.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85824/872270416-MIT.pdf?sequence=2
… in a stainless steel filtration apparatus at the end of a stainless steel line containing a pressure gauge, a PTFE bellows pulse dampener (Blacoh, Riverside, CA, US), and a stainless steel metering pump (LMI Milton Roy, Acton … … USA) with a PTFE diaphragm . Sample flow rate through SPE disks was 250 - 300 mL min', pressures were kept below 30 psi , and only one disk was used per carboy.
-
http://www.wcponline.com/pdf/0605%20U%20of%20Colorado.pdf
A small electric diaphragm pump was selected to provide 0.25 gpm at 40 psi . Since 300 + gallon batches would require more than 20 hours to process, a timer was installed to …
-
Evolution of the Baseline ISS ECLSS Technologies-The Next Logical Steps
The ORCA has a limited life due to wear of its pumping diaphragms . The current ORCA, which weighs 185 lbs and occupies 5.4 ft3, can pump 230 to 300 lbs of oxygen to 2400 psi .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
TABLE 15-9 Pump Selection Guide Pump Type Centrifugal Diaphragm Max. Pressure Ranges (gpm) ( psi ) 2.3 – 1200 0.003 – 5.2 Up to 275 Up to 300 Selfpriming Poor Good .
-
Engineering Development of Advanced Physical Fine Coal Cleaning for Premium Fuel Applications: Task 9 - Selective agglomeration Module Testing and Evaluation.
During the second stage of stripping, carried out in stripper B ( 300 -C-06), the residual heptane content was reduced further by stripping at elevated temperatures and corresponding pressures, typically in the 7 to 10 psi range. The combined agglomerated product and heated dilution water were transferred to the first-stage stripper via a diaphragm pump which was operated at a speed sufficient to keep the stripper feed tank empty.
-
Metering Pumps: Time is Money
They are available with flow rates from 15 to 300 gallons per hour at pressures to 150 psi . N PZ Series are electronically actuated diaphragm metering pumps and offer the industry's leading “pulse” design as the pumps operate on any single-phase voltage from 94 VAC to 264 VAC, making them immune to low-voltage or ”brownouts.” .
-
Using metering pumps for chemigation
They are available with flow rates from 15 to 300 gallons per hour at pressures to 150 psi . PZ Series are electronically actuated diaphragm metering pumps and offer the industry’s leading “pulse” design as the pumps operate on any single-phase voltage from 94 VAC to 264 VAC, making them immune to low-voltage or “brownouts.” .
Indicates content that may require registration and/or purchase.