-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air rivet gun (CL153900AV) is ideal for automotive and construction assembly work. The hardened steel jaws set rivets in steel up to 3/16-inch thick. This air rivet gun produces 2,000 pounds of pull to handle tough jobs. Effortless trigger
- Number of Heads (if applicable): 1
- Form Factor: Hand Held
- Riveting Type: Impact
- Actuation: Pneumatic
-
Supplier: RS Components, Ltd.
Description: Avdel Stavex Multigrip Rivet 4.0mm (5/32
- Body Diameter: 0.16535442 inch
- Rivet Type: Blind
- Features: Other
- Material: Stainless Steel
-
Supplier: RivetDirect, Inc.
Description: AL Series - Flat Head Splined Body Rivet Nuts
- Grip Length: 0.027 to 0.165 inch
- Rivet Type: Rivet Nut
- Material: Stainless Steel
-
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .31-.37 (#46) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the
- Body Diameter: 0.125 inch
- Grip Length: 0.31 to 0.37 inch
- Shear Strength: 420 lbs
- Rivet Type: Blind
-
Supplier: RivetDirect, Inc.
Description: 315 Stainless Steel Body, 304 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.251 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin
- Body Diameter: 0.125 inch
- Grip Length: 0.172 to 0.203 inch
- Material: Aluminum, Stainless Steel
- Rivet Type: Drive
-
Supplier: RivetDirect, Inc.
Description: 313 Stainless Steel Body, 420 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.501 to 0.625 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Material: Brass, Stainless Steel, Steel
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: A2 Stainless Steel Dimensions in mm
- Material: Aluminum, Stainless Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
More Information Top
-
Failure analysis projects ‘fail’ to intimidate materials campers
They suggested changing the material to a grade of austenitic stainless steel with higher nickel content, such as AISI 316 . “ He also led the Riveted team in their in- vestigations of aluminum pop rivets that were failing prematurely (the rivets are supposed to snap after reach- ing the proper clamp load) during installation on a Caterpillar assembly line in England.
-
New Lightweight POP ProSet 3400 Rivet Tool
Designed specifically to set all size 4, 5, 6 and 8-size blind rivets , including high strength and stainless steel , this new tool delivers 4,148 lbs. (18.5 kN) of pulling power with a force-to-weight ratio of 990 lbf/lb … According to the Global POP Tools Product Manager, Joaquin Sanchez, "The ProSet 3400 rivet tool delivers the … The tool measures 12.17 inches (309 mm) long and 12.44 inches ( 316 mm) high with …
-
The Automotive Body Manufacturing Systems and Processes
… strike, 17 rheology, 219 rinsing, 181, 177, 179, 180 Risk Priority Number, 352 riveting , 6, 244, 246 … … shrink flanging, 17, 54 Shrinkage, 148, 153, 220, 221, 222 shut height, 18 side members, 135, 138 Side-slip test, 231 SMED, 337, 358 Solubilization, 179 Solvent pop -ups, 222 solvent-borne … … 257 squeezing period, 118 stainless steel , 74, 77, 78, 114 … … 7, 8, 10, 216, 227, 229, 231, 349 transportation table, 310, 311, 314, 316 , 317, 326, 327 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29756/54663675-MIT.pdf?sequence=2
Therefore, to insure proper spacing, glass hemispheres were placed in the cradles and aligned using the composite girder before the sphere cradles were riveted into place with stainless steel pop rivets . … design, the lift frame was fabricated of 1/8"x 1" cross section annealed # 316 stainless steel bar …
-
ZASMHBA0004139
The fastenings most commonly used in fiberglass-reinforced plastic construction are bolts, self-tapping screws, and blind ( pop ) rivets . Silicon bronze is preferred over galvanized steel ; stainless steels should be not used where oxygen is unavailable. … prevent moisture penetration), in which both the body and the mandrel are type 316 stainless steel or …
-
$60-$70 Fasteners - Grainger Industrial Supply
Hex Head Cap Screw, Head Type Hex, Material 316 Stainless Steel , Thread Type Coarse and Thread Direction Right Hand; Varies by System of Measurement, Thread Size, Length... • POP • Rivet Tool, Swivel, 3/32,1/8,5/32,3/16 InSteel Rivet Tool .
-
$200-$300 Fasteners - Grainger Industrial Supply
Drop-In Anchor, Non-Flange, 316 Stainless Steel , Anchor Dia. • POP • Rivet Nut Tool, 6/32,8/32,10/24,1/4 InRivet Nut Tool,6/32,8/32,10/24,1/4 In .
-
Handbook of Corrosion Engineering, Second Edition > CORROSION FAILURES
Advanced stage on the belly of a Boeing 737, where the corrosion products have expanded to the point where a number of rivets have actually popped their heads. Consider, for instance, that type 201 stainless steel (S20100) in electrical contact with type 316 stainless steel (S31600) is observed to be rapidly corroding.
-
Industrial Furnaces 6th Edition Complete Document
See also Cracking Pop scale, 444 Porcelain enameling furnaces, 21 Portable furnaces, 21 Pot furnaces, 7, 8 … … number (Re), 61–63, 93n., 447 RHA, see Rate of heat absorption Rich, 447 Rider flue, 447 Rigid insulations, 406 Rivet furnaces, 20 Rollers, 129 … … efficiency, 447 Rolling temperatures ( steel bars), 7 Roof, 379 … … Roof flues, 64, 74, 316 Rotary drum furnaces, kilns … … 86, 104, 196 Spots, dark, 144, 146 Spray dryers, 124 SS,ss, see Stainless steel Stack draft …
-
$90-$100 Fasteners - Grainger Industrial Supply
Threaded Rod, 316 Stainless Steel , Finish Plain, Thread Size 3/4-10, Overall Length 3 ft., Thread Direction... • POP • Rivet Nut Tool, 6/32,8/32,10/24&1/4 InRivet Nut Tool,6/32,8/32,10/24&1/4 In .
Indicates content that may require registration and/or purchase.