-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.0000MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 36.0000MHZ, 18PF, Clock and Timing IC,
- Frequency: 36 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16 - 36MHZ CRYSTAL INPUT 1 - 45M Product overview: PL500-15DC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Supply Voltage: 2.25 to 3.63 volts
- Frequency: 18 MHz
- Operating Temperature: 0 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.0000MHZ, 16PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 36.0000MHZ, 16PF, Clock and Timing IC,
- Frequency: 36 MHz
- Operating Temperature: -30 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 SOT-23-6
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 36 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916278-CY25701FLXIT Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 10MHz ~ 166MHz 4-CLCC (5x3.2) Package: Bulk Package: 4-CLCC Mounting: Surface Mount Categories: Integrated Circuits
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1164380-CY2X014FLXIT Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 690MHz Current - Supply: 150 mA
- Supply Voltage: 2.375 to 3.6 volts
- Frequency: 690 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1089349-PL500-17SC-R Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, TTL PLL: No Categories: Integrated Circuits Status:
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 36 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068481-ICS728MLFT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status:
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 27 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: compensates for 32.768 kHz crystal frequency variations 32-bit low-power Real-time Timer (RTT) High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed. 32.768
- Clock Speed: 300 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 512 KB
- Number of Timers: 12
Find Suppliers by Category Top
Featured Products Top
-
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
The ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical. Features include: Frequency range: 0.75 MHz ~ 160 MHz (read more)
Browse Oscillators Datasheets for ECS Inc. International -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Single-Conversion Silicon Tuner Enables Reception Of Analog And Digital TV Broadcasts
The MAX3542 has a standard 36MHz IF that is compatible with most digital and analog demodulators. Additionally, the IC integrates tracking filters, a crystal oscillator circuit, a synthesizer, and an IF VGA to save space and simplify design over canned-tuner implementations.
-
Maxim's Single-Conversion Silicon Tuner Enables Superior Reception of Analog and Digital TV Broadcasts
The MAX3542 has a standard 36MHz IF that is compatible with most digital and analog demodulators. Additionally, the IC integrates tracking filters, a crystal oscillator circuit, a synthesizer, and an IF VGA to save space and simplify design over canned-tuner implementations.
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Typical Examples of Troubleshooting
• Mixer and Filter: The output of the RF amplifier (46.7 MHz) and local oscillator frequency, i.e. 36 MHz is fed to the mixer circuit to produce the sum (46.7 + 36 = 82.7 MHz) and difference frequencies (46.7 … • Second Stage Mixer and Filter (First Stage of IC 3361 and CF2): The output of the previous stage, i.e.10.7 MHz and second local oscillator frequency, i.e. 10.245 MHz from crystal X2 is fed to the first …
-
A DSP-based hearing instrument IC
The system clock frequency of the IC is generated by an on- chip three-stage ring oscillator . An external crystal cannot be used here because of the limited space available in a hearing instrument. Therefore a control system is used to adjust the clock frequency to 1.024 MHz . … IR data packet, the control system compares the incoming IR carrier frequency of 36 KHz with an …
-
Ultra Small PLL Clock Generator from Torex
Torex Semiconductor has introduced the XC25BS8 Series of PLL clock generator ICs with built-in crystal oscillator circuit, divider circuit and multiplier PLL circuit. Accordingly, it is possible to choose virtually any frequency multiplication factor within the 8kHz to 36MHz input and 1MHz to 100MHz output frequency ranges, with N/M not necessarily set as an integer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42616/37476918-MIT.pdf?sequence=2
steep skirt of the bandpass response provides rejection at 607.75 and 615.25 MHz (the audio carrier of channel 36 and the video carrier of channel 38, respectively) of greater than 40 dB. The mixers are also from Mini-Circuits, Inc., and are driven by a local oscillator based on an Avantek VTO-9050 voltage-controlled oscillator, phase locked to an 8 MHz crystal with a Motorola 145152P2 frequency synthesizer IC .
-
Epson Toyocom Announces TCXO For High-Precision GPS Applications
… thanks to the use of internal wire bonding and Epson Toyocom's original NPO (New Platform Oscillator ) structure. In the NPO structure the crystal unit, encased in a ceramic package, is sealed together with an … Epson Toyocom's IC design technology brings additional advantages to the TG-5025BA, including precise temperature compensation, low power consumption since driving is performed at voltages as low as 1.68 V, and a wide output frequency range (13 to 52 MHz ). The TG-5025BA boasts a 36 % smaller footprint and a 43% smaller cubic volume than its …
-
Progress Towards the First Wireless Sensor Networks Consisting of Inkjet-Printed, Paper-Based RFID-Enabled Sensor Tags
… the full unmodulated signal trans- mission, the power consumption is measured to be 36 mW, which enables … The data transmission frequency of 904.4 MHz is generated with the help of an external crystal oscillator fed into the communication module of the IC as shown in Fig. 7, which comprises a phase lock loop (PLL) module with a PA …
-
Inkjet-printed paper/polymer-based “green” RFID and Wireless Sensor Nodes: The final step to bridge cognitive intelligence nanotechnology and RF?
… during the full unmodulated signal transmission, the power consumption is measured to be 36 mWatts, which enables … … is carried out at the unlicensed Industrial, Scientific and Medical (ISM) frequency band at 904.4 MHz . This transmit frequency is generated with the help of an external crystal oscillator fed into the communication module of the IC , shown in Fig.3 , which comprises of a Phase Lock Loop (PLL) module with a PA at the output of the …
-
Chapter 9: Electronics
The clock pulses are provided by a crystal oscillator , so the time between pulses is extremely uniform and this circuit inherently provides excellent differential linearity. For example, a clock frequency of 100 MHz provides a clock period Tclk = 10 ns and a … Wilkinson ADCs have been implemented in 128-channel readout ICs for silicon strip detectors [13]. 36 .
Indicates content that may require registration and/or purchase.