-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00737121211696551 HP
- Continuous Current: 0.045 amps
- Continuous Torque: 0.09203539823008845 In-lbs
-
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 6 to 24 VDC
- Continuous Current: 2.09 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 6,300 rpm
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal,
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: ElectroCraft
Description: High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.139187327167397 HP
- Continuous Current: 80 amps
-
Supplier: ElectroCraft
Description: Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.474242423393102 HP
- Continuous Current: 100 amps
-
Supplier: Anaheim Automation, Inc.
Description: Perfect for medical, pump, robotics, hobby, CNC, and other applications
- Other DC Voltage: 12 VDC
- Continuous Current: 0.6 amps
- Gearbox Ratio: 14 : 1
- Shaft Size: 0.2755907 to 7 inch
-
Supplier: Wolong Electric Industrial Motors
Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors,
- Other DC Voltage: 90 to 500 VDC
- Other Output Power: 2 to 300 HP
- Shaft Speed: 850 to 2,300 rpm
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC),
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Lift Products, Inc.
Description: opportunity charging & withstands vibration. PM Drive System 24V DC permanent magnet drive reduces maintenance and overall operating cost. Standard Features 24volt Curtis transistor control Efficient 24V permanent magnet drive motor Adjustable straddles or fork
- Type: Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Drive Motor - 0.13 kw permanent magnet motor Drive Wheel - 5.9” (159mm) diameter x 2” (50mm) wide Vulcolan Caster Wheels - 6” (152mm) diameter x 2” (50mm) wide Frame - Unitized (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
STM32F103C8T6 is well suited to applications including: Brushless DC motor and permanent-magnet motor controllers (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Adaptive Flux-Weakening Controller for Interior Permanent Magnet Synchronous Motor Drives
Opti- mized machine control is obtained both within the base speed range, for example, with maximum-torque-per-ampere (MTPA) control [1], or loss minimizing strategies [2], and in the constant Volt -Ampere (VA) power region … be adopted [3]–[ 36 ]. .... Among PM machines, interior permanent mag- net synchronous motors (IPMSM) are often considered for those applications where wide constant power speed range is required, that is, automotive traction, spindle drives, and for certain home appliances, for example, washing machines [3]–[7].
-
ME4901 COURSE NOTES
SPECIAL TOPICS IN ENERGY CONVERSION & STORAGE
MECHANICAL & AEROSPACE ENGINEERING DEPARTMENT
This 26 kW ( 36 Hp) ZEBRA battery provides power to a 300- volt electrical bus. .... The electrical power from the battery flows through an IGBT power inverter to a 55 kW (75 Hp peak) permanent magnet brushless DC motor (BLDC), which is part of the car’s electric drive train, which was designed by Zytek Electric Vehicles Ltd.
-
Electrathon vehicle design
However, most standard DC motors come in 180 or 90 volts and aremuch too heavy (ranging fiom 27 to 36 kg) for our application. .... The permanent magnet motor was chosen for use in the Electrathon vehicle.
-
CR4 - Thread: Soup up a 24 V. Scooter...
36 VOLTS : makes me think you have a scooter with a DC motor . .... But what type: series, parallel. compound, with permanent magnets , brush less?
-
Advances in Materials, Processing and Manufacturing
The specification of electric machine were as follows: permanent magnet , brushless, 36 volt DC, 250 Watt, commonly used in SUN RACE electric bicycles. .... This type of electric machine might functioned as an electric motor which produces torque.
-
42 Volt Architecture on Powder Metallurgy - Opportunities
Power Generation and Storage DC/DC Converters, Inverters for 14 Volt Lighting(P/M) 36 V Battery Power Storage Integrated Starter Alternator (ISA) (P/M) Regenerative Braking with … Provisions for Dual and Third Voltage Powertrain Systems Three types of ISA motors are possible with power .... 2 Permanent Magnet - Most efficient because it does not require an external field excitation.
-
Arbitration of Multiple Control Strategies for Mobile Robots
Three lead acid gel cell batteries provide 80 amp -hours at 36 volts , and allow the Sentry to patrol for up to 16 hours. .... Drive and steering motors are DC permanent magnet servomotors, powered by pulse -width modulated (PWM) amplifiers.
-
E-Racer, a joystick controlled go-kart
The drive motor used is a direct current permanent magnet motor . .... It runs on 36 volts DC and draws up to 38 amps.
-
Magnetostatic MEMS relays for the miniaturization of brushless DC motor controllers
Instead, four permanent magnets that generate fields comparableto the motor magnets (approximately 2500 gauss) are attached to an aluminumplate which is mounted to the motor shaft. .... Winding currents for this motor range from 80to 500 mA for DC voltages from 5 to 36 volts at up to 2000 RPM.
-
Electric vehicle project for introduction to engineering Creation Experiment III
The Motor is made by NPC Robotics model NPC- 4200(Black Max) (Figure 5) with max operation voltage of 36 volts and power of 3.8HP. .... This is a permanent magnet brushed DC motor that allows forward and reverse movement.
Indicates content that may require registration and/or purchase.