-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators Prec LDO CMOS 3.6V Volt Reg w/ Standby
- Features: Linear Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC,VOLT REGULATOR,FIXED,+3.6V,CMOS,BGA,4PIN,PLASTIC Product overview: LP5990TMX-3.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Dropout Voltage (VD): 0.00016 volts
- Operating Temperature: -40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3.5V to 36V,6A Synch Step-Down Volt
- Features: Switching Regulator
-
-
Supplier: Newark, An Avnet Company
Description: AUTOMATIC VOLT REGULATOR, 1.2KVA, 120V; Input Voltage:120V; Product Range:-; Output Voltage:120V; Width:214mm; Height:116mm; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Plug Type:NEMA 5-15P RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT REGULATOR,ADJUSTABLE,+2.5 TO +36V,BIPOLAR,TSSOP,8PIN,PLASTIC
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT REGULATOR,ADJUSTABLE,+2.5 TO +36V,BIPOLAR,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT REGULATOR,ADJUSTABLE,+2.5 TO +36V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Microchip Technology, Inc.
Description: The MIC5156, MIC5157, and MIC5158 Super Low-Dropout (LDO) Regulator Controllers are single IC solutions for high-current low-dropout linear voltage regulation. Super LDO Regulators have the advantages of an external N-channel power MOSFET as the linear pass element. The
- Regulated Output Voltage (Volt): 5 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
-
Supplier: Lingto Electronic Limited
Description: Volt. Reg. 30V..8.64V, 9.36V
- Output Current (IOUT): 0.1 amps
- Features: Linear Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC,VOLT REGULATOR,ADJUSTABLE,+2.5 TO +36V,BIPOLAR,TO-236,3PIN,PLASTIC Product overview: TS431ACX from Taiwan Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control
- Input Voltage (VIN): 37 volts
- Operating Temperature: 0 C
- Features: Other
- Type: Shunt / Zener
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers Asynchronous Buck 36V Volt Regulator
- Features: Switching Regulator
-
Supplier: DigiKey
Description: 36V ORING MOSFET CONTRLR W/VOLT
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Microchip Technology, Inc.
Description: voltages Low Dropout Voltage, 300 mV typical @ 300 mA 0.85% Typical Output Voltage accuracy Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) Output voltage range 1.8V to 5.5V in 0.1Vincrements Output Voltage Tolerances of ±2.0% over
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.3 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum,
- Output Voltage (Volt): 1.8 to 5 volts
- Input Voltage (VIN): 16 volts
- Features: Other
- Package Type: SOT23, SOT89
-
Supplier: Larson Electronics LLC
Description: only 3 amps on 12 volts. This light can run on any voltage from 9 to 42 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Acme Chip Technology Co., Limited
Description: IC REG BUCK ADJ 2A 8HSOP
- Input Voltage: 3.6 to 40 volts
- Output Voltage: 0.8 to 40 volts
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: -40 to 257 F
-
Supplier: Radwell International
Description: SWITCHING REGULATOR, INPUT: 7.1 AMP, 29-80 VDC, OUTPUT: 8 AMP, 24 VDC, CHASSIS/WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Output Voltage: 24 to 80 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, GS-R400 FAMILY, STEP-DOWN, INPUT VOLTAGE: 9-46 VDC, OUTPUT VOLTAGE: 5.1 VDC +/-2%, OUTPUT RIPPLE: 25 MVPP, REGULATION: LINE - 2 MV/V / LOAD - 20 MV/A, 70% EFFICIENCY, RESET OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Output Voltage: 5.1 to 46 volts
Find Suppliers by Category Top
Featured Products Top
-
The ECS Inc. MultiVolt™ series of oscillators are quartz-based fixed frequency, low jitter oscillators. They are designed to operate from a variable supply voltage of 1.6V ~ 3.6V or from a standard 1.8V, 2.5V, 3.0V or 3.3V supplies used in many designs. They (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-TXO-20CSMV4 is the newest addition to ECS Inc.’s line of MultiVoltTM TCXOs. The standard part offers an ultra-tight stability of ±0.5 ppm over -40ºC to +85ºC across a supply voltage range of 1.7V to 3.6V or on a static supply of 1.8V (read more)
Browse Oscillators Datasheets for ECS Inc. International -
supply voltage range of 1.6V to 3.6V, as well as standard voltages of 1.8V, 2.5V, 3.0V, or 3.3V. With its enhanced stability, surpassing that of many uncompensated crystal oscillators, this series is an exemplary choice for applications in smart meters, wearables, industrial settings, and the burgeoning field of IoT (Internet of Things). (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
Style MHV Shield Grounded Single/Double Ended Single Voltage 5,000 Volts DC / 5 kV DC Current 3.6 Amps Mount Style (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
with a .005″ of extruded PVC providing ultimate flexibility in a micro-miniature hook up wire. Temperature rating to 105°C. Voltage rating 300 volts. Resistant to acids, oils, alkalis, flame, solvents and moisture. Most items also available using tinned copper stranding. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Maximum Clock Frequency Up to 133MHz Supply Voltage 2.7V to 3.6V Page Size 256 bytes Sector Size 4KB Block Sizes 32KB and 64KB (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/31788/1/95-1334.pdf
The bus voltage is control to within 24- 36 volts by a shunt regulator .
-
Mars Pathfinder flight system design and implementation
The bus voltage is controlled to within 24- 36 volts by a shunt regulator .
-
http://www.mouser.com/catalog/specsheets/bzx84cxx.pdf
* Zener Voltage Range 4.7 to 36 Volts * SOT-23 Package * Low Voltage General Purpose Voltage Regulator Diode .
-
Development of a Low-Power Digital Inertial Reference Assembly
The linear regulator (a simple zener-emitter follower circuit) is used to obtain 21 Vdc which is used to achieve 36 - volt rms motor start voltage .
-
CR4 - Thread: Voltage and Amperage reduction
Have the regulator do the job to charge a Lead- Acid battery. Stick one or several magnets on the pulley and capture voltage with a coil. work electronically: You have 250 Volts - that is 250/ 14,4 volts= 17, 36 times to much.
-
Design of an automatic sensitivity control for a new subscriber's telephone set: the British Post Office 700-type telephone
Line current, mA Current through Ri, mA Resistance of Ri, ohms Rectifier driving voltage (each section), volts Current through each forward rectifier path, mA Regulator network impedance between junction of R2 or R3 with the rectifiers and the centre point of Ri … 95* 76 36 1-35 9-5 20 ohms (non-reactive) l-kilohm line .
-
Regulation and Control of Solar Array Power a Minimum Power Dissipation Approach
A linear-partial-shuntregula- tor is connected across the lower 36 cells in each segment as shown … Loop gains and turn-on threshold voltages of the shunt regulators and the main bus error amplifier are so adjusted that a no- load to full-load regulation of 0.5 volt is obtained (see Figure 7).
-
The Development of Gas Discharge Tubes
Regulator tubes for voltages of 2,000 volts per inch of tube length are possible. … up to 500°C. Fig. 2 shows a variety of forms of developmental ceramic glow discharge tubes [ 36 ].
-
CR4 - Thread: Alternator Rewind
There are readily available alternators available in 12, 24, 36 and 48 volt configurations. If you start closer to the target voltage , and rework the regulator to gain the rest, it should be easier than building your own alternator, or trying to rewind one.
-
A domino optimization method for the low dropout regulator design automation
[4] G.A. Rincon-Mora and P.E. Allen, “A Low- Voltage , Low Quiescent Current,Low Drop-Out Regulator ”, IEEE J. Solid-State circuits, Jan. 1998, pp. 36 -44. … van der Woerd, W.A. Serdijn, “Low-Power Current-Mode 0.9-V Volt - age Regulator”, IEEE …
Indicates content that may require registration and/or purchase.