-
Supplier: RS Components, Ltd.
Description: 2D Barcode Image Scanner,high resolution
-
Supplier: Pepperl+Fuchs SE
Description: Barcode scanner
-
Supplier: RS Components, Ltd.
Description: Wasp WDI4200 2D Barcode Scanner Stand
-
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in
- PCS Value: 30 #
- Resolution: 5 to 8 mils
- Operating Temperature: 0 to 122 F
- Features: Audible or Visual 'Good Reading' Indicator
-
Supplier: Synertron Technology, Inc.
Description: iOS Barcode Scanner SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5 INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/2A Minimun 5V/3A Recommended BUTTONS
- Features: Battery Powered, Portable
- Symbologies: Code 128, Code 39, Code 93, EAN, Other Symbology, UPC
- Bar Code Scanner Type: Handheld Wand (Contact)
-
Supplier: diaago
Description: BaaySCI’s Barcode Scanner is compact with a sleek design and major functionality. For 1D and 2D codes, this scanner works faster than 50% of competitor scanners. Save time and scan your samples for optimal organization. Features Dimensions – 5.7 in. H x 3.4 in. W x 3.3
-
Supplier: Custom Sensors, Inc.
Description: existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The keyboard wedge version has two
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: Smartmore Corporation Limited
Description: The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: Custom Sensors, Inc.
Description: Keyboard Wedge Model is normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as
- Resolution: 4 mils
- Scan Rate: 200 Scans/Sec
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: Fishbowl
Description: Performance Characteristics CPU: Freescale i.MX31 @531 MHz Operating System: Microsoft Windows Mobile 6.1 Professional Edition Memory: 128MB DDR SDRAM / 128MB NAND Flash ROM Data Capture: Adaptus Imager with 1D scanning / 2D Scanning option - Field upgradeable anytime with 2D unlock code Package
- Features: Handheld / Portable
-
Supplier: AgozTech LLC
Description: The AGOZ AG-PK770 pocket barcode scanner is a compact 1D/2D scanning solution for inventory, retail, warehouse, and mobile workflows that require portable barcode capture.
-
Supplier: Sonel Test
Description: The reader will work in places where easy and quick scanning of the barcode is required. During tests, it is worth knowing what device is to be analysed. The carrier of this information is the bar code on the label generated by the PAT meter. The barcode reader allows user to identify
-
Supplier: Sonel Test
Description: During the tests, it is good to know which device you are dealing with. This information is carried by the QR code on the label. The QR code scanner allows to identify the device and assign test results to it, building the history of measurements in the tester's memory.
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Designed for OEM use · Infrared Model Available · RS-232 or Keyboard Wedge · Wide Reading Window (3.1") · Reads All Common Barcodes · Optional Enclosure · User Configurable · Installation and Configuration Manual DESCRIPTION: The Model RS12100 CCD Barcode Scan Engine uses
- Scan Rate: 100 Scans/Sec
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, Matrix 2 of 5, UPC
-
Supplier: ZBA, Inc.
Description: first-read-rate of even damaged and poorly printed barcodes. The easy to use device guarantees worker productivity with its extensive features including compact design, flexible mounting options and solid functionality.
- Maximum Depth of Scan Field: 1.574804 to 9.055123 inch
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual 'Good Reading' Indicator, Omni-directional, Programmable
- Bar Code Scanner Type: Fixed Horizontal / In-counter
-
Supplier: Real Time Automation, Inc.
Description: rail mount. Support for all Allen-Bradley PLCs Handheld Cordless Barcode Scanner Industrial Barcode Scanner Includes the Barcode Scanner(s), 435NBX gateway, and cabling Effortless Browser Based Configuration, no programming software is required Ability to
- Bar Code Scanner Type: Handheld "Gun" Type with Optional Fixed Mount
- Interface Options: Wireless
-
Supplier: AgozTech LLC
Description: Effortlessly streamline your business operations with our Wireless Barcode Scanner, designed to enhance efficiency and accuracy in your inventory management, retail, and logistics processes. This versatile scanner reads both 1D and 2D barcodes, ensuring comprehensive
- Features: Battery Powered
-
Supplier: Real Time Automation, Inc.
Description: rail mount. Support for all Allen-Bradley PLCs Handheld Corded Barcode Scanner Industrial Barcode Scanner Includes the Barcode Scanner(s), 435NBX gateway, and cabling Effortless Browser Based Configuration, no programming software is required Ability to Save
- Bar Code Scanner Type: Handheld "Gun" Type with Optional Fixed Mount
-
Supplier: Real Time Automation, Inc.
Description: rail mount. Support for all Allen-Bradley PLCs Handheld Cordless Barcode Scanner Rugged Barcode Scanner Includes the Barcode Scanner(s), 435NBX gateway, and cabling Effortless Browser Based Configuration, no programming software is required Ability to Save
- Bar Code Scanner Type: Handheld "Gun" Type with Optional Fixed Mount
- Features: Ruggedized
- Interface Options: Wireless
-
Supplier: Real Time Automation, Inc.
Description: rail mount. Support for all Allen-Bradley PLCs Handheld Corded Barcode Scanner Rugged Barcode Scanner Includes the Barcode Scanner(s), 435NBX gateway, and cabling Effortless Browser Based Configuration, no programming software is required Ability to Save
- Bar Code Scanner Type: Handheld "Gun" Type with Optional Fixed Mount
- Features: Ruggedized
-
Supplier: AgozTech LLC
Description: Features Durable Honeywell scanner holster by Agoz Designed for pistol grip scanner holders Rugged scanner gun holster construction Secure belt clip attachment for quick access Helps protect scanners during active movement Improves device accessibility during scanning
- Container Type: Bag / Sack
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast and Secure Data Recognition.Corded barcode reader for the reading of 1D / linear codes Enjoy faster processing A barcode scanner offers fast and secure identification of workflow parameters. Avoid transcription errors With scanner-enabled data transfer, human error
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: AgozTech LLC
Description: Rugged belt-mounted holster for Zebra 1D and 2D barcode scanners used in warehouse, stockroom, retail, shipping, and receiving operations. The structured canvas case features a metal belt clip and loop with an open-access design for frequent scanner retrieval. Compatible with
- Container Type: Bag / Sack
-
Supplier: BARTEC
Description: The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series “DS3608-HP/DS3678-HP Ultra-Rugged
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: BARTEC
Description: The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series “DS3608-HP/DS3678-HP Ultra-Rugged
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: BARTEC
Description: The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series “DS3608-HP/DS3678-HP Ultra-Rugged
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: BARTEC
Description: The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series “DS3608-HP/DS3678-HP Ultra-Rugged
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: diaago
Description: The Micronic Side Barcode Reader can be mounted on the side of a scanner to read the 1D barcode of a rack. When mounted, the Micronic Code Reader Software can read both the 1D rack barcode and 2D tube codes simultaneously. The reader is available as an option for the
-
Supplier: Radwell International
Description: BARCODE SCANNER, 4.75-14VDC, 910MHZ, 2D IMAGER, CRADLE AND CABLES SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LASER BARCODE SCANNER, SERIES MS-500, LASER BARCODE SCANNER HEAD, FIXED MOUNT HEAD, 3 INCH FIXED LASER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BARCODE SCANNER, GRYPHON GFS4100, FIXED, 1D IMAGER, RS-232 (9P), SCANNER ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COMBINATION BARCODE SCANNER, DS457 SERIES, 5 VDC, 450 MAMP, 1-D & 2-D BARCODES, 9 PIN D-SUB MALE USB INTERFACE, IP54. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-read® 3 is a highly accurate, full web-width barcode verification scanning system that automatically reads film barcodes for verification against products on the line. The barcode reader integrates seamlessly with tna robag® software programmes and can easily
- Maximum Depth of Scan Field: 25.196864 inch
- Light Source: LED / CCD
- Interface Options: Other
- Symbologies: Other Symbology
-
Supplier: Printronix, Inc.
Description: The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement. Laser or ANSI/ISO mode set by scanner type installed Easy point and shoot Auto-discrimination between symbologies Store and Print capability Bi-directional
- Resolution: 4 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory, Numeric or Alphanumeric Keypad, Omni-directional
- Laser Safety Class: Class II
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
-
Supplier: Advantech
Description: 13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner ARM-based integrated POS system 13.3" 16:9 FHD LCD with PCAP touch Built-in Rockchip RK3568 processor Supports Android 12 and Linux OS
- Operating Temperature: 32 to 104 F
- IDE Disks Capacity: 4 GB
- General Features: Integrated BluetoothTM Technology
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Wireless 1D&2D With Stand - Bluetooth Barcode Scanner + Free Case No Software Needed - Experience hassle-free scanning with our plug-and-play wireless barcode scanner. No software installation required - just connect and start scanning instantly. (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
AGOZ offers a range of barcode scanners designed for business and enterprise scanning workflows, including handheld, pocket, presentation, and wearable ring scanner formats. The collection supports 1D and 2D barcode scanning for applications such as inventory control (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech has added the AGOZ AG-PK770 Pocket Barcode Scanner to its growing lineup of barcode scanning solutions for retail, warehouse, healthcare, logistics, library, and inventory environments (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
picking up a handheld scanner, helping support faster and more consistent daily scanning workflows. The AG-860P supports standard 1D and 2D barcode scanning for product labels, shipping labels, receipts, inventory (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech has added the AGOZ AG-330RG Wearable Ring Barcode Scanner to its lineup of enterprise scanning solutions for warehouse, retail, inventory, logistics, fulfillment, and delivery operations (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series (read more)
Browse Barcode Scanners Datasheets for BARTEC -
The AGOZ Conveyor-Mounted Scanner Holder provides a fixed storage location for barcode scanners used along conveyor lines, packing stations, manufacturing workcells, and (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
mounting approach can directly impact productivity, device longevity, and standardization across facilities. Why Mounting Solutions Matter in Industrial Environments Barcode scanners used in (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
equipment, barcode scanners, advanced metering boxes, and battery backup systems. The MOSFETs can balance two to four supercaps with very small voltage differences and dissipate no power beyond the actual leakage current differences between the two cells. When VIN = 3.0 V is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
IT devices include laptops, monitors, barcode scanners, printers. A common theme for medical devices integrated onto mobile workstations is a portable power source for uninterrupted power when mobile. Similarly, if you walk the aisles of a Distribution Center (DC) for a large retailer, you will see (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
mobile cdma gsm ( Page 15 ) - offers from mobile cdma gsm manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bluetooth barcode scanners , hand held barcode scanners, 3d barcode scanner ] .
-
bluetooth sig - offers from bluetooth sig manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bluetooth barcode scanners , hand held barcode scanners, 3d barcode scanner ] .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6582/Shahi_Arash.pdf?sequence=1
3D laser scanners , photogrammetry, barcode systems, building information models (BIMs), and .
-
Future/User Interface - Wikibooks, open books for an open world
• Equipment similar to existing barcode scanners can track finger tip motion in 3D in 'minority report' fashion.
-
A novel lens formation technology to implement a 3D spherical polymer lens
The integration of such 3D polymer lens on SiOB and the application for barcode scanner are also demonstrated.
-
Reshaping technique for MOEM system fabrication
A barcode scanner system employing reshaped micromirrors and optical filters is proposed as one example of many possible reshaped 3D MOEM Systems .
-
Linear Drives for Industry Applications IX
Fig. 1 Basic structure of handy terminal with integrated optical scanner for reading a barcode Fig. 2 Relationship between scanning angle and rotation angle Fig. 3 3D model of Oscillatory actuator with cantilevered structure (unit: mm) .
-
Planar lithographic holography as enabler of integrated photonics (Invited Paper)
… discovery in the 1960’s, volume holography and its underlying principles have found application in a variety of areas such as display and recording technology for the capturing, storage and replay of 3D images, in optical imaging … … as laser printers and barcode scanners .
-
Online user survey on current mobile augmented reality applications
The “Other, what” option included diverse types of applications: other camera-based utility-oriented AR applications like SekaiCamera (3 mentions), Acrossair (2), and Mixare (2), map-based AR (FlightRadar24Pro, GasBuddy), 3D augmentation (Argon, arwave, MoMA … … based AR applications (Upcode, Barcode scanner ).
-
Modelling the Physiological Human
Such a universal input/output device, which was inspired by the tricorder device from the StarTrekTM TV series, serves both as a barcode scanner and as a touch-screen device, which is both a display and a key entry device. While the large screen shows a 3D rendered image of the brain, the small screen on the …
Indicates content that may require registration and/or purchase.