-
Supplier: HAWE North America Inc.
Description: circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
Supplier: HAWE North America Inc.
Description: of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the
- Pressure Rating: 5,801.508 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Media: Hydraulic Fluid
-
Supplier: Air Logic
Description: The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 10 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
-
Supplier: Pneumadyne, Inc.
Description: fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded
- Valve Size: 0.062 to 0.19 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.03
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.09375 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The DFT® DSV® Sanitary Check Valve is a 3-A certified, clean-in-place (CIP) ready solution for food, beverage, dairy, and pharmaceutical applications. Designed to prevent flow reversal while meeting the 3-A hygienic standards, the (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
The DSV Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (or (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
. Miniature In-Line Screens provide a crucial added level of protection to help ensure systems continue to run smoothly. They are commonly installed to protect such critical components as orifices, check valves, pneumatic transducers, pneumatic timers, hydraulic controls, and more (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
, such as a check valve, and a passive component, such as a precision orifice. How they are connected in relation to each other is what determines their performance characteristics. Three types of Flow Controls are manufactured by O’Keefe Controls Co.: Checked Orifices (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
with CircuitSolver page. Benefits: All Stainless Steel – Corrosion Resistant Construction High thrust actuator keeps orifice free of debris Union with integrated O-ring for a leak-free seal Optional check valve built into the body Never fully closes, some water always passing through Long service life and 3-year warranty (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… 3 in. air operatedvalve 3 in. valve 3 in. restricting orifice 3 in. flow element 2in. air operatedvalve 2in. valve 1 in. valve Inst … … 112in. valve 1 1/2in. check valve 1610 1125 1125 … … 100 75 75 50 32 25 131 62 62 …
-
Hydraulics of Pipelines: Pumps Valves Cavitation Transients Complete Document
Check valves , 111 Column separation, 187, 227, 243 Continuity equation, 10 … … 39, 40 Control valves, 81-87, 91-97 Density, 3 Darcy-Weisbach equation, 16, 19 Discharge coefficient: orifice , 168, 169 valve, 88 … … analysis, 31 Economic life, 32 Efficiency, see Pumps Elbow …
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… 3 in a i r operated valve 3 in valve 3 in flow element 2 … … MOV 2-1/2 in valve 2-1/2 in check valve 2 in a … … valve 1 in restricting orifice 3/4 in relief valve … … 40 25 15 18 32 .
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
32 … Strainer 314 Inch Steam Trap 10 Inch Exhaust Drip Chamber Turbine Exhaust Sparger 10 Inch MOV 10 Inch Check Valve 8 Inch MOV 8 … … Valve 6 Inch Restricting Orifice 4 Inch MOV 4 … … i c Control Valve 3 Inch Restricting Orifice 2 …
-
A dedicated on-line detecting system for auto air dryers
… 1 - gas source; 2 - air filter and pressure reducing valve; 3 ~5 - air reservior; 6 … … vessel; 7 - electrical proportional valve ; 8~14 - 2/2 way solenoid … … way solenoid valve; 16~19 - orifice ; 20~21 - air pressure sensor … … air flow sensor; 24 - check valve; 25~26 - pressure regulating … solenoid valve; 32 - gas-hydraulic pressure cylinder; 33~34 - cylinder.
-
Handbook of Autopsy Practice
Regurgitation can be assessed to some extent by filling the chambers with water to check for retro- grade flow through the intact valve . Stenosis is best evaluated by measuring the effective orifice size. Forintacthearts, valvediameters can be measured with ander or a calibrated cone (Fig. 3 -1OA) ( 32 ).
Indicates content that may require registration and/or purchase.