-
Supplier: Autoquip Corporation
Description: Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for
- Capacity: 6,000 lbs
- Stroke: 20 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Lift Products, Inc.
Description: nylon casters minimize flat spots versus poly casters and offer reduced roll resistance. Scissor Gap 1" wide scissor gap eliminates shearing points and greatly reduces the potential for serious injury. Easy Access Maintenance cover is easily removed by two screws allowing access to
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Steer wheels with brakes Beveled forks 1" x 2.5" scissor arms Ergonomic steer handle Push bar with
- Mechanism: Scissor Lift
-
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain All T2 & T3 units are
- Capacity: 6,000 lbs
- Stroke: 58 inch
- Length: 96 inch
- Width: 72 inch
-
Supplier: Lift Products, Inc.
Description: the back cover. Battery, charger, motor/pump. Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Steer wheels with brakes Beveled forks 1" x 2.5"
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: ILSCO Corporation
Description: COPPER, ALUMINUM CABLE TYPE 500 KCMIL (ALUMINUM/COPPER) CABLE SIZE PRECISION GROUND MOLY STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL ILSCO[R] BRAND HANDLE LENGTH 20 3/4 INCH PACKAGING QUANTITY 1 CTR MODEL
- Tool Type: Wire Cutter / Scissor
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table
- Capacity: 4,500 lbs
- Stroke: 21 inch
- Width: 43.625 inch
- Actuation: Air / Pneumatic
-
Supplier: DME Company
Description: Standard Hose Cutter Cuts up to 1 1/2” I.D. hose • Model, more rigid and sturdy • Safe, Quick & Clean • Replaceable high-carbon, steel blade • Blade closes into its own handle for safe carrying and handling • Up to 8 times faster than sawing and deburring • Cuts PE & PB through 1 1/2” I.D.,
- Tubing / Pipe Diameter: 1.25 to 1.5 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Westeel
Description: conventional systems. The 16" model, largest in the series, features 104' of reach and an unprecedented ground-to-spout height of 77', plus a number of additional standard features (many of them available as options on shorter models). Options Hydraulic winch and hydraulic hopper mover
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Certex UK
Description: to 2500kg (depending on model) 3-5 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system (500 & 1000 - 3 persons, 2000, 3000 & 5000 - 5 persons) ATEX: All models suitable for use in ATEX Zone 2 explosive atmospheres Lightweight & portable: With easy on-site
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: Steel Guard Safety Corp.
Description: The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
ModeL 6568 Top of Ground dock Lift 2 Year Parts & Labor/10 Year Structural Warranty These are Instant Docks that simply require lagging into position and (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Bin Tilters (BT) Bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
optional on all models except TML. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive. Platforms rotate on a lifetime-lubricated kingpin bearing. Platform travel can be limited by use of optional limit switch (+/- 3º (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
. Mechanical VRC lifts may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. Models may be floor mounted or pit mounted. Mechanical VRC lifts are well suited to multiple level stops. Enclosures (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
that have been designed for the most common applications. The lifts and tilters in these models have been modified so that their power units can remain internally mounted to the mechanisms. The connecting surfaces between the tilters and the lifts have been optimized to reduce weight and cost. Our (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
MODEL T3-50608 RECESSED DOCK LIFT 2 Year Parts & Labor/10 Year Structural Warranty These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Technologies for E-Learning and Digital Entertainment
But their algorithm is designed for general 3D models and their scissor can only extract and attach geometric parts along existing vertices and edges of their meshes.
-
Virtual, Augmented and Mixed Reality
For example, users do not see or need a hyper-realistic 3D model of animated scissors every time they click on the “cut” function in common office applications.
-
Modeling and simulation of an amplified structural damping system in a seismically-excited truss tower
Finally, verification of the equation is provided using CAD, and the response of the 3D tower model equipped with scissor -jack dampers is obtained for two earthquake ground motions.
-
Optimal strategies for creating paper models from 3D objects
The cutout sheet for a 3D papercraft model requires using scissors and glue extensively.
-
CT image-based computer-aided system for orbital prosthesis rehabilitation
… thesis from the CT image. a The 3D model of the head skin surface, and some points marked for indicating the surface patch of interest. b The surface patch segmented by “intelligent scissor ”. c The 3D model of orbital prosthesis generated …
-
Dynamic analysis of seismically excited flexible truss tower with scissor‐jack dampers
2) where L is an n × m matrix that determines the number and location of scissor ‐jack dampers in the 3D truss model , T is an n × n matrix used here to transform the horizontal components of the forces produced …
-
STRUCTURAL STABILITY AND DYNAMICS, VOLUME 1 (WITH CD-ROM) - PROCEEDINGS OF THE SECOND INTERNATIONAL CONFERENCE
The scissor members and the discrete joints are modelled using 3D Euler-Bernoulli beam element suitable for large displacement and small strain analysis.
-
Annotating 3D contents with MPEG-7 for reuse purposes
For instance, Funkhouser6 proposes a magic scissor tool that helps designers to cut parts of 3D models by defining volumes following separation lines and surfaces.
-
3DSEAM: a model for annotating 3D scenes using MPEG-7
For instance, Funkhouser [6] proposes a magic scissor tool that helps designers to cut parts of 3D models by defining volumes following separation lines and surfaces.
-
Smart Graphics
Funkhouser et al. extended Intel- ligent Scissors , originally designed for 2D images, to partition 3D models [19,8], and developed a method to combine models by connecting two open boundaries.
Indicates content that may require registration and/or purchase.