-
Supplier: ELMA Electronic Inc.
Description: versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Ruggedized versions (RA-Series, RC-Series): RA: -40°C to +75°C, conformally coated, air-cooled RC: -40°C to +85°C, conformally coated, conduction-cooled (at card edge) to ANSI/VITA
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: cPCI form factor, also available in VME64x Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: dependent) Two available configurations: Three 2.5in drives in a single 6U card One single 2.5in drive plus DVD *Drive configurations and capacities change frequently. Please consult your sales representative for the latest drive information.
- Supported Storage: 3,000 GB
- Form Factor: Rack Mounted
- Server Type: SAN Server
-
-
Supplier: ELMA Electronic Inc.
Description: Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: SIE Computing Solutions, Inc.
Description: 4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left
- 3U CompactPCI / PXI Slots: 4
- Output Rating: 275 watts
- Cooling Fans: 1
- Form Factor: 3U (Size A)
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
VPX, C-PCI, and PXIe modular assemblies. Whether your architecture demands the extreme spectral purity of our Ultra-Low Phase Noise Series (≤ -121 dBc/Hz), the tactical agility of our 600 ns Fast Switching Sources, or the integration density of our Multi-Channel Receiver Modules, Corech (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Stable Performance:Frequency stability options from ±25PPM to ±100PPM Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%) Extended Temperature Range:−20°C to +70°C, (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
the enclosures to be mounted vertically with one screw. Molded in black (RAL 9005) ASA+PC (UL 94 V-0), the kit includes a holder, cover plate and two anti-slide feet. There is also an extender kit for raising the height of the PCB mounting pillars that enable circuit boards to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
lower voltages, and their current draw is minute. Portable power sources range from extended-range micro-batteries to solar collection systems. Robotic assisted devices, such as exoskeletons and prosthetic hands, utilize body powered energy to direct signals to remote parts of the device. The circuits (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
MMC specifications 4.4, 4.41, and 4.5. It is suitable for industrial embedded systems that require a fixed, soldered-down storage solution with predictable performance, broad host compatibility, and operation across an extended temperature range. Integrated Managed NAND Architecture (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CompactFlash / Interfaces
The flexible extender consists of two PC boards, the host interface board and the card interface board. cPCI -3840 - 3U CompactPCI Intel® Pentium® M Processor Module .
-
PXI Backplane
Therugged light weight aluminum frameuses precision locating pins &bushings to locate and reference ATCAbackplanes, extender cards , load boardand docking assemblies. Series 2345 - VectorPak Chassis / System Enclosure - 3U VME, cPCI or PXI .
-
VITA / Signal / Boards
The FC6301 product is in the 3U cPCI form factor, offering various direct on-board interface options that are closely coupled to large - fast on-board memory resources of the Xilinx Virtex-6 FPGA. • Extender Cards .
-
cPCI
The cPCI2PMC has a PMC card slot mounted to a universal 3U 4HP cPCI card . MS1716 - PCI to CPCI/PXI Extender Board .
-
Dawn VME Products
3U , 6U and 9U VMEbus, VME64x and Universal testing applications test and form factor extender boards. DEV-4153 - cPCI 8 slot development chassis IEEE1101-10/11 compatible front card cage and matching 6UX80MM rear transition module card cage.
-
VME / Extender Cards
3U , 6U and 9U VMEbus, VME64x and Universal testing applications test and form factor extender boards. Elma has a various portfolio of Test Extender Boards for VPX, VME64x, VME, cPCI , ATCA, VXS, MTCA … Their purpose is to extend plug-in cards outside of the card cage area for easier testing.
-
CompactPCI
The GPIB- cPCI -XL is a GPIB controller card for PXI and CompactPCI computers. PDXI-4 - 4 Slot, 3U PXI/compactPCI Chassis FS3020 - CompactPCI Analysis Probe and Extender Card .
-
CompactPCI Chassi
ADLINK PXIS-2506 is a 3U 6-slot portable PXI chassis. PI-41401 - Four Channel Clock Driver Card cPCI Test Extender .
-
Open-access system for CompactPCI H.110 computer telephony applications eliminates extender boards and speeds development
By combining these features with Tracewell's patented open-frame design, a telephony system developer has direct access to installed cPCI boards without the use of performance degrading extender cards , which are required when a standard H.110 chassis is used. The 8-slot, 64-bit backplane is hot-swap compatible and supports standard 3U or 6U board …
-
VME64x
3U and 6U VME, VME64x and CompactPCI prototyping boards. … manufacturing systems based on standard architectures including VPX, VXS, VME, VME64x, VXI, ATCA, MicroTCA, CPCI , and PXI. Test Extender Boards Their purpose is to extend plug-in cards outside of the card cage area for easier testing.
Indicates content that may require registration and/or purchase.