-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes procedures for use in the field to determine if 115/200 Volt, 400 Hz aircraft external electrical power connectors are excessively worn, which may result in the inability of the external power plug to be
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems
- Number of Conductors: 7 to 31 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15
- Voltage Rating: 120/208 V
- Current Rating: 20 amps
- Poles: 4 Poles
- Wires: 5-Wire
-
-
Supplier: ValueTronics International, Inc.
Description: machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 400 Hz measurement: By increasing the power frequency to 400 Hz, transformers and motors can be much smaller and lighter than at
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: Power: 375VA Output distortion less than 0.3%, and peak repetitive current over 2.5 times for rms current High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor Built-in power factor correction circuit
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
-wound use in ground power supply. Cable assemblies for your requirements On request, we can also offer these cables as plug-and-play solutions, pre-assembled with 400 Hz / 28 V DC (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Side 1: 0.69 V Side 2: 0.4 V Ultra-low power consumption for longer battery life 142 μA (typ) per channel at 400 kHz Wide independent VDD1 1.71 V to 5.5 V for both sides Enhanced hot (read more)
Browse Power Supplies Datasheets for DigiKey -
Aircraft have their own electric grids to power up everything from avionics equipment to galley coffee makers and passengers’ mobile-device chargers. A typical aircraft power system might nominally run at 115 VAC, 400 Hz, but you can expect to see significant variation in the actual (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power
More Information Top
-
Signs of slow recovery
There is now a growing trend for airports to install one 90kVA ground power unit per plug since a 400Hz aircraft plug can only transfer a maximum of 90kVA.
-
ITT Corporation - BIW Connector Systems
Further assemblies comprise: 28 V DC power cable supplied with all standard sizes of banded cable; male plug connectors; 400 Hz ground power socket and Y cables for use with aircraft fitted with two ground power sockets.
Indicates content that may require registration and/or purchase.