-
Supplier: bulbs.com
Description: environmentally safe disposal 185 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in
- Lamp Power: 2.6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 185 lm
-
Supplier: bulbs.com
Description: disposal 200 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also,
- Lamp Power: 2.6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 6,500 K
- Mean Lumens: 200 lm
-
Supplier: Johnson and Allen, Ltd.
Description: The NeoVU-3 is intended as the replacement for the existing Mercury vapour lamps. Capable of producing comparable outputs to older lamps, while also being lighter and smaller, the NeoVU-3 will cover a huge array of DPI and MPI applications. This lamp is sold with a choice of 2 bulb types
- Lamp Intensity: 1.7999999999999998 to 3.5 mW/cm²
- Type: Flood, Handheld / Portable, Spot / Wand
- Applications: Identification / Location Systems
- Features: LED Source, Other
-
-
Supplier: Ushio America, Inc.
Description: USHIO’s ECO PLUS PAR lamps deliver brilliant, white light that is ideal for hospitality and retail environments. ECO PLUS PAR lamps take traditional PAR lamps to a new level, providing up to 30% energy savings while delivering excellent color rendering properties (100 CRI) for very accurate
- Lamp Power: 38 to 70 watts
- Rated Average Life: 2,000 to 2,500 hours
- Maximum Overall Length: 0.127952825 to 0.20915365625 inch
- Mean Lumens: 500 to 1,310 lm
-
Supplier: Ushio America, Inc.
Description: design, and provide 80-85% savings on energy costs. These premium LED MR16 lamps are damp location rated, and are available in Narrow Flood and Flood beam spreads. Uphoria 2 LED MR16 lamps also have a special thermal design that allows air to flow through the inside and outside of the
- Lamp Power: 6 to 8 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 1.89 inch
- Color Temperature: 3,000 K
-
Supplier: Ushio America, Inc.
Description: traditional halogen MR16 lamps, these dimmable LEDs are lightweight with a smooth reflector design and provide 85-87% savings on energy costs. The Uphoria Edge series of premium LED MR16 lamps are damp location rated and are available in flood beam spreads. Uphoria Edge LED MR16 lamps
- Lamp Power: 5 to 6.5 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 1.8 to 1.86 inch
- Color Temperature: 2,700 to 3,000 K
-
Supplier: Ushio America, Inc.
Description: Finally, there is a reliable LED PAR38 that can achieve long throws of light from high ceilings. The 30W Uphoria™ LED PAR38 lamp offers 1,880 lumens of light in a 20 degree narrow flood beam spread. The dimmable Uphoria LED PAR38 is a high-power LED lamp, but still offers 90%
- Lamp Power: 30 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 5.04 inch
- Color Temperature: 3,000 K
Find Suppliers by Category Top
Featured Products Top
-
. Understanding UV Light and Its Types UV light, or ultraviolet light, falls outside the visible light spectrum, making it invisible to the human eye. UV light is divided into three categories: UVA, UVB, and UVC. UVA (between 315 and 400 nm), also known as long-wave UV, has the longest (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
in an image. The software module includes specific tests for NIR light source measurement including: Total Flux (mW or W) POI Total Power Max Power (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
. Standard coil for PTFE bellows solenoid valves is the new IP65 W24 (24 watt) coil. This molded unit is equipped with a rectified, lighted, Z-COOL DIN connector with wire leads. The coil is designed to draw energy for opening, then remain open with reduced energy. On average this will (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Sell High Pressure Sodium Lamps
These lamp are ideal for interior and exterior flood lighting ,suc... • Sell High-pressure Mercury Lamps 80w/125w/250w/ 400w /700w/1000w .
-
Reflector Manufacturers in Floodlights, Reflector Suppliers & Exporters in Floodlights Directory
[ Related Keywords : aluminum led flood light, CREE led flood light, 400w led flood light , led flood light ] 9. green environmental protection free from contamination, do not contain lead, mercury and other pollution elements.
-
CR4 - Thread: How Bright is a 400W Flood Light?
400w metal halide lamps generate approximately 36000 lumens it it's for security purposes, strategically located, low-wattage lights can serve the purpose. you can even … Re: How Bright is a 400W Flood Light? High pressure mercury 22,500 Lumen .
-
high pressure sodium - offers from high pressure sodium manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : high pressure sodium lamp, sodium lamp, street light, flood light ] high pressure sodium lamp, metal halide lamp, mercury lamp, related arc tubes, aquarium MH lamps, horticultural HPS ... Sell High pressure sodium Lamp(Plant Grow lamp): HPS600W/ 400W .
-
epistar - offers from epistar manufacturers, suppliers, exporters & wholesalers
400w 2700k-6500k Bridgelux Epistar AC85-265v LED Floodlight [ Related Categories : Lights & Lighting, Lighting Fixtures, LED Lighting, LED Lamps ] [ Related Categories : Lights & Lighting, Lighting Bulbs & Tubes, Mercury Lamps ] GS, CE IP65 30W LED Flood Light for Outdoor with EPISTAR Chip .
-
LED Lamp Retail Price Tracker - February 2015 D2
Philips AmbientLED Indoor Flood . Dimmable bright white light . Mercury and RoHS compliant construction. http://www.leroymerlin.fr/v3/p/produits/ampoule-tube-halogene-eco- 400w -osram-r7s-118-mm-lumiere-chaude-env-2700k-e21634#&xtmc …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Apparatus No. 2, Qh= 400W , T11=52͠. sun light Mercury -cadmium telluride (Hg1-xCdxTe) is a semiconductor with a band gap which can be varied from … Salt is periodically added if salinity drops due to flooding or when water is lost through overflowing.
-
Advances in Chemical Engineering II
… mixture was carried out in a MW oven (Qpro-M,Questron,Canada) with 400W /50Hz at 70oC … 1 Zhengzhou University of Light Industry, Zhengzhou 450002, China 2 Henan Institute of Engineering, Zhengzhou 451191, China … … to each pan to maintain the plants in a way that did not flood the substrates to … The porosity, pore diameter and apparent density of scaffolds were determined by using mercury intrusion porosimeter (AutoPore …
-
Advanced Materials and Processes II
… may lead to accelerate to penetrate easily in external and the catalyst water floods serious, so electric … The cutting properties of composite were studied by cutting lathe, tool microscope and light -section method microscope. … formula system contain neither heavy metals such as lead, cadmium, hexavalent chromium and mercury , nor polybrominated biphenyls … … diamond/Cu composite is 158W/m K, which is much lower than that of Cu itself ( 400W /m K).
-
Frontiers of Advanced Materials and Engineering Technology
… Dam seepage hole occurs at the foot U2, The water level over the flood water level U3 … In the light of the present situation of reservoir, eight experts pairwise compare risk factors which affect … G. Including harmful elements such as mercury , sodium, and no environmental protection 400w .
Indicates content that may require registration and/or purchase.