-
Supplier: TelephoneStuff.com
Description: 2.4GHz Analog Cordless Phone with Digital Answering Machine provides a secure operation frequency for crystal clear, interruption-free transmissions. 2.4 GHz models support a wide range of features to fit your lifestyle, including call waiting/caller id, name and number cid memory,
- Phone Type: Telephone
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-4 ECL DIVIDER, TSSOP-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-2 ECL DIVIDER, TSSOP-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: IC, DIVIDE-BY-4 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:2Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: Frequency Band Variety of Measurement Functions The R3182 is a low-cost portable spectrum analyzer capable of performing direct input measurements at a maximum frequency of 40 GHz. Adopting newly designed RF circuitry, the R3182 aim for improved basic performance with
- Frequency Range: 40,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB
- Frequency Range: 0.0000013 MHz
-
Supplier: Microchip Technology, Inc.
Description: enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89202U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVPECL output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output
- Clock Frequency: 1,500 MHz
- Operating Current: 125 mA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198141-CYBL10163-56LQXI Frequency: 2.4 GHz Data Rate: 1 Mbps Memory Type: FLASH Memory Size: 16 kB Interface: I2C, I2S, SPI, UART RAM Size: 16 kB
- Sensitivity: -91 dBm
- Operating Frequency: 2,400 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: of equipment. Additional Features: Frequency Range: 300 kHz to 3 GHz Max Input Level: + 40 dBm Power Meter: 0 to 40 dBm Signal Generator: 300 kHz to 3 GHz SigGen Level: - 143 to - 28 dBm Interface: GPIB IEEE-488, RS-232, and Printer Port SigGen Level: -143 to -28
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022680-JN5139001M04R1T Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.3 V Memory Type: ROM Memory Size: 192 kB Interface: 2-Wire, GPIO, I2C, SPI, UART RAM
- Internal RAM Size: 0.096 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 5
- Number of I/O Ports: 21
-
Supplier: Win Source Electronics
Description: Manufacturer: Jennic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202841-JN5139-Z01-M01R1V Frequency: 2.4 GHz Memory Type: ROM Memory Size: 96 kB Interface: 2-Wire, GPIO, I2C, SPI, UART RAM Size: 96 kB Number of Pins: 41 Current -
- Internal RAM Size: 0.096 KB
- Number of Timers: 5
- Pin Count: 41
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: GHz Analog peaking indicator max/min hold Range of 12 power sensors available Linearity correction improves accuracy Four digit resolution 10 MHz - 20 GHz Provides both swept and readout response Frequency offset facility Max/Min hold for drift analysis Auto limit checking
- Frequency Range: 20,000,000 kHz
-
Supplier: Northrop Grumman Corporation
Description: 60 GHz band. Crosslinking will allow user communication networks to extend around the globe without retransmission through intermediate ground stations. Benefits of Onboard Digital Processing Quickly changing battlefield conditions and spontaneous requirements for interservice connectivity
Find Suppliers by Category Top
Featured Products Top
-
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Frequency: DC to 40 GHz EIA 0402 case size Power rating: 125 m (read more)
Browse Resistors Datasheets for Richardson RFPD -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
systems, embedded microwave platforms, and space-constrained designs where wide frequency coverage matters. It is a practical fit when module form factor and system-level deployment are more important than full benchtop operation. More details can be found in (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
Premium 22 to 33 GHz broadband coaxial RF isolator features excellent power handling and stable performance, widely used in millimeter wave, radar, SATCOM and RF test equipment. Model Number:5o00131842233KK Frequency Range:22.0~33.0GHz Insertion Loss:0.9d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Kerr frequency comb-based Ka-band RF photonic oscillator
We used an Agilent signal analyzer and a 40 GHz frequency counter , both locked to a reference Rb clock, to measure the Allan deviation of the Ka-band signal.
-
Front cover and table of contents
Frequency Counters : DC to 40 GHz Sweep Generators: 100 kHz to 18 GHz .
-
SPACE‐BASED COMMS IN THE 21ST CENTURY
The movement of very large data packets, in particular ‐ an integral part of many internet applications ‐ could be accomplished more effectively and economically; ‐ high‐ frequencies , between 40 ‐150 GHz , to counter disturbances not only from nuclear blast but also…
-
Consideration of direct bit‐rate measuring method based on extracting envelope signal
In this experimental setup, the 10-GHz clock signal measured at the microwave frequency counter is 4 times slower than the 40 - GHz sine signal produced by the syn- thesizer, and therefore the value measured at the microwave frequency counter and multiplied…
-
Frequency counter
Microwave counters are an extension of basic frequency counters offering coverage of microwave frequency ranges to 40 GHz and beyond.
-
Effect of Millimeter-Wave Irradiation on Growth of Saccharomyces cerevisiae
By using a highly stable quartz crystal enclosed in a temper- ature controlled oven, the rated frequency stability of the counter was +50 Hz for a center frequency around 40 GHz .
-
Frequency-stabilized tunable diode laser and strong transition iodine hyperfine spectra at 633 nm
The beat signal ofthe diode laser and the He-Ne laser was detected by an APD with bandwidth of 1 GHz , and the beat frequency was measured by a frequency counter after a 40 dB pre-amplifier.
-
Measurement of the hyperfine spectra of an iodine molecule available to diode laser frequency standard at 630 to 640 nm
The beat signal of the diode laser and the He-Ne laser was detected by an APD with bandwidth of 1 GHz , and the beat frequency was measured by a frequency counter after a 40 dB pre-amplifier.
-
Radar ECCMs new area: anti-stealth and anti-ARM
At present, the largest missile diameter of American and European ARM is 40 cm, so it is difficult to counter radar below frequency band 1 GHz .
-
Switchs / DC / Line
There are a wide variety of switch modules from DC to 40 GHz and power switching up to 20 Amps as well as DMM and frequency counter instrumentation.
Indicates content that may require registration and/or purchase.