-
Supplier: Fairview Microwave Inc.
Description: types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio
- Frequency Range: 100 to 12,000 MHz
- Connectors: SMA
-
Supplier: kTB Solutions
Description: kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
- Frequency Range: 40 to 900 MHz
- Insertion Loss: 1.8 dB
- Average Power: 0.5 watts
- Isolation: 18 dB
-
Supplier: APITech
Description: These three resistor tee power dividers are designed for applications where an RF and Microwave signal must be accurately divided or combined. Miniature Size and Lightweight - High power capability and high ambient temperature operation Close Tracking and Low Frequency Sensitivity -
-
-
Supplier: Fairview Microwave Inc.
Description: frequency of 40 GHz. Our part number FMDV1069 4 way 2.92mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF 2.92mm power splitter / divider has a female input and 4 female output ports. This 4 way
- Frequency Range: 18,000 to 40,000 MHz
- Average Power: 20 watts
- Divider / Combiner Type: 0º
- Connectors: 2.92 mm
-
Supplier: Fairview Microwave Inc.
Description: RF power divider part number FMDV1068 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with 2.92mm connectors. Our 4 way RF power divider is rated for a minimum frequency of 6
- Frequency Range: 6,000 to 40,000 MHz
- Average Power: 20 watts
- Divider / Combiner Type: 0º
- Connectors: 2.92 mm
-
Supplier: Fairview Microwave Inc.
Description: frequency of 40 GHz. Our part number FMDV1064 2 way 2.92mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF 2.92mm power splitter / divider has a female input and 2 female output ports. This 2 way
- Frequency Range: 18,000 to 40,000 MHz
- Average Power: 20 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: Maximum Input VSWR is 1.85 from 1 to 20 GHz, and 1.85 from 20 to 40 GHz. Maximum Output VSWR is 1.50 from 1 to 20 GHz, and 1.70 from 20 to 40 GHz. Phase Tracking is ±7 degrees from 1 to 20 GHz and, ±14 degrees from 20 to 40 GHz. Input
- Frequency Range: 1,000 to 40,000 MHz
- Insertion Loss: 2.5 dB
- Isolation: 14 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: the 3-32 GHz frequency range and <3.6 GHz across the 32-40 GHz frequency range. Maximum Input VSWR is 1.9 across the 3-32 GHz frequency range and 2.5 across the 32-40 GHz frequency range. Maximum Output VSWR is 1.7 across
- Frequency Range: 3,000 to 40,000 MHz
- Isolation: 13 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: KRYTAR, Inc.
Description: degrees (36-45 GHz). The 2-way divider exhibits Insertion Loss of <2.1 dB (3-36 GHz) and <2.8 dB (36-45 GHz). Maximum Input VSWR is 2.3 (3-45 GHz) and Maximum Output VSWR is 1.8 (3-36 GHz) and 2.5 (36-45 GHz). Input power rating is 10 watts with 2:1
- Frequency Range: 3,000 to 45,000 MHz
- Isolation: 14 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6040400, offers high performance over the ultra-broadband frequency range of 4.0 to 40.0 GHz in a compact, lightweight
- Frequency Range: 4,000 to 40,000 MHz
- Insertion Loss: 2.1 dB
- Isolation: 14 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Marki Microwave LLC
Description: frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider
- Frequency Range: 400 to 4,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider
- Frequency Range: 500 to 4,500 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 994485-MAPD-011053 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) Standard Package: 2,000 Frequency: 5 MHz ~ 1.218 GHz Insertion Loss: 1.3dB Package /
- Frequency: 5,000,000 to 1,218,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Anaren Win Source Part Number: 1280672-X0060L5050AHF Frequency: 0Hz ~ 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack
- Frequency Range: 0 MHz
- Insertion Loss: 0.1 dB
-
Supplier: Richardson RFPD
Description: 14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended or differential inputs and outputs. Parallel control inputs are CMOS and LVTTL
- Clock Frequency: 0 to 14,000 MHz
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to ten different output frequencies, ranging from 8kHz to 1GHz. Eight of these frequencies are
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Werbel Microwave LLC
Description: The WM16PD-6-40-K is a high-frequency 16-way power divider from Werbel Microwave, operating from 6 to 40 GHz with 2.92mm female connectors and a 50-ohm impedance. It features typical performance of 8 dB insertion loss, minimum 12 dB isolation, 7.4 dB return loss,
- Frequency Range: 40,000 MHz
- 0º Power Divider Division:: 16-Way, 6-Way
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 8T49N241 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with one integer and three fractional output dividers, allowing the generation of up to four different and unrelated output
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: APITech
Description: API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3
-
Supplier: Integrated Device Technology
Description: The 8T49N287 has two fractional feedback PLL ’s that can be used as a frequency translators with jitter attenuation or a frequency synthesizers. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: ValueTronics International, Inc.
Description: radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 26.5 GHz Equivalent output SWR: 1.22 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.25 dB to 18 GHz, 0.40 to 26.5 GHz The Agilent 11667B
- Frequency Range: 26,500 MHz
-
Supplier: Newark, An Avnet Company
Description: No. of Inputs:16Inputs; Clock Frequency:1GHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; No. of Pins:100Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: 5o.com
Description: Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency Range: 500 to 18,000 MHz
- Insertion Loss: 1.5 dB
- Average Power: 20 watts
- Isolation: 16 dB
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-4 ECL DIVIDER, TSSOP-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, DIVIDE-BY-4 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:2Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Combines or Divides Signals 8 ps Risetime >40 GHz Bandwidth 2.92 or 2.4 mm Connectors Applications 40 G Telecom systems Test and Measurement RF and Microwave TDR using the 4015C Pulse Generator The Picosecond Advantage: Our Model 5350 is a small, high performance power
- Frequency Range: 40,000 to 50,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Connectors: 2.4 mm, 2.92 mm
-
Supplier: Microchip Technology, Inc.
Description: The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a
- Operating Current: 50 mA
- Clock Frequency: 2,500 MHz
- Supply Voltage: 2.5 V, 3.3 V
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 2026 is a 2.4 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
precision RF components from DC to 40 GHz trusted by telecom, defense and aerospace leaders — engineered for reliability, innovation and peak performance. Building Value-Adding Partnerships Whether you need a general purpose, off-the-shelf product or a customized (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Frequency: DC to 40 GHz EIA 0402 case size Power rating: 125 m (read more)
Browse Resistors Datasheets for Richardson RFPD -
systems, embedded microwave platforms, and space-constrained designs where wide frequency coverage matters. It is a practical fit when module form factor and system-level deployment are more important than full benchtop operation. More details can be found in (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
A 26.5–37.5 GHz frequency divider and a 73-GHz-BW CML buffer in 0.13μm CMOS
[7] J. Lee, and B. Razavi, “A 40GHz Frequency Divider in 0.18μm CMOS Technology,” IEEE J. Solid State Circuits , Vol. 39, No. 4, pp. 594-601, Apr. 2004 [8] J.C. Chien and L.H. Lu, “40GHz Wide-Locking…
-
A 43-GHZ static frequency divider in 0.13μM standard CMOS
[2] J. Lee and B. Razavi, “A 40GHz Frequency Divider in 0.18μm CMOS Technology,” IEEE J. Solid-State Circuits, vol.
-
40GHz Wide-Locking-Range Regenerative Frequency Divider and Low-Phase-Noise Balanced VCO in 0.18μm CMOS
[2] J. Lee, B. Razavi, “A 40GHz Frequency Divider in 0.18µm CMOS Technology,” Dig. Symp.
-
A 56.5–72.2 GHz Transformer-Injection Miller Frequency Divider in 0.13 μ m CMOS
[8] J. Lee and B. Razavi, “A 40 GHz frequency divider in 0.18 m CMOS technology,” IEEE J. Solid-State Circuits, vol.
-
A Combined Dynamic and Static Frequency Divider for a 40GHz PLL in 80nm CMOS
[3] J. Lee and B. Razavi, “A 40GHz Frequency Divider in 0.18µm CMOS Technology,” IEEE J. Solid-State Circuits, vol.
-
A 40 GHz 2.1 V static frequency divider in SiGe using a low-voltage latch topology
To the best of our knowledge, the 40GHz frequency divider presented here is the highest frequency application of any low-voltage bipolar latch.
-
Low‐power Ka band injection‐locked frequency dividers using distributed LC tanks
J. Lee and B. Razavi, A 40 GHz frequency divider in 0.18-lm CMOS technology, IEEE J Solid-State Circuits 39 (2004), 594–601.
-
Scaling instantaneous frequency measurement method inspired by hawk'S eye
J. Lee and B. Razavi, A 40 GHz frequency divider in 0.18-lm CMOS technology, IEEE J Solid-State Circuits 39 (2004), 594–601.
-
Data Transmission at Millimeter Waves
(2006) A 40 GHz frequency divider in 90-nm CMOS technology.
-
Compact LTCC bandpass filter with vertically folded structure
J. Lee and B. Razavi, A 40 GHz frequency divider in 0.18-lm CMOS technology, IEEE J Solid-State Circuits 39 (2004), 594–601.
Indicates content that may require registration and/or purchase.