Wilkinson 2-Way Power Divider
Featured Product from KRYTAR, Inc.
KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands)
KRYTAR’s MLDD 2-way power divider, Model 6020080, is a Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020080 covers the frequency range from 2.0 to 8.0 GHz with >19.5 dB Isolation and ±0.25 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±5 degrees. The 2-way divider exhibits Insertion Loss of <0.8 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.
The power divider is a compact package measuring just 1.51 inches (L) x 0.99 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard SMA coaxial female connectors.
Delivery: Stock to 30 Days. Unit may be manufactured to meet Military Specifications.