New 0.4-7.125 GHz 3 dB, 90-Degree Hybrid Coupler
Featured Product from KRYTAR, Inc.
KRYTAR Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 90-degree hybrid coupler that delivers 3 dB of coupling over the frequency range of 0.4 to 7.125 GHz in a compact package.
KRYTAR’s family of 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. The 3 dB, 90-degree hybrids are often known as quadrature hybrids because a signal applied to any input, will result in two equal amplitude signals that are both quadrant (90 degrees separated from one another). The signals at the outputs are attenuated by three decibels (3 dB) and have a 90 degree phase difference with respect to each other.
KRYTAR’s new 90-Degree Hybrid Coupler, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.3; and Insertion Loss of <1.8 dB.
In addition, Model 300407125 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA female connectors and optional N-type female connectors. The compact package measures just 8.15 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 8.3 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.
KRYTAR 90-Degree Hybrid Couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, 5G and 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. The compact size of these KRYTAR couplers are ideal for those dealing with limited space situations. The couplers can be also be manufactured to meet military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. Data sheets with specifications and a package outline drawing are available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.
More Featured Products