Dual-Directional Couplers: 0.7-14 GHz, 10 & 20 dB
Featured Product from KRYTAR, Inc.
KRYTAR Announces Two (2) New Dual-Directional Couplers Cover Broadband Frequency Range of 0.7 to 14 GHz with 10 dB and 20 dB Couplings
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces two (2) new Dual-Directional Couplers operating in the wideband frequency range of 0.7 to 14 GHz offering Nominal Couplings of 10 dB and 20 dB in compact packages. These dual-directional couplers offer the ultimate solution for emerging designs and test and measurement applications including power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection.
KRYTAR’s new dual-directional couplers expand the family of superior performance products offering broadband coverage in compact packages with superior performance ratings including:
- Model 500714010: Nominal Coupling: 10 dB, Frequency Sensitivity: ±0.85 dB, Insertion Loss: <2.7 dB
- Model 500714020: Nominal Coupling: 20 dB, Frequency Sensitivity: ±0.80 dB, Insertion Loss: 1.5 dB
Both models cover 0.7 GHz to 14 GHz and exhibit Input Power Rating of 20 W average and 3 kW peak, include industry-standard SMA Female connectors in a compact package which measures just 8.98 inches (L) x 0.71 inches (W) x 0.53 inches (H), and weighs only 7 ounces. Operating temperature is -54° to 85° C.
KRYTAR coaxial dual-directional couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy.
KRYTAR's dual-directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. These directional couplers can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. Data sheets with specifications and a package outline drawing are available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.
More Featured Products