-
Supplier: High Performance Alloys, Inc.
Description: worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information about our bar processing capabilities. We have expanded to enhance product availability.
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L PLUS ACD
- Overall Width / OD: 0.1875 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Hex Bar Stock
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These
- AISI / AA / CDA Grade: 93,800
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 30,000 psi
- Yield Strength (YS): 16,000 psi
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 84,200
- Tensile Strength (UTS, Break): 35,000 psi
- Elongation: 27 %
- Tensile Modulus (E): 32 to 35 ksi
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,141
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and comparable
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: National Bronze & Metals Inc.
Description: C71500 Copper Nickel "70/30" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- CDA Grade: 715
- UNS C Number: 71,500
-
Supplier: National Bronze & Metals Inc.
Description: C31600 Nickel Leaded Commercial Bronze ASTM B140 Nickel Bearing C31600 is composed of approximately 89% copper, 8% zinc, and 2% lead, but also contains 1% nickel. This alloy combines the natural corrosion resistance and machinability of C31400 with a higher tensile and yield strength resulting from
- UNS Number: 31,600
- AISI / AA / CDA Grade: 316
- CDA Grade: 316
- UNS C Number: 31,600
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- CDA Grade: 180
- UNS C Number: 18,000
-
Supplier: National Bronze & Metals Inc.
Description: C31400 Leaded Commercial Bronze ASTM B140 Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2% lead
- UNS Number: 31,400
- AISI / AA / CDA Grade: 314
- CDA Grade: 314
- UNS C Number: 31,400
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Gray Iron, Hollow Stock, Metal / Metal Alloys, All Types, Pearlitic, Semi-finished Shape / Mill Stock
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12' and 20'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Hex Bar Stock
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 4,140
- AISI / AA / CDA Grade: 1,018 to 4,140
- Specifications: AISI, ASTM / ASME
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12' and 20'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Hex Bar Stock
Find Suppliers by Category Top
More Information Top
-
An inexpensive and portable drill rig for bedrock groundwater studies in headwater catchments
An 8-mm hole is bored through the hex bar to provide a passage for water through the drill string. Drill string is constructed from 4130 steel tub- ing (25Ð4 mm OD, 2 mm wall thickness) and custom- fabricated male and female threaded plugs (machined from 1144 steel bar stock ).
Indicates content that may require registration and/or purchase.