-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Metal-cored wire for general build-up Can be flame hardened to 38 Rockwell C Used on mining components such as cable drums, sheaves, gears and shafts Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential
- Diameter / Thickness: 0.09375 to 0.125 inch
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: Accuris
Description: Steel, Welding Wire 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130)
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of welding wire.
-
-
Supplier: Accuris
Description: Steel, Welding Wire 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130) Vacuum Melted, Environmental Controlled Packaging
-
Supplier: Accuris
Description: Steel Welding Wire 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130) Vacuum Melted, Environmental Controlled Packaging
-
Supplier: Accuris
Description: Steel, Welding Wire 0.95Cr - 0.20Mo (0.28 - 0.33C) Vacuum Melted, Environmental Controlled Packaging SAE 4130
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of welding wire.
-
Supplier: Washington Alloy Co.
Description: Specifications AISI 4130 Shielding Gas 98% Argon (Ar) and 2% Oxygen (O2) or pure Argon (Ar). Description Washington Alloy 4130 is a low alloy, copper-coated steel wire designed for TIG, MIG and submerged arc welding of heat-treatable, low alloy steels such as the SA 4100
-
Supplier: Universal Wire Works Inc.
Description: Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of 300 to 350 degrees F. The lower carbon grades are easily welded without preheat unless the preheat is required to
- Diameter / Thickness: 0.035 to 0.125 inch
- Features: Other
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: and similar steels. Industries Civil Construction Industrial and General Fabrication Mobile Equipment Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 102,250.97174682388 psi
- Yield Strength: 94,273.94558217804 psi
- Elongation: 26 %
- Approvals / Conformance: ASME, AWS
-
Supplier: Southwire Company, LLC
Description: SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.54 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 14 AWG
Find Suppliers by Category Top
Featured Products Top
-
variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Alloy 625 Weld Cladding of Wellheads and Valves: Review of Dilution-Control Techniques and Weld Process Development
was 4130 and the weld wire was Alloy 625 with less SAW - K= 0.0012 .
-
Anyone know anything about this TIG filler?
Also is it necessary to normalize the heat-affected zone with an open flame when you TIG weld 4130 with this wire ?
-
Welding A-36 to 4130
We are using 70T-1 wire to weld the 4130 to the A-36.
-
Whats the best Miller welder for building tube chassis'
However, we have customers who use an ER80S-D2 wire and Mig weld 4130 tubing.
-
Welding A-36 to 4130
We are using 70T-1 wire to weld the 4130 to the A-36.
-
ZFACH823
Preheating to 370 deg C (700 deg F) before and during welding with AISI 4130 steel wire was specified.
-
ZASMHBA0003509
Preheating to 370 C (700 F) before and during welding with AISI 4130 steel wire was specified.
-
Tig welding 4130 chromoly
Yes you weld 4130 with ER70-S2 filler wire .
-
Tig welding 4130 chromoly
Yes you weld 4130 with ER70-S2 filler wire .
-
Tig welding 4130 chromoly
Yes you weld 4130 with ER70-S2 filler wire .
Indicates content that may require registration and/or purchase.