Products/Services for 4140 Ingot
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.TypesLow Alloy / HSLAStandards / Specifications -
Ingots and Casting Stock - (164 companies)Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
-
Aluminum and Aluminum Alloys - (748 companies)Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. -
Weights - (105 companies)Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure calibrators, bal
-
Metal Plates and Plate Stock - (716 companies)...where, once solid, the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock shapes. Casting is used to make ingots which are then use in the forming of metal plates. Joining and assembly processes... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium.
-
Metal Shapes and Stock - (2533 companies)Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
-
Casting Machines - (40 companies)...machines, and ingot casting machines. Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices...
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Product News
-
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Imao-Fixtureworks
Highly precise 1/4 turn Flex locator clamps the balls on the pin expand and lock the fixture in place. Body made from 4140 steel with a nitrocarburized finish. Knob and piston made from made from 300-series stainless steel. Balls made from 4140 stainless steel. (read more)Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Inductotherm Group
Consarc® Vacuum Arc Remelting Inductotherm Group companies manufacture Consarc (R) Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls with a robust custom design to optimize ease operation and reproducibility. These furnaces maintain optimum melting conditions with their automated system control. In using the automated system control... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Inductotherm Group
Melt Metal Effortlessly: Replenish & Shine This is very important with channel-type coating pots in order to minimize the wear or clogging of the "channel " during operation. Pre-Melt Pots: A major advantage of using pre-melt pots is that much of the dross created during the melting of ingots is isolated away from the coating process. Moreover, as the ingots are not fed into the main pot, its temperature variations can be kept to a minimum, which leads to a better-quality product and less dross accumulation in the coating pot. Premelts... (read more) -
Imao-Fixtureworks
Fast, precise positioning with quick fasteners One-Touch INDEXING CLAMPS. Experience fast, precise positioning with quick fasteners that lock securely in seconds. Designed for efficiency and ease of use. Fast adjustments. reliable locking. Adaptable for Any Setup. Any Task. Whether you need smooth sliding adjustments or secure rotational locking, these fasteners deliver precise positioning and a solid hold in every application. Engineered for Precision. Built for Strength. Featuring 4140 steel construction, ON/OFF markings and a red... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
QCWES heavy-duty ball-locking fasteners the fixture in place. These fasteners will not release until the knob is turned to "OFF ", allowing the balls to retract into the shank so that the pin can be removed from the receptacle without the use of tools. The end of the pin is tapered to make alignment of the pin easy. They can be used with locating pins to provide highly accurate positioning. The body is made from electroless nickel-plated 4140 steel. The wedge is made from nickel-plated 4135 steel, quenched and tempered. The knob is made from... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
KHK USA, Inc.
Modified Gears Equivalent 11~5). Materials Available: 4115, 4140, 1045, 303 or 304 Steels. Nylon 901 & 907. Acetal/POM. Sintered Metal. Bronze. Brass. Aluminum. Aluminum Bronze. Cast Iron. PEEK / Polymers / Exotic Steel materials available upon request... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Inductotherm Group
Consarc Electroslag Remelting (ESR) and thermally centred in the crucible. * Development of process and equipment for the melting of large round ingots up to 110T and 1800mm diameter and large slab ingots up to 760mm x 2000mm in cross section with weights up to 30T. Other features of a modern Consarc ESR furnace include: * Inert Gas Melting Systems (IGMS). The use of inert gas (argon) above the melt zone to provide an oxygen and nitrogen free melting environment can improve the cleanliness of remelted steel grades and also greatly assist... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group
-
New Steel Alloy And Certification Procedure For High Pressure Wellheads
4140 PROTOTYPE FORGING A rough-machined, 4140 alloy steel ingot approximately 29-1/2-inch diameter X 91-inch long weighing about 17,600 pounds was obtained for forging and , evaluation. pounds was obtained for forging and , evaluation.
-
Metallography: Principles and Practice
The following example illustrates the use of etchants to detect temper embrittlement: Three laboratory ingots of AISI 4140 alloy steel were prepared from the same melt but contained the following different phosphorus contents: 0.004, 0.013, and 0.022 for ingots …
-
Compiled by the American Ceramic Society
-The pro- tection of ingot iron and 4140 alloy steel from excessiveoxidation during hcat-treatincut for several hours at 2000°F. using ceramic coatings is discussed.
-
ZSA391
Cleanllness: Results are available from a &inch diameter by &inch long machined bar taken from a 30-inch diameter ingot of ESR 4140 forged 6.3:l to l2-inch diameter and magnetic particle inspected to AMS 2300standards.
-
ZMPAP1999P165
The following example illustrates the use of etchants to detect temper embrittlement: Three laboratory ingots of AISI 4140 alloy steel were prepared from the same melt but contained the following different phosphorus contents: 0.004, 0.013, and 0.022 for ingots …
-
ZASMHBA0000634
To demonstrate the use of these etchants, three laboratory ingots of AISI 4140 alloy steel were prepared from the same melt, with the amount of phosphorus varied in the three ingots.
-
ZSA371
Cleanliness: Results are available from a 6-inch diameter by 6-inch long machined bar taken from a 30-inch diameter ingot of Cabot ESR 4140 forged 6.3:1 to 1Zinch diameter and magnetic particle inspected to AMS 2300A standards.
-
ZCP2009MST1509
The ingots of steels 1022, 1019, 1045 and 4140 were used as the experimental material by weight 7,4 or 6,7 tons, received in the electroarc way which had in metal from 3 to 6 % of hydrogen.
-
ZMPAP1999P001
Figure 1-6 Hot-acid etching of this disc from an AISI 4140 alloy steel billet revealed entrapped gas, heavy segregation, voids, and ingot pattern.
-
Available Standard Samples
4 C Cr-Mo (SAE 4140 ) Bessemer 05 C Nitralloy G B O H 0 4 C Cr-Mo (SAE X4130) Cr-Mo (SAE X4130) Ingot iron Cr-W 09 Cr-Mo (SAE 4150 .
Indicates content that may require registration and/or purchase.