Products/Services for 422 Stainless Steel Round Bar
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more... -
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron... -
Round Belt Pulleys - (58 companies)...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)...the door. Cross bars are cylindrical bars which, when pushed down, open the door. They are available in various finishes such as stainless steel, brass, bronze, aluminum and painted to match the decor and function of the facilities in which...
-
Specialty Steels and Other Iron Alloys - (223 companies)There are different variations of specialty steels and iron alloys made for different conditions and services. These can be categorized by the composition of the steel or alloy or by the design purpose. Stainless steels are steels that contain a minimum...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
Product News
-
Eagle Stainless Tube & Fabrication, Inc.
Versatile Stainless Steel Wire Matte, or Centerless Ground. Size Range: .002 - .150 (larger sizes available as round bar stock, please see our section of bar stock sizes). Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements of applications across medical, aerospace, electronics, and other high-performance fields. DOWNLOAD OUR... (read more)Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Why Engineers Choose Stainless Steel . FAQ. What Forms Does Stainless Steel Come In?. Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate). Discover the Benefits of Stainless Steel. The many unique benefits of stainless steel make it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
KEY BENEFITS OF STAINLESS STEEL . Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes. Customer Fabricated components - working to customer specifications and specializing... (read more)Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Guidelines for Choosing Stainless Steel . Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes. Customer Fabricated components - working to customer specifications and specializing in bending... (read more)Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
The Customization of Stainless steel Tubing Eagle Tube - Quality Standards. Eagle Stainless Tube & Fabrication Inc. Eagle Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length. Precision machining. Laser cutting & welding bending. Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular. Grinding to precision tolerances. Assemblies. ISO 9001 Certification... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Eagle Stainless Tube & Fabrication, Inc.
Burr-free cutting of steel tubing and bar Cut Tubing. Cut Tubing Overview. Precision, Cut-to-Length Tubing. As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our state of the art manufacturing facilities enable us to cut and deburr tubing of up to 2" diameter in quantities from a single piece... (read more) -
Beswick Engineering Co., Inc.
Barb Fitting-Brass or Stainless Steel, Adjustable extreme temperatures, pressures, and fluids. The maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Tight tolerances in stainless steel tubing Why tight tolerances matter. Tight tolerances in stainless steel tubing ensure precise fit, consistent quality, enhanced safety, efficient production and reliable performance -- making a big difference in critical industries. ISO 9001 ISO 13485. Watch > >Eagle Stainless Overview. For an overview of our fabrication services please see this pdf download. Custom Tubing Designed for Your Needs. Making a difference in your design ... from simple tubing to complex designs. At Eagle, there 's nothing... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Compact Automation
Stainless Steel Air Cylinder Solutions The COMPACT (R) Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. With a wide range of bore sizes from 5/16" up to 3" as well as a variety of mounting styles and accessories we have the product to meet your critical motion control needs (read more)Browse Air Cylinders Datasheets for Compact Automation
-
Effect of Austenization Temperature on the Microstructure and Strength of 9% and 12% Cr Ferritic-Martensitic Steels
Modified 9Cr-1Mo steel (ASTM A182, F91) was obtained commercially in the form of a hot-rolled round bar 50 mm in diameter in the normalized and tempered condition. .... Type 422 stainless steel was obtained commercially in the form of a forged and “annealed” plate 50 mm in thickness (the microstructure in the as-received condition was tempered martensite).
-
The influence of the M23 (C,N)6 compound on the mechanical properties of type 422 stainless steel
Air-melt Type 422 stainless steel was purchased from Colt Industries, Crucible Specialty Metals Division, Midland, Pennsylvania. .... It was received in the form of hot-rolled, centerless-ground round bar 76 mm in diameter.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…threaded bars; round steel bars; wires; channel steel; steel angles; wire steel bindings; stainless steel sheets; locking wires; locking wire steel wires; steel wires; carbon steel sheets; round bars ; mounting angles; steel angles; clamps; steel rail clamps; stainless steel tubes and pipes … floppy disks; encryption keys; network interface connectors; rocketport interface units; USB to RS- 422 adapters; memory chip…
-
Subject Index
…Osgood elastic-plastic solid, small crack, 1213 Ramberg-Osgood law, 1027, 1040, 1049 Random fatigue, 1192-1195 Ratchetting, 209, 229-230 linear elastic fracture mechanics, 232 load control test, 230 two- bar creep, 9Cr-lMo-V-Nb steel , 118- 120 Ratio Q … 166 Reuchet-Remy model, 468 Reversing d-c electrical potential method, 7 Rheological spring-slider model, cyclic defor- mation, 1218-1219 Room-temperature low cycle fatigue, 316L stainless steel, 800-802 Round cavities, 315 austenitic stainless steels, 422 , 424 RQC-lOO crack…
-
CR4 - Thread: LM Over SS316
STAINLESS STEEL NON-COROSIVE HEAT RESISTANCE NON- MAGNETIC STEELS:. .... 312/TP 240 Gr., 201, 202, 301, 302, 303, 304, 304L, 308, 309S, 309, 310, 310S, 316, 316L, 316Ti, 317, 317L, 321, 347, 904, 904L,SMO 254, SMO 654, etc. in form of BILLETS, ROUND , SQUARE, HEXAGONAL, WIRE, BARS , SHEETS, PLATES, PIPES, TUBES .... Grades 329, 330, 405, 409M, 410, 414, 416, 420, 422 , 429, 430, 430F, 431, 434, 436, 439…
-
CR4 - Thread: Wire grommet question
STAINLESS STEEL NON-COROSIVE HEAT RESISTANCE NON- MAGNETIC STEELS:. .... 312/TP 240 Gr., 201, 202, 301, 302, 303, 304, 304L, 308, 309S, 309, 310, 310S, 316, 316L, 316Ti, 317, 317L, 321, 347, 904, 904L,SMO 254, SMO 654, etc. in form of BILLETS, ROUND , SQUARE, HEXAGONAL, WIRE, BARS , SHEETS, PLATES, PIPES, TUBES .... Grades 329, 330, 405, 409M, 410, 414, 416, 420, 422 , 429, 430, 430F, 431, 434, 436, 439…
-
Tensile properties of martensitic stainless steels at elevated temperatures
The tempering operation was per- formed on the EP-823, HT-9, and 422 stainless steels for 1.25, 1.75, and 2.25 h, respectively, to study the effect of tempering time on the tensile properties. .... All three alloys contained Ni, V, and W. Smooth cylindrical specimens, 100 mm in length, and with a 25 mm gage length and 6.35 mm gage diameter, were ma- chined from the heat-treated round bars in such a way that…
-
Effect of micronisation and electromagnetic radiation on physical and mechanical properties of Canadian barley
Emami et al. 422 . .... The funnel was removed from top of the container, and the sample on the container was levelled by rolling a round stainless steel bar across the container in two perpendicular directions.
-
Microstructural Design of Advanced Engineering Materials
Index rotation matrix 280 round -edged polyhedral 307 r-values 98, 99, 107, 108, 111, 112 skew … mass spectrometry (SIMS) 280 segregation coefficient 274 segregation-induced embrittlement 427 selected area channeling pattern (SACP) technique 423 selectively grown grains, relative frequency 247 SEM-EBSD/OIM technique 422 , 423 severe plastic deformation … variable models 77–81 SFE stainless steel crystal 363 shadow casting … curves 356, 359, 437, 450, 459, 473 – for AZ31 110 – for bars of magnesium alloy…
-
Mechanical properties of martensitic alloy AISI 422
It is well known that martensitic stainless steels such as HT9 can exhibit significant embrittlement following irradiation, particularly at temperatures on the order of 350 to 385*0, where a pronounced increase in strength occurs. .... work was therefore to use the slight compositional variation between HT9 and AISI 422 to glean some … 3 mm) long piece of 5Js-inch (533.35 nun) diameter AISI 422 bar stock was purchased .... %- round piece of the bar was rolled to two thicknesses {h and 1/8 inch [6.35…
Indicates content that may require registration and/or purchase.