-
Supplier: UIY Inc.
Description: 450 to 3000MHz – Surface Mount Circulator
- Frequency Range: 450 to 4,200 MHz
- Isolation: 25 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.15 :1
-
Supplier: UIY Inc.
Description: 450 to 3000MHz – Drop in Circulator
- Frequency Range: 450 to 3,000 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 450 MHz and a maximum frequency of 520 MHz. Fairview Microwave N RF coaxial circulator part number SFC4552N has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 450 to 520 MHz
- Isolation: 20 dB
- Component: Circulator
-
-
Supplier: Fairview Microwave Inc.
Description: frequency of 450 MHz and a maximum frequency of 520 MHz. Fairview Microwave SMA RF coaxial circulator part number SFC4552S has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Additional RF specs for this Fairview Microwave component can be found on
- Frequency Range: 450 to 520 MHz
- Isolation: 20 dB
- Component: Circulator
-
Supplier: UIY Inc.
Description: 450 to 4200MHz – Surface Mount Isolator
- Frequency Range: 450 to 4,200 MHz
- Isolation: 25 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.15 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion
- Frequency Range: 450 to 2,700 MHz
- Isolation: 38 to 60 dB
- Insertion Loss: 0.5 to 0.8 dB
- VSWR: 1.2 to 1.25 :1
-
Supplier: UIY Inc.
Description: 450 to 3000MHz – Drop in Isolator
- Frequency Range: 450 to 3,000 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 450 MHz and a maximum frequency of 520 MHz. Fairview Microwave N female isolator part number SFI4552N has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this
- Frequency Range: 450 to 520 MHz
- Isolation: 20 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 450 MHz and a maximum frequency of 520 MHz. Fairview Microwave SMA female isolator part number SFI4552S has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this
- Frequency Range: 450 to 520 MHz
- Isolation: 20 dB
- Component: Isolator
-
Supplier: DigiKey
Description: ISOLATOR SMA JACK 450MHZ-520MHZ1
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
- Component: Isolator
Find Suppliers by Category Top
Featured Products Top
-
Model NO. : UIYCDI7048A450T470NF Type : RF Dual Junction Coaxial Isolator Brand Name: UIY Freq. Range (MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
International Microwave Symposium, December, 1969
and UHF ( 450 MHz ) circulators .
-
Drop-In Circulator Passes 420 To 450 MHz | Passive components content from Microwaves & RF
Home > Technologies > Passive components > Drop-In Circulator Passes 420 To 450 MHz .
-
Microwaves & RF reports from IMS 2012 | RFMD content from Microwaves & RF
Drop-In Circulator Passes 420 To 450 MHz .
-
Buck Converter Drops Static Power To 217 nW | Components content from Microwaves & RF
• Drop-In Circulator Passes 420 To 450 MHz .
-
Synthesis of UHF circulators using quarter-wave coupled triangular resonators on a single substrate above the uniform line
DESSERT E.: ‘The study and production of Y-junctions circulators in the frequency range 450 –1000 MHz ’, Acta Electron., 1964, 8, p. 175 .
-
UHF irregular hexagonal gyromagnetic resonators symmetrically loaded with magnetic walls
1 DESSERT, E.: ‘The study and production of Y-junctions circulators in the frequency range 450 -1000 MHz ’, Acta Electron., 1964, 8, pp. 175 .
-
An Advanced Design Extended Range Marine Navigation System
Three different, physically inter- changeable Circulators are used to cover the 200- 450 MHz band.
-
http://absimage.aps.org/image/DPP12/MWS_DPP12-2012-000916.pdf
The system injects a train of binary phase-modulated pulses at a carrier frequency of 25 MHz up-shifted to around 450MHz into the main high power transmission line connected to the antenna through a septate coupler and a circulator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38758/34664627-MIT.pdf?sequence=2
The returning signal 139.500 GHz RF is directed, via the same circulator , to a mixer (Hughes), where it is mixed with the 139.950 GHz LO to generate a signal 450 MHz IF.
-
Application of the planar model to the analysis and design of the Y-junction strip-line circulator
As can be observed, below 2.55 GHz the frequency compensation took place and as a result, this 20-dB Isolation bandwidth is broadened up to 450 MHz . The other possibility is illustrated, for a circulator matched with one- section transformer, whose central frequency f~ …
Indicates content that may require registration and/or purchase.