Products/Services for 4 1s Westgard Rules

  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    How to Select Rules, Scales, and Length Gauges Rules, scales, and length gauges are flat, graduated scales used for length measurement. Rules generally provide an approximate measurement compared to precision gauges. However, ...
  • Business Process Management Software (BPM)-Image
    Business Process Management Software (BPM) - (395 companies)
    Business process management (BPM) software enables companies to map, model and improve business processes across the organization. Companies use BPM software to define business rules, model current processes, and identify areas for improvement...
  • Current Loop Converters-Image
    Current Loop Converters - (84 companies)
    Current loop converters convert an analog or digital signal to a current loop output such as 4-20 mA or 0-20 mA. Current loop converters receive signal inputs from devices such as sensors and produce analog outputs in the milliamp (mA) range...
  • Flange Mounted Bearings-Image
    Flange Mounted Bearings - (260 companies)
    Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
  • Sensor Transmitters-Image
    Sensor Transmitters - (479 companies)
    Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
  •  
    Thermocouple Temperature Transmitters - (341 companies)
    Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance. Thermocouple temperature transmitters convert...
  •  
    SCSI Switches - (7 companies)
    ...and c is the number of SCSI channels. Typically, SCSI switches are available in the following configurations: 1 x 2. 1 x 3. 1 x 4. 2 x 1. 2 x 2. 3 x 1. 3 x 2. 3 x 3. 4 x 1. 4 x 2. 4 x 3. 4 x 4. 5 x 4. 5 x 5. 6 x 4. Custom and specialized configurations...
  •  
    Network Load Balancers - (13 companies)
    Network load balancers are components that distribute interactive traffic across a number of hosts using dynamically updated rules for load balancing, while providing a single system image to the client system. Network load balancers distribute...
  •  
    Gas Transmitters - (116 companies)
    Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...
  •  
    Die Cutting Services - (541 companies)
    ...cutting, rotary die cutting, steel rule die cutting, and ultrasonic die cutting. The method used can vary, depending on such factors as material type and end product configuration. Laser die cutting is performed on computer controlled, 3-axis laser...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire