-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell
- Device Type: Duplexer
- Insertion Loss: 2.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 806 to 824 MHz
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3350.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 4.000 (in) Width: 3.000 (in) Height: 1.100 (in) NIC's Cavity Duplexer is designed for use in WiMax Applications. Features include high channel Selectivity, high Isolation, low Insertion loss and
-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell
- Device Type: Duplexer
- Insertion Loss: 2.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 806 to 824 MHz
-
-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base
- Device Type: Duplexer
- Insertion Loss: 2.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 814 to 849 MHz
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Discharge Size: 1.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 2.08 GPM
-
Supplier: Environment One Corporation
Description: The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Discharge Size: 1.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.47 GPM
-
Supplier: Environment One Corporation
Description: The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a
- Discharge Size: 1.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 4.17 GPM
-
Supplier: Environment One Corporation
Description: The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station offers a capacity of 476 gallons and can handle
- Discharge Size: 1.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 2.43 GPM
-
Supplier: Tripp Lite by Eaton
Description: The N820-20M-OM4 10 Gb/100 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 40/100 Gb Ethernet applications up to 300 meters (@ 850 nm). For fast, clear signal transmission through your local area network (LAN) or storage area network (SAN),
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N820-15M-OM4 10 Gb/100 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 40/100 Gb Ethernet applications up to 300 meters (@ 850 nm). For fast, clear signal transmission through your local area network (LAN) or storage area network (SAN),
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N820-25M-OM4 10 Gb/100 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 40/100 Gb Ethernet applications up to 300 meters (@ 850 nm). For fast, clear signal transmission through your local area network (LAN) or storage area network (SAN),
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-04M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -20 to 60 C
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® fiber-optic cables are especially suitable for the underground and tube laying. A water blocking jelly filling of the loose tube and the stranding cavities ensure perfect water proofing in longitudinal direction. In addition, this cable can be equipped by a rodent protection
- Bending Radius: 230 mm
- Cable Diameter: 15 mm
- Cable Type: Duplex, Multifiber Cable
- Cable Weight: 0.1414 to 0.2828 lbs/ft
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements and a second outer jacket made of polyamide (PA) ensure
- Bending Radius: 240 to 310 mm
- Cable Diameter: 16 to 22.5 mm
- Cable Type: Duplex, Multifiber Cable
- Cable Weight: 0.2456 to 0.5209 lbs/ft
-
Supplier: Broadcom Inc.
Description: at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI
- Cable Type: Single Mode
- Connector Type: LC
- Data Rate: 32 Gbps
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: Diagnostic Monitoring Interface Bail-wire de-latch for high density applications +3.3 V DC power supply 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) LC-Duplex fiber connector compatible Fiber compatibility: 2 to 550 meters with 50
- Cable Type: Multimode
- Connector Type: LC
- Light Source: Laser Diode
- Maximum Optical Output Power: 35.19 dBm
-
Supplier: RS Components, Ltd.
Description: The Avago AFBR-57D9AMZ optical transceiver supports high-speed, up to 8.5GBd serial links over multi-mode optical fiber. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, and ANSI Fibre Channel for
- Connector Type: LC
- Receiver Rise Time: 0.0400 ns
- Transmitter Rise Time: 0.0400 ns
-
Supplier: RS Components, Ltd.
Description: The Avago AFBR-57R5AEZ optical transceiver supports high-speed, up to 4.25GBd serial links over multi-mode optical fiber. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, and ANSI Fibre Channel
- Connector Type: LC
- Receiver Rise Time: 0.0900 ns
- Transmitter Rise Time: 0.0900 ns
Find Suppliers by Category Top
More Information Top
-
Value-Chain Engineering of a Tower-Top Cellular Base Station System
To illustrate the magnitude of the savings possible con- sider that typical cavity duplexer filters currently cost $2250 each [ 4 ], several of which may be employed.
-
A low-loss SICC filter using LTCC technology, for X-Band application
[ 4 ] J. H. Lee, S. Pinel, N. Kidera, J. Laskar, and M. M. Tentzeris, “A V- band front-end With 3-D integrated cavity filters/ duplexers and antenna in LTCC technologies,” IEEE Trans. Microw.
-
Co-designed substrate-integrated waveguide filters with patch antennas
Theory Tech., 2005, 53, (4), pp. 1280–1287 4 Lee, J.H., Kidera, N., Dejean, G., Pinel, S., Laskar, J., Tentzeris, M.M.: ‘A V-band front-end with 3-D integrated cavity filters/ duplexers and antenna in LTCC technologies’, IEEE Trans. Microw.
-
MOEMS based on the combination of moving planar waveguides and mechanical structures
… J. Karpinsky, J. Hammer, “Performance evaluation of micromachined mirror arrays for adaptive optics”, Proceedings of SPIE Vol. 4124, 2000 [ 4 ] : P. Tayebati, P. Wang … … with stable half symmetric cavity ", Electronics Letters, Vol … … Valk, P. Vogel, "Reflective duplexer based on silicon micromechanics …
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/wet.2012.33016
… S. Pinel, J. Laskar and M. M. Tentzeris, “A V-Band Front-End with 3-D Integrated Cavity Filters/ Duplexers and Antenna in LTCC … … on Substrate Integrated Waveguide Cavity ,” International Journal of … … Waves, Vol. 8, No. 4 , 2007, pp. 275-281 …
-
Lists of Journals
… 2837 90° wide-band, 2114 plasnia cable', with brass outer conductor and external magnetic field, 2104 polarization measurements at 4 kMc/s, equipment for, 3564 … … kMc/s, 2834 high-power duplexer , 2833 switches and branching … … using transistors, 1979 microwave, cavity -type, cylindrical, 3066 Waves …
-
Errata
… 2837 90° wide-band, 2114 plasnia cable', with brass outer conductor and external magnetic field, 2104 polarization measurements at 4 kMc/s, equipment for, 3564 … … kMc/s, 2834 high-power duplexer , 2833 switches and branching … … using transistors, 1979 microwave, cavity -type, cylindrical, 3066 Waves …
-
Subject Index
… 2837 90° wide-band, 2114 plasnia cable', with brass outer conductor and external magnetic field, 2104 polarization measurements at 4 kMc/s, equipment for, 3564 … … kMc/s, 2834 high-power duplexer , 2833 switches and branching … … using transistors, 1979 microwave, cavity -type, cylindrical, 3066 Waves …
-
A V-band front-end with 3-D integrated cavity filters/duplexers and antenna in LTCC technologies
52, no. 4 , pp. 1343–1352, Apr. 2004. LEE et al.: -BAND FRONT-END WITH 3-D INTEGRATED CAVITY FILTERS/ DUPLEXERS AND ANTENNA IN LTCC TECHNOLOGIES .
-
Ferrite-Tunable Microwave Cavities and the Introduction of a New Reflectionless, Tunable Microwave Filter
The duplexer will operate at high power since only the low power echo signal travels through the cavity . … Fig. 5(a) and Fig. 5(b) for the ferrite-loaded reflectionless filter illustrated in Fig. 4 .