-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 4 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 4 inch
- Pressure Rating: 240 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 1.25 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE
- Valve Size: 0.75 inch
- Features: Ball Valves
- Connection Description: Union
-
Supplier: U.S. Plastic Corporation
Description: Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE
- Valve Size: 1.25 inch
- Features: Ball Valves
- Connection Description: Union
-
Supplier: BNB INT. Co., Ltd.
Description: Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: U.S. Plastic Corporation
Description: off) ball shutoff valve conveniently located inside the enclosure for easy access. Internal 3/4" PVC union connects easily to the water line. The molded polyethylene floor allows for excess water drainage and discourages pest from nesting inside. Made in The USA.
Find Suppliers by Category Top
Featured Products Top
-
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Polymer Powder Treatment in Atmospheric Pressure Plasma Circulating Fluidized Bed Reactor
Scheme of plasma circulating fluidized bed reactor designed for HDPE surface activation at atmospheric pressure, 1: storage tube, 2: ball valve , 3: siphon, 4 : riser tube, 5: plasma afterglow treatment zone, 6: reactor casing, 7: cyclone.
-
Flexitank - Flexitank Manufacturers, Suppliers
1) single layer and multi layers high strength LDPE/ HDPE film 2) out layer PP for flexitank 3) alternative 2" or 3" butterfly valve & ball valve for flexitank 4 ) automatic air vent to release air pressure in flexitank...
-
TNX GeoSiphon Cell (TGSC-1) Phase II Minimum Flushing Velocity Deployment/Demonstration Final Report
… saddle clamped to the 2-inch HDPE pipe for installationof a vacuum gauge prior to the crest An HDPE saddle joint welded to … … carbon-steel pipe and ball valve for connection to the priming system (see Figure 4 ) A priming system connected …
-
Vie path manual motor vehicle technology
… interface), 917 rubber hair mat, 1072 rubber hysteresis 693, 708 rubber bearings 707, 730, 731, 733 rubber behavior, belts, cast iron, 1050, 1051 - austenitic-ferritic, 1051 - bainitisches, 1051 cast iron with ball graphite, 1051 cast iron … … 226, 227 good traffic, 4 , 947 … focal method, 211 H2 focal methods with outer mixture formation, 212 H2 focal methods with inner mixture formation 211, 213 H2 DI motor concept 212, 213 H2 injecting valve , 211 H2 gas sensor … … 249, 263, 276, 283 HDPE , HDPE fuel-tanks, 810 …
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244641/Alan%20Russell%20PhD%20Dissertation%20Corrected.pdf?sequence=1
opened, the plunger was quickly extended into the reactor and withdrawn, and the ball valve closed behind it. The plunger injection system proved invaluable in providing initial exploratory results for the microwave-assisted pyrolysis of HDPE using coke and activated carbon reactor beds (see chapter 4 ).
-
female tee - offers from female tee manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ball valve , check valve, gate valve, globe valve ] HDPE SOCKET FITTING Female Tee Specifications 1)environment friendly 2)light weight 3)easy to install and transport 4 )long lifetime HDPE …
-
CR4 - Thread: Check Valve & Gate Valve for Sewer Sanitary Service
03/08/2011 4 :25 AM … and cast iron sewage piping has long been used, so it or plastics (ABS, HDPE ) are suitable. Valves must be full-opening and free-flowing. Gate valves would work (or maybe full-port ball valves?
-
Condition assessment of the Los Alamos National Laboratory radioactive liquid waste collection system.
Pipe access for the borescope was provided by existing ball valves in the system (Figure 3) . … very few areas of concern with the metallic RLWCS components and no concerns with the HDPE components . … waste and typical groundwater compositions used in the review are shown in Tables 4 and 5 respectively .
-
Fire hazards of plastic IBCs - issue 193
FIGURE 4 : STAGES OF A VALVE FIRE (A) IGNITION WITH A GAS MATCH. (B) FIRE SPREAD ON HDPE CAP. Two demonstration tests were carried on metal ball valves without secondary closures.
-
Leak Size, Detectability and Test Conditions in Pressurized Pipe Systems
4 Experimental Assessment The experimental setup (Fig. 3a) comprises a high density polyethylene ( HDPE ) pipe with L = 166.28 m … This pipe connects the upstream tank to the downstream maneuver valve – ball valve DN50 – that discharges in the air.
Indicates content that may require registration and/or purchase.