-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal, and
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: Radwell International
Description: CONTROLLER, BRAKE, 1/8 THRU 2.0 HP, NEMA 4/12, DUAL VOLTAGE CONTROL AND FORWARD-REVERSE WITH HEAVY DUTY DYNAMIC BRAKE AND ZERO SPEED DETECT. -36MA OPTION IS 120 VOLT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive Motors: Dual 36 volt, separately-excited DC motors provide individual drive tire control for exceptional traction and turning and optimal performance. Vertically mounted, 7.2” diameter, 5.5 HP (4.1 kW) on
- Capacity: 2,500 to 6,000 lbs
- Length: 42 inch
- Width: 37.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Class III - Electric Motor Hand Truck, Electric, Tilting
-
Supplier: Restek
Description: and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal
- Maximum Speed: 4,130 rpm
- Maximum RCF: 3,000 xg
- Acceleration Time: 45 seconds
- Timer Set Points: 1 to 30 minutes
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Fuel cells seminar
… kW (5.4 hp) 64 0.34 kWh/mile 110 mpg 200 lbs 36 volts (nominal) 1.5 kW (2.0 hp ) 30 amp-hrs 12 … … minutes 569 LEIIMANAND CHOERLW - 4 - Motor Traction Air nlel Cell … … rul +* I12 Hybrid � = DC /DC Battery .
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
• Up to 2HP Continuous Duty and 4HP Peak Duty • 12-48V PM and Series Wound DC Motors The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors.
-
KBBC-24M - KB Electronics - DC Drives | Galco Industrial Electronics
• Up to 2HP Continuous Duty and 4HP Peak Duty • 12-48V PM and Series Wound DC Motors The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors.
-
CR4 - Thread: DC Motor Control
Here's the application: Trying to run a progressive cavity pump with a Baldor 1/2 hp motor (cat# CDP3430-V24?). Would prefer DC (24VDC), but the problem with some DC versions is that they don't have a … will be inputing anywhere from 9- 36 volts , to get an output of 24V). As example, 4 mA from the controller might make the pump not turn at all... while 20mA …
-
The Nuclear Imperative
… D., (US president; initiated “atoms for peace” program), 118, 126 electricity, benefits to man, 38 cost of, 13–16, 20, 40–41 electricity, AC versus DC , 42 electricity generation, 2– 4 , 69ff from coal, 5 … … 36,136 in homes, 36 , 135, 136 for industries … … alcohol), as synfuel, 8, 13, 16, 39, 40, 52, 132, 133 eV (electron- volt ), atomic energy unit … … storage battery, 59–61 folklore, nuclear, 19 Ford, Henry (pioneer automobile maker), 42 Ford motor company, 57 fossil … … radioactive wastes, 88–92 from reactor accidents, 109–116 hazards analysis report, 76 health physicist ( HP ), resident in nuclear …
-
Hybrid EV Weekly - 5th November
Moreover, there is a 48 volt e- motor installed on the final drive that results in additional efficiency benefits. The car is powered by a hybrid powertrain comprising a 1.5 litre 4 -cylinder SOHC, i-VTEC engine and an Integrated Motor Assist (IMA®) system's DC brushless motor. The combined system delivers a peak power of 130 hp and 140 lb.ft. of torque, while offering fuel economy ratings of up to 36 /39/37 mpg (city/highway/combined) (CVT).
-
CR4 - Thread: How to Select a DC Motor
In reply to # 4 Re: How to Select a DC Motor The motors used for fork trucks, golf carts, etc are designed for at least 36 volts . The 4.8 hp rating of the winch motor (from the link above) is probably not continuous.
-
Membership
… bracket is furnished for wire gauges 20 to 42, and spools up to 4 * inches in diameter. Winding speeds up to 5,000 rpm are achieved by 1/25 hp variable speed, series wound, ac- dc motor and foot-operated speed control of 115 volt operation. A flex- ible shaft is also available either in 18 inch or 36 inch lengths.
-
News-New Products
… bracket is furnished for wire gauges 20 to 42, and spools up to 4 * inches in diameter. Winding speeds up to 5,000 rpm are achieved by 1/25 hp variable speed, series wound, ac- dc motor and foot-operated speed control of 115 volt operation. A flex- ible shaft is also available either in 18 inch or 36 inch lengths.
-
CR4 - Thread: high current voltage regulator?
• #2 "Re: high current voltage regulator?" by rcbondsr on 06/04/2008 11: 36 PM (score 1 • # 4 "Re: high current voltage regulator?" by DanH on 06/05/2008 1:16 AM (score … Next in Forum: Can a 460 Volt 60Hz 250 Hp motor from USA work in New Zealand 50Hz 415Volt? You might be interested in: PWM Amplifier Chips, DC Motor Drives, LED Drivers .
Indicates content that may require registration and/or purchase.