-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R)
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: ELMA Electronic Inc.
Description: The SL2-BRASS is a 9-port Gigabit Ethernet switch on a peripheral slot card for CompactPCI® Serial systems. The on-board Marvell® 88E6390 GbE switch provides a rich feature set and includes an integrated microprocessor to enable lightly managed switches. While four 1000Base-T
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU
- Features: Switch
-
-
Supplier: ELMA Electronic Inc.
Description: Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow
- Number of Ports: 21
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: Features: Replaces the 6611G - 6612G series 10 rear gigabit Ethernet ports with 2 optional front fiber ports Standard air and rugged conduction cooled versions Fully managed via Switchware web interface, CLI or SNMP Switching Capabilities 16k entry forwarding database Automatic
- Number of Ports: 10 to 12
- Protocol / Network: Gigabit Ethernet
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8604 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX8604 is the industry's smallest 4-lane Gen 2 device and it enables users with
- Pin Count: 4 #
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: ELMA Electronic Inc.
Description: Features: Conduction cooled and extended temperature version available 9 Ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
-
Supplier: Advantech
Description: 4-ports PCI Express PoE+ GigE Vision Frame Grab Intel I350 1GbE Ethernet Controller PCI Express Gen2 x4 compliant Compliance with IEEE 802.3at-2009 (PoE+), up to 2 ports delivers up to 25.4 W of power via power jet supply and protect by recoverable
-
Supplier: Advantech
Description: 2-ports PCI Express PoE+ GigE Vision Frame Grab Intel I350 1GbE Ethernet Controller PCI Express Gen2 x4 compliant Compliance with IEEE 802.3at-2009 (PoE+), up to 2 ports delivers up to 25.4 W of power via power jet supply and protect by recoverable eFuse
-
Supplier: Advantech
Description: bridging of processor blades for highly flexible multi-host and legacy configurations. A Marvell® Link Street® 88E6390X Ethernet layer 2 switch with VLAN support switches gigabit Ethernet traffic between VPX blades connected to the Ethernet fabric enabling a linerate
- Features: Switches
- Technology: VPX
-
Description: MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Network Servers - 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports -- B093-004-2E4USupplier: Tripp Lite by Eaton
Description: network connection Oversee IT infrastructure remotely via network Troubleshoot equipment issues without spending time/money traveling to remote locations Package Includes B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports Terminal block DB9F
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Description: for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One M.2 site to
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: PCIe Switch with 4-port USB Host
- Data Rate: 10,000,000 kbps
- Pin Count: 132 #
- Technology: Ethernet, PCI Express, USB
- Features: Other, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: equipment.USB Console and Digital I/O (DIO) PortsFour USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards. Two DIO ports are included for
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Microchip Technology, Inc.
Description: Errors, statistics, and performance counters Peripheral I/O Interfaces Up to 11 Two-Wire Interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports 10/100 Ethernet MAC port (MII/RMII) (PFX 96x/80x/64xG4) Up to 4 UARTs JTAG and EJTAG interface
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Errors, statistics, and performance counters Peripheral I/O Interfaces Up to 11 Two-Wire Interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports 10/100 Ethernet MAC port (MII/RMII) Up to 4 UARTs JTAG and EJTAG interface High-Speed I/O PCIe Gen
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Errors, statistics, and performance counters Peripheral I/O Interfaces Up to 11 Two-Wire Interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports 10/100 Ethernet MAC port (MII/RMII) Up to 4 UARTs JTAG and EJTAG interface High-Speed I/O PCIe Gen
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Description: The XIt1170 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus support for two 10/100/1000BASE-T Ethernet ports. The XIt1170 also supports one RS-232 serial port and one RS-232/422/485 serial port. One XIM site allows for access to the X12d
- Host Connection: Direct Backplane Interface, RS232/422/485
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4) PCI-E 2.0 or 3
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per second (IOPS) performance and advanced features such as T10 Protection Information
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: Optimizing server hardware utilization by scaling high density virtualization Delivering user-controlled bandwidth partitioning across workloads and management services Choice of single-port, dual-port, or quad-port 10GbE SFP+ or single-port 40GbE QSFP+ PCIe adapters The
- Data Rate: 64,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x 16-bit ISA bus
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Up to 512GB DDR3 ECC reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4)
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Moxa Inc.
Description: Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion
- Speed: 2,000 MHz
- RAM: 1 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: ADLINK Technology Inc.
Description: such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI instruments, four USB
- Card Format: 3U
- Features: Other
-
Supplier: Yang Ming International Corporation
Description: Support 512GB DDR3 ECC Reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile) 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6 Total Hot-swap Drive Bays: 6x
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: ADLINK Technology Inc.
Description: DisplayPort connectors, allowing connection to two monitors, dual USB 3.0 connections for high speed peripheral devices, dual Gigabit Ethernet ports, with one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB
- Card Format: 3U
- Features: Other
-
Supplier: D-TACQ Solutions
Description: allows very low cost deployment at point of use. System slot functionality allows the card to control a CompactPCI/PXI peripheral card, for example gigabit ethernet, serial com ports.
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 65,000 kHz
- Resolution: 14 bits
-
Supplier: Aaeon Systems Inc.
Description: GENE-9655 is the multiple I/O interfaces, such as six USB2.0 ports, three RS-232 ports, one switchable RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse and an 8-bit programmable Digital I/O interface. Furthermore, the storage and operating system implementation of the
- RAM: 384 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Rugged Information Technology
Description: size. Data to and from the SSD is accommodated through four Gigabit (GbE) ports or up to 24 GbE ports via a Gigabit Ethernet Fabric Switch. The MDSU is controlled by a Core 2 Duo Pentium Processor with four Gigabytes of SDRAM through the CPCI bus. The MDSU works on the ground in
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Mounting / Configuration: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C. It supports advanced Power over Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet ring protection protocols including G.8032, IEC-62439-2 MRP, HSR, PRP to guarantee continuous network uptime and fast recovery from failures. Comprehensive Network Security Includes IEEE 802.1X port-based authentication, TACACS, ACL, DHCP Snooping, ARP (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Bridging the Community Network Gap with FOSS and Mobile ISPs
…addition, Ubiquiti plan to launch a tweaked version of this device based around a revised Atheros AR7100 core [12], offering overclocked CPU operation up to 800 Mhz, 256MB DDR RAM, 4 port Gigabit Ethernet switch , 3 mini- PCI interfaces, USB2.0 support…
-
Ascom Access Node
…G.703/G.704) and voice (Euro ISDN); 2 × G.SHDSL ports and 2 × E1 ports per unit; 4 × EUROCOM A ports per unit; 4 × 10/100 Mbits/s Ethernet ports per unit; Gigabit switch PCI - 4 × SFP module slots…
-
6U CompactPCI CPU Module – CPC503
…4 cores (2.1 GHz) -DDR3 SDRAM 1333 MHz with ECC, up to 8, GB, dual channel, soldered -XMC/PMC expansion modules support (x8 PCI_E GEN2 + 64_bit / 133 MHz PCI _X) - 4 ×Gigabit Ethernet controllers (two ports switchable between P16 XMC connector…
-
Intel® Сore 2 Duo 3U CompactPCI SBC CPC506
…to 2048×1536 Dual DVI-D interface, up to 1600х1200 (8HP and 12HP versions) Intermodule communication (PICMG 2.30): 32-bit PCI bus, 4 x1 PCI Express, 2 SATA II, 4 USB 2.0 Two Gigabit Ethernet ports switchable between front panel and…
-
Cisco DPQ2425 Wireless Cable Modem Gateway
…PB006 - Battery Pack - Li-Ion, 10.95V, 2200mAh, 24Wh $7 - Asus - WL-120G - WLAN Mini PCI Card Value Line Item … $2.37 - Broadtek - 4 -Layer - FR4 $2 … $1.84 - Broadcom - BCM5325EKQMG - Ethernet Switch - 5- Port , 10/100 Base-T/TX, w/…
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
…Compact Black USB 2.0 Hub, 4 Port Dual DVI USB KVM Switch w/ Audio & USB Hub, 4 Port ExpressCard Laptop USB 2 … Adapter Card, 4 Port PCI High Speed, 4 Port … 54mm ExpressCard Adapter Card, Ethernet or USB to HDMI…
-
Vulcan PC6110 Tactical Computer System
…capability; secure lighting blackout switch ; Configurable with larger displays … Memory with ECC support; 4 Mbytes Integrated Video Memory … 2 RS170 Video Inputs; Ethernet 10/100 Base-T (Boot … 2 USB 1.1 ports ; 16 bit Sound Blaster … and Parallel Port; Spare PCI Mezzanine Card (PMC) Slot…
-
Lighting&Sound America Volume 10 Issue 11 November 2013
…AF dimmer racks 9 – ETC SmartSwitch 48 relay panels 9 – ILC refurbished 48 relay panels 4 - Lighting control network racks … Cisco Catalyst 3750G 48- port Ethernet switch with POE 8 - DELL … RME HDSPe MADI FX PCI Express cards running 64…
-
HP ProLiant DL385 G7 Server Motherboard
…Layer - FR4 $25.53 - Broadcom - BCM5709CC0KPBG - Ethernet Controller - Dual- Port , 10/100/1000/2500Base-T, Integrated TCP … SAS-2/SATA, 1.5G/3G/6G, PCI Express/PCI-X Interface, Integrated … & Metal Shielding (Qty: 4 ) $4.22 - Lattice … 3A, 2MHz, w/ Integrated Switches (Qty:4) Direct Materials…
-
NYS Price List July 17, 2006
…238.00 $ 0% 238.00 $ CON-SNT-UBR924 8x5xNBD,(5-PACK)UBR924,Acc.Rtr,2 voice/4 data ports 88.00 $ 0% … 8X5XNBD N+1 RF Switch for CM 2,400 … 8X5XNBD uMG9820 QAM Card, 4 320.00 $ 0% .... $ 0% 320.00 $ CON-SNT-UNTYBR30 8x5xNBD Svc, Top lvl-Order Svc for Each Comp - $ 0% - $ CON-SNT-UNTYD120 8x5xNBD Svc, D/120JCT Universal PCI 480.00 $ 0% … w/ Std Battery Pack, Ethernet Card 80.00 $…
Indicates content that may require registration and/or purchase.