Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ElectroCraft
Description: This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by
- Number of Axes / Motors: 1
- Maximum Output Voltage: 15 volts
- Rated Power: 2,100 watts
- Continuous Output Current: 30 amps
-
Supplier: ElectroCraft
Description: Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT® network! Technology: Brushless Digital Servo Drive
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 20 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit 4-Quadrant
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
-
Supplier: maxon
Description: The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts.
- Rated Power: 700 watts
- Continuous Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 70 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON 50/5 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Rated Power: 250.00000000000003 watts
- Continuous Output Current: 5 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON Module 50/5 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Rated Power: 250.00000000000003 watts
- Continuous Output Current: 5 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts.
- Rated Power: 400 watts
- Continuous Output Current: 8 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -40 to 45 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, 4-QUADRANT REGENERATIVE, REVERSING, DC, 60 HP, 25 HP, 99 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 99 amps
-
Supplier: Galco Industrial Electronics
Description: DRIVE DC FOUR QUADRANT, Pot Incl.
-
Supplier: Gefran
Description: The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power
- Maximum Output Voltage: 520 to 720 volts
- Supply Voltage (AC): 230 to 690 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Critical Velocity Enterprises, LLC
Description: weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High efficiency MOSFET
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to control the speed and direction of a DC motor. Features: 5 V to 28 V Operation High efficiency MOSFET design for cool operation
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Renesas Electronics Corporation
Description: In the Functional Block Diagram of the HIP4020, the four switches and a load are arranged in an H-Configuration so that the drive voltage from terminals OUTA and OUTB can be cross-switched to change the direction of current flow in the load. This is commonly known as 4-quadrant
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: VGS= -10V 0.33 Ω RDSon max. @ VGS= -4.5V ID= -2.1A max. cont. current (MLP) ID= -2.0A max. cont. current (SM8) -30V VBRDSS max. Highlights Extremly compact package Low on resistance Low gate charge Applications stepper motor drives (in conjunction with TMC239 / TMC249) brushed
- Features: MOSFET
-
Supplier: AMETEK Programmable Power
Description: and functionality in a floor-standing chassis. The Sequoia series is a full 4-quadrant, fully regenerative, AC power source designed to simulate various power line conditions and disturbances found worldwide. This Sequoia Series grid simulator is used for testing solar inverters,
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
coreless dc motors from MICROMO. Instead of a rotor that consists of an iron core wrapped with copper, the coils of the coreless motor are designed to be self-supporting. "The very low motor inertia offered by the coreless motor is important for us,” he observes. “The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Easily customized and including standard options, such as shaft variations, output flange options, various cable lengths, brakes, encoders, paint finishes, and terminal boxes. Customized solutions to incorporate other components of your drive chain. What is a PMDC motor? In PMDC motors (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
product range. The 4-quadrant, switching pulse-width modulation facilitates high precision motor movements. With up to 10 A, the controller also ensures the necessary power supply even during substantial equalization maneuvers. Modern (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
In the fight for high performance with minimum weight, the 3274 BP4 is the new champion in the ring. The 3274 BP4 is a small brushless DC motor from FAULHABER, measuring 32 mm in diameter and 74 mm in length features massive continuous torque of 165 mNm and weighs in at just under 320 g (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
1727 CXR small DC motor, adding an extremely compact drive to the CXR series. A powerful neodymium magnet gives the graphite commutated motor a high power density with a continuous torque of 4.9 mNm. It generates this power in a housing that is just 17 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Small wind turbine emulator with separately excited DC motor using analog electronic circuit
The controller is configured to operate in 4 - Quadrant DC motor drive mode which is a pre-configured cascaded PI controller, intended for the use with DC machines to regulate the speed.
-
Proceedings IPEMC 2000 The Third International Power Electronics And Motion Control Conference
Electrical Drives (1) 4 - Quadrant DC Motor Drive Controlby BRMTechnique ...................................................................
-
Proceedings IPEMC 2000 - The Third International Power Electronics and Motion Control Conference
Electrical Drives (1) 4 - Quadrant DC Motor Drive Control by BRM Technique ...................................................................
-
2000 TENCON Proceedings Intelligent Systems and Technologies for the New Millennium
054 New Technique Controlling of 4 - Quadrant DC Motor Drive .......................................................
-
Joint development research and technology transfer for AC traction drives
8 4 Quadrant DC Motor WVF Drive Induction .
-
Quantum series resonant inverter for a DC motor drive
The usefulness of a OPRC controlled QSRI for a DC motor drive with 4 quadrant operation is verified by employing the motor current and speed controllers.
-
Power electronics design aid system, a knowledge-based approach
PEDAS knowledge base incorporates this converter under the application “ DC Motor Drives ( 4 - Quadrant )” in the dc chopper applications.
-
Application of 12-pulse converters to reduce electrical interference and audible noise from DC-motor drives
12-pulse dual-converter 4 - quadrant dc - motor drive are approximately the same as for a 6-pulse dual-converter drive equipped with .
-
Integrated multimedia educational program of a DC servo system for distant learning
The experimental set up includes a DC servo motor with 4 quadrant drive .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2992/1/Rosario.pdf
The experimental vehicle developed for this work consists of a modified go-kart chassis propelled by a 12kW Lynch motor, driven by a 4 - quadrant DC Motor controller.
Indicates content that may require registration and/or purchase.