-
Supplier: MagicRAM, Inc.
Description: cards provide a usefulmeasure of data protection from inadvertently over-writing stored information. Packaged in PCMCIA Type I housing, MagicRAM SRAM cards are available incapacities from 256KB to 8MB. Features: Industry standard PCMCIA 2.x compliant 3.3mm Type I
- Main Capacity: 0.256 to 8 MB
- Access Time: 150 nanoseconds
- Features: 5 V, SRAM Memory
- PCMCIA Product: Memory Card
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash
- Features: Bus Interface / Adapter Module
-
Supplier: MagicRAM, Inc.
Description: MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports
- Main Capacity: 0.256 to 32 MB
- Access Time: 199.99999999999997 nanoseconds
- Features: 5 V, Linear Flash Memory
- PCMCIA Product: Memory Card
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8Mb PCMCIA Card 2.1 Product overview: SG9F0083P3205 from Smart Module is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ValueTronics International, Inc.
Description: length, up to 8 MBytes. Document Hard copy archiving of waveforms, scope setup, and measurement results with the optional built-in printer. Electronic transfer of scope screens to most popular word processing packages via floppy disk, PCMCIA Hard Disk, or SRAM Memory Card.
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
STM32F303CCT6 Cortex-M4 with FPU, 256 KB Flash, 40 KB SRAM, faster ADCs, DACs, op-amps and comparators LQFP-48, but not a drop-in replacement (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Simultaneous Assessment of Cotton Yield Monitors
… height, fan speed, ground speed None None – head height optional Head height, ground speed GPS requirements DGPS GPS provided, RTCM required DGPS DGPS Data storage medium Standard FLASH PCMCIA card 4 - Mb Linear FLASH PCMCIA card SRAM 2-Mb PCMCIA card …
-
On the design of digital control for lab-on-chip systems
The card model is WildCard II (WCII) and features PCMCIA interface, Virtex™-II series FPGA XC2V3000- 4 , SRAM (2 MB ), DDR DRAM (64MB), Digital I/O Port: 14 bit TTL, 12-Bit 65 MHz Analog-to-Digital converter.
-
Embedded PC barriers and solutions: new solutions for creating long-life 386- and 486-class embedded PCs
The standard EXPLRI board ships with a IMB DRAM SlMM in the SlMM socket, but can accommodate 2, 4 , 8, or 16 MB SlMMs as well. The Phoenix BIOS includes support for PCMCIA ATA SRAM , and some type IllATA-hard disk cards .
-
A modular low-energy wireless sensing and processing platform with an open software framework for unattended ground sensor applications
• Dual miniPCI 802.11 cards • Serial ports for connecting alternate radio • PCMCIA /CardBus slot • CF slot • Dual USB hosts • PCI expansion port • PXA255 XScale processor w/ 32 MB flash, 128MB SDRAM • 3 serial ports • CF slot • TMS320VC5502 DSP • 4 MB SRAM • 4 MB flash • Precision oscillator .
-
http://www.nxp.com/documents/user_manual/LH7A400_UG.pdf
The SMC provides access to static memory devices on the external bus and can be used to interface to a wide variety of external device types, including SRAM , ROM, and PC Cards . • Two banks dedicated to PCMCIA and CompactFlash (CF) interfaces • Six banks of external memory, each addresses up to 256 MB using external chip select signals. Figure 4 -1.
-
Compact hardware accelerator for functional verification and rapid prototyping of 4G wireless communication systems
PCMCIA FPGA Card XC2V 3000- 4 ADC I/O Clock Manager DRAM 64 MB SRAM 2MB .
-
Magnetic NDT of Steel Wire Ropes
This is a credit card size SRAM IC Memory Card conforming to the PCMCIA (PC Card) standard. Capacity of the recording depends on the card version, e.g. 1 MB card can storage test of a rope of 600 m in length and 4 MB - 2400 m.
-
The Leica TCRA1105 Reflectorless Total Station
Setting range: 4 ’ (0.07 gon Memory card : PCMCIA ATA Flash (16 MB ) / Keyboard: 30 keys (6 function keys, 12 alphanumeric keys PCMCIA SRAM (512 KB, 2 MB) Angle display: 360°’ ’’, 360° (decimal), 400 gon, 6400 mil, V% .
-
The Leica TCRA1105 Reflectorless Total Station
Setting range: 4 ’ (0.07 gon Memory card : PCMCIA ATA Flash (16 MB ) / Keyboard: 30 keys (6 function keys, 12 alphanumeric keys PCMCIA SRAM (512 KB, 2 MB) Angle display: 360°’ ’’, 360° (decimal), 400 gon, 6400 mil, V% .
-
Cisco 12006 and Cisco 12406 Router Installation and Configuration Guide - Chapter 1 - Product Overview [Cisco 12000 Series Routers] - Cisco
Figure 1- 4 Gigabit Route Processor (Front View The GRP card has the following components: •DRAM—Up to 512 megabytes ( MB ) of parity-protected, extended data output (EDO) dynamic random-access memory (DRAM … • SRAM —512 kilobytes (KB) of static random-access memory (SRAM) for secondary CPU cache memory functions. … onboard Flash memory and up to two Personal Computer Memory Card International Association ( PCMCIA )-based Flash memory …
Indicates content that may require registration and/or purchase.