-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUT SERIES EB MODEL
- Maximum Load Capacity: 0.037 tons
- Threaded Length: 0.875 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.5 inch
-
Supplier: Ebinger Manufacturing Corp.
Description: OPEN EYE TYPE ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI SHANK LENGTH 2 INCH INCLUDES HEX NUT
- Threaded Length: 3 inch
- Shank Length: 2 inch
- Inch: 1/4"
- Finish: Zinc Plated
-
Supplier: Snap-on Industrial Brands
Description: SPECIFICATION ANSI B18.15 APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL 1480 LB CAPACITY 1-13/16 INCH EYE OUTER DIAMETER 1-1/16 INCH EYE INNER DIAMETER 1-13/16 EYE OUTER DIAMETER - FRACTIONAL 1.8125 EYE OUTER DIAMETER - DECIMAL
- Maximum Load Capacity: 0.74 tons
- Threaded Length: 1.375 inch
- Shank Length: 1.375 inch
- Eye Inside Diameter: 1.0625 inch
-
-
Supplier: Peco Fasteners, Inc.
Description: TURNED TYPE ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 50 PER JAR, 6 PER CASE
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
- Threaded Length: 2 inch
- Eye Inside Diameter: 1 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Proto® Industrial Tools
Description: 4.44 INCH EYE OUTER DIAMETER 2.12 INCH EYE INNER DIAMETER 4.44 EYE OUTER DIAMETER - DECIMAL 2.12 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 15000 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL
- Maximum Load Capacity: 7.5 tons
- Threaded Length: 3 inch
- Eye Inside Diameter: 2.12 inch
- Inch: 1 1/4"
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.75 inch
- Inch: 3/4"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 1.25 inch
- Eye Inside Diameter: 0.1875 inch
- Inch: 1/4"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.25 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 1.5 inch
- Eye Inside Diameter: 0.25 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: RUD Chain, Inc.
Description: PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable,
- Type: Anchorage Connectors, Deadweight Anchors
- Features: Other
-
Description: The requirements of inch-based: (1) zinc-coated ferrous carriage bolts, machine bolts, double-arming bolts, double-end bolts, washer-head bolts, eye bolts, eye nuts, and washer nuts; (2) zinc-coated ferrous lag screws of the fetter drive,
-
Description: This standard covers the requirements of inch-based: 1. zinc-coated ferrous carriagebolts, machine bolts, double-arming bolts, double-end bolts, washerhead bolts, eye bolts, eyenuts and washer nuts, 2. zinc-coated ferrous lag screws of the fetter drive,
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Square). Extended Hex socket sizes range from 7/8" to 1-1/4". Standard Hex socket sizes range from 5/8" to 1-1/4" and standard square sizes range from 5/8" to 1-1/4". Metric sockets are also available upon request. The SureTork® wrench is guaranteed against defects in material and workmanship (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
) Bore Range: Metric: 12mm – 120mm Imperial: 0.5" – 5 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
ASTM Standard List - Structural and Constructional Steels Standards: Part Three
… Steels: Part Three StandardNumber Lastversion Description Status A 489 2004 Carbon Steel Lifting Eyes /1/ A 490 2009 Structural Bolts , Alloy Steel, Heat Treated … … for Structural Steel Joints [ Metric ] /3/ A 496/A 496M … … Rounds and Shapes / 4 / A 501 2007 … … Steel with 50 ksi [345 MPa] Minimum Yield Point to 4-in. [100- mm ] Thick /4/ A …
-
In Vitro Comparison of Two Techniques for Suture Prosthesis Placement in the Muscular Process of the Equine Arytenoid Cartilage
Suture prosthesis (braided polyester 7 metric , Surgidac ND, Tyco, Lure cedex, France) was passed through the mus … In group 1, the prosthesis was inserted using an eyed , curved needle with a trocar point (1/2 circle no. 2; Acufirm, Mu¨ nchen … … a hole was made through the muscular process using a bone trocar (3 mm diameter, 13mm length, Collin … … a stirrup-like device made from 2 orthopedic plates between which passed a bolt with 2 disks … Arytenoid specimens were chosen randomly from each group and mounted in the testing device (Fig 4 ).
-
Code of Federal Regulations > Title 49 - Transportation > National Highway Traffic Safety Administration > [49 CFR Part 571] Federal Motor Vehicle Safety Stand...
The attachment hardware or simulated fixture shall be fastened by the bolt to the anchorage shown in Figure 3, which has … … standard 7/16 -20UNF-2B or 1/2 -UNF-2B or metric equivalent threaded hole in … … plate at least 10 mm in thickness. 3) Single attachment hook for connecting webbing to any eye bolt shall be tested in the following manner: The hook shall be held rigidly so … … or other locking device in place, is in a horizontal position as shown in Figure 4 .
-
Federal Register > Monday, April 21, 1997 > [62 FR 19253] Federal Motor Vehicle Safety Standards; Metric Conversion
The attachment hardware or simulated fixture shall be fastened by the bolt to the anchorage shown in Figure 3, which has … … standard 7/16-20UNF-2B or 1/2-UNF-2B or metric equivalent threaded hole in … … plate at least 10 mm in thickness. 3) Single attachment hook for connecting webbing to any eye bolt shall be tested in the following manner: The hook shall be held rigidly so … … or other locking device in place, is in a horizontal position as shown in Figure 4 .
-
Federal Register > Wednesday, May 27, 1998 > [63 FR 28922] Federal Motor Vehicle Safety Standards; Metric Conversion
The attachment hardware or simulated fixture shall be fastened by the bolt to the anchorage shown in Figure 3, which has … … standard 7/16-20UNF-2B or 1/2-UNF-2B or metric equivalent threaded hole in … … plate at least 10 mm in thickness. 3) Single attachment hook for connecting webbing to any eye bolt shall be tested in the following manner: The hook shall be held rigidly so … … or other locking device in place, is in a horizontal position as shown in Figure 4 .
Indicates content that may require registration and/or purchase.