Products/Services for 5-port SATA Multiplier Backplanes
-
Backplanes - (175 companies)Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. Types of Backplanes There are two types of backplanes: active and passive. Active backplanes contain bus control and motherboard...Board FunctionBus / StandardForm Factor -
Backplane Testers - (23 companies)Backplane testers evaluate and record the integrity of printed circuit boards (PCBs) and passive component electronics such as resistors, capacitors, and diodes. Backplane testers evaluate and record the integrity of backplanes and passive... -
RF Frequency Multipliers - (79 companies)RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor. RF frequency multipliers operate over a specific input... -
Torque Multipliers - (18 companies)Torque multipliers are tools that accept input torque and increase it via gear reduction. This creates a mechanical advantage for turning hard-to-torque assemblies. Torque multipliers are tools that accept input torque and increase the torque via...
-
Electron Multipliers - (11 companies)Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission. Electron Multipliers are electrical components that detect incident electrons, ions...
-
Voltage Multipliers - (26 companies)Voltage multipliers are AC-to-DC conversion devices that produce a high potential DC voltage from a lower voltage AC source. They are used to produce high voltages where low current is required. Voltage multipliers convert an AC waveform into a DC...
-
Board Mount Voltage Multipliers - (24 companies)Board mount voltage multipliers are AC-to-DC conversion devices mounted to a printed circuit board (PCB) that produce a high potential DC voltage from a lower voltage AC source. Board mount voltage multipliers are AC-to-DC conversion devices mounted...
-
Multibus Boards - (4 companies)Multibus boards are backplane crate systems that are designed to hold modules They are similar to computer automated measurement and control (CAMC) and network interface module (NIM) systems. Multibus boards are backplane crate systems...
-
Industrial Chassis and Card Cages - (302 companies)Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories. Industrial chassis and card cages...
-
VME, VPX, and VXI Switches - (14 companies)VME, VPX and VXI switches and switching modules come in the form of a bus card or a backplane, which is then interconnected with the rest of the network system. The highest switching density is available in VXI systems because of the large size...
Product News
-
Volktek Corporation
5-Port Unmanaged Industrial Ethernet Switch Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch. The INS-8405A supports 10/100/1000Mbps connectivity for Gigabit Ethernet applications. Its slim and compact design allows flexible installation in different locations. INS-8005A | Fast Ethernet Industrial Switch. The INS-8005A supports... (read more)Browse Network Switches Datasheets for Volktek Corporation -
Rego Electronics Inc.
SATA & SAS Connectors Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape drives. SAS replaces the older Parallel SCSI (Small Computer System Interface). Rego offers many types of SATA and SAS connectors. Please note that not all products are shown on the website. If you... (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Backplane Connectors Rego include the following Backplane Connectors,. -DIN 41612 Backplane Connectors. -DIN 41612 Backplane Connectors. -DIN 41612 Backplane Connectors. DIN 41612 Backplane Connectors. DIN 41612 is a DIN standard for electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2... (read more)Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
PB Backplane Power Connectors Product Series -. Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits -. A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
HFP Backplane Power Connectors Product Series -. Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -. PCB space saving. Many types available for selection. Up to 45A DC per pin. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Voltage Multipliers, Inc.
Multiplier Assemblies—USA Designed & Built VMI designs and manufactures custom multipliers for use all over the world. We pride ourselves on our customer service and the fact that our engineers are accessible. We also produce surface mount and standard multipliers that are virtually limitless with respect to design variations. Contact us today with your project requirements. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. About Voltage Multipliers, Inc... VMI... (read more)Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
High-Voltage Multipliers — Custom & Standard VMI's custom multiplier assemblies are not limited to the standard electrical and physical characteristics -- your imagination is the limit!. Established in 1980, VMI has years of experience designing and manufacturing custom multipliers for use all over the world. We produce surface mount and standard multipliers that are virtually limitless with respect to design variations. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from... (read more)Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Miniature Multipliers — VMI's ENIG Series At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our Standard ENIG Multipliers range from 2kV to 7kV. For your custom design projects we have a full staff of engineers and technicians to assist you from design development through production manufacturing. Custom multiplier assemblies are not limited to the standard electrical and physical characteristics... (read more)Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
IMI Life Science
Why Choose IMI for Electron Multipliers? Electron Multipliers. From GC-MS and LC-MS to TOF and ICP-MS, IMI offers a broad portfolio of electron multipliers engineered for high sensitivity, long life, and minimal maintenance. Whether you're developing next-generation analytical instruments or optimizing current platforms, our multipliers deliver the signal performance, system reliability, and integration flexibility your application demands. With options including discrete dynode and channel multipliers - available in both ceramic... (read more)Browse Electron Multipliers Datasheets for IMI Life Science -
Nicomatic North America
Optical Backplane Interconnects - Any Application Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including: Aerospace and defense. Medical imaging. Telecommunications. Industrial automation. VITA 66 optical backplane interconnects provide: Ruggedness: designed to be rugged and reliable, making them ideal for harsh environments. Performance: offer high performance, with highspeed data rates. Scalability: flexible standard that can be adapted to meet the needs of various applications. High density... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America
-
SIMATIC PCS 7 Process Control System
Optical switch module with 3 fiber optic ports 100 Mbit/s, 5 ITP ports 10/100 Mbit/s and 8 digital inputs; redundant 24 V DC supply and signal contact; with network man- agement, for cross-building connection of two Fast Ethernet networks with OSM. .... Can be plugged into AS rack slot; connection to the other S7-400 modules via backplane bus. .... The F-CM contact multiplier equipped with four safe floating contacts (NO contacts) can be used together .... 3.5" SATA , 160 GB .
Indicates content that may require registration and/or purchase.