-
Description: Superseded by 122-1991. Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam
-
Description: Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam turbines, rated at 500
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
-
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
-
Description: compression and closed-cycle refrigeration service Variable volume ratio (Vi) eliminates over/under compression Electric motor, gas engine or steam turbine drive Slide valve for efficient capacity control 72 to 8,212 CFM (122 to 13,952 M3/hr) Up to 6,000 hp (4,474 kW) Designed
- Flow Capacity: 8,212 SCFM
- Horse Power: 6,000 HP
- Compressor Technology: Rotary Screw
Find Suppliers by Category Top
Featured Products Top
-
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
Instead, the entire facility was relocated to Philadelphia, a new combustor was fabricated and installed, and we came very close to actually installing a complete 500 kW steam turbine - generator system with sales of the electricity.
-
Technology Cooperation Agreement Pilot Project (TCAPP)
Two 500 - kW steam turbines can be installed here.
-
Miami international conference on alternative energy sources
In this field a 500 kW pilot steam turbine is employed with the electricity produced being used in the villages of Kizildere and Karatas (see Photo 1).
-
IEEE Recommended Practice for Energy Management in Industrial and Commercial Facilities
Steam turbine topping 500 kW to 100 MW Natural gas, distillate, residual, coal, wood solid waste/coal- or biomass-derived gases and liquids .
-
Gas-Fired Distributed Energy Resource Technology Characterizations
Steam Turbines ( 500 kW to 100 MW) .
-
Blade Design and Analysis for Steam Turbines > Steam Turbine Design Process, Performance Estimation, and Determination of Blade Loads
Example 2.1 Determine the steam flow rate required to produce 500 kW if a steam turbine with predicted efficiency of 75 percent, consumes steam at inlet pressure and temperature of 600 psia/750°F and exhausts at 200 psia.
-
Fuzzy financial decision-making: load management programs case study
steam turbine , 12 500 kW generator and 1500 condenser with a cooling tower.
-
Thermodynamics In Nuclear Power Plant Systems
Problem 7.12: A 500 kW turbine works off steam entering at 627°C and produces saturated steam at 50 kPa.
-
Ship synthesis model for naval surface ships.
However, if any of items 33 through 40 are specified, then the entire electric plant must be specified, e.g., 4 steam turbine generators at 500 KW each and 2 low speed diesel generators at 300 KW each.
-
Village Power '98
Fluid-Bed Combustor/ Steam Turbine 500 - 5000 kW Bechtel .
Indicates content that may require registration and/or purchase.