-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Core Electric Forklift is an ideal four-wheel electric lift truck solution for most indoor and warehouse applications. With a compact model available, the Core Electric Forklift is capable of moving most any standard load while maintaining the ability to
- Capacity: 3,000 to 6,500 lbs
- Width: 41.9 to 43.7 inch
- Fuel: Electric
- Features: Electric Motor, Forklift
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu BSX - Electric Stand-up. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a
- Capacity: 2,500 to 6,000 lbs
- Length: 42 inch
- Width: 37.5 inch
- Class: Class II - Electric Motor Narrow Aisle Truck, Class III - Electric Motor Hand Truck
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over
- Capacity: 5,500 lbs
- Stroke: 130 inch
- Length: 102.8 inch
- Width: 49.2 inch
-
-
Supplier: C & C Lift Truck, Inc.
Description: 3,500lb capacity 3-wheel electric truck 3,500lb capacity 3-wheel electric truck
- Features: Forklift
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Features: Forklift, Pallet Jack
-
Supplier: JBT Automatic Guided Vehicles
Description: The Reach type Automatic Guided Vehicle (AGV) is an excellent choice for handling of pallets and racks. On the reach automatic guided vehicle (AGV), the mast traverses out to pickup or drop the load and traverses back when transporting the load. Lift and traverse features are available in
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: JBT Automatic Guided Vehicles
Description: during the lift or lower cycle. Lift/Lower is available in electric or hydraulic power. Standard capacity loads are up to 8,000 lb (3,600 kg). The dimensions of the outrigger vehicle vary with the load weight, dimensions, and shape.
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: David Round
Description: Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width
- Capacity: 1,500 lbs
- Length: 44.375 inch
- Width: 38 inch
- Stroke: 70 inch
-
Supplier: JBT Automatic Guided Vehicles
Description: vehicles. Lift is available in electric or hydraulic power. Standard capacity loads are up to 8,000 lb (3,600 kg). The dimensions of the forkover vehicle vary with the load weight, dimensions, and shape.
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: JBT Automatic Guided Vehicles
Description: allows width to be minimized. Lift is available in electric or hydraulic power. Standard capacity loads are up to 8,000 lb (3,600 kg). The dimensions of the counterbalance vehicle vary with the load weight, dimensions, and shape.
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's industry-leading Walkie Stacker includes adjustable baselegs to accommodate various pallet sizes and aisle widths. The versatility of this walk behind forklift makes it a strong compliment to nearly any indoor application. Extremely durable and budget friendly, the Toyota Walkie
- Capacity: 2,000 to 2,500 lbs
- Width: 40 to 59 inch
- Actuation: Electric Motor
- Tires: Solid / Cushion
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Capacity: 6,000 lbs
- Features: Other, Pallet Truck / Pallet Jack
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Features: Pallet Truck / Pallet Jack
-
Supplier: Infineon Technologies AG
Description: 100V OptiMOS™ 5 power MOSFET in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications up to 300 A, such as forklifts, light electric vehicles (LEV), power tools, point-of-loads (POL), telecom and e-fuses. Furthermore, the 60 percent
- rDS(on): 0.0015 ohms
- TJ: -55 to 175 C
- VGS(off): 2.2 to 3.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Chromalox
Description: Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
Find Suppliers by Category Top
More Information Top
-
New apparatuses and meters for operation and laboratory
500 kg - electro - fork lift truck .
-
Load Center - Load Center Manufacturers, Suppliers
Standard 1000 KG Blue Electric Forklift Truck For Airport , 500 mm Load Center CPD10 .
-
Forklift Fork - Forklift Fork Manufacturers, Suppliers
Electric Forklift , battery forklift 2. .... 1000 KG rated capacity, 3000mm lifting height, 500 mm load center 3.
-
CR4 - Blog Entry: Hybrid... or Diesel?
…more advanced than what is put on the market, 5 hours operation or 500 kilometers carry 2 .... ? they scream, never heard of it? electric forklifts have been doing this for 50 years, change the wheel size and downsize to a standard 1200 kg vehicle, and you electric car has been in front of you you whole life, any engineer…
-
CESAB - Carrelli Elevatori SpA
Blitz is an electric lift truck, while Alto is configured as an electric reach truck. .... Mak 400, 450, 500 series trucks Counterbalance forklift trucks using AC technology with a load capacity of 4,000 kg to 5,000 kg.
-
load center ( Page 2 ) - offers from load center manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : folding electric bicycle, folding electric bike, e bike, e bicycle ]. .... Sell sell Forklift Truck. .... Technical Parameter 1) Load capacity: 3,000 kg 2) Load center: 500 mm 3) ...
-
Launch-pad Munich: new entrants join GSE sector
…the unit can be mounted on a trailer or truck, or loaded by forklift on to a .... The MHT 1000 weighs 500 kg empty, is supplied with a 2 kW electric heater (from ground electrical supply) and costs around EUR16,000 (USD).
-
Fork-lift truck simulator for training in industrial environment
…platform The platform selected to realize the present simulator is a commercial fully electric Stewart platform produced .... This platform, named 6DOF2000E, has 1000 Kg of maximum customer payload and can reach velocity of 30 .... Concerning the accelerations the platform is capable of 500 deg/s2 in Roll and Pitch, 400 deg/s2 in … Because of the wide field of both front and rear view that a forklift allows to the…
-
Hyster forklift trucks
Hyster materials handling equipment comprises more than 80 models of forklift truck, reach stackers for container and .... The lift trucks have capacities from 1,000 to 48,000 kg , using electric and internal combustion engine power. .... H1.6-2FTS, which can handle loads up to 1,600 kg at 500 mm, to the…
-
Elevating machines
They are the prototypes of completely powered noncounterbalanced platform and forklift trucks. .... Dumbwaiters are a type of industrial elevator, having capacities up to approximately 500 lb (227 kg ), with a maximum floor space of 9 ft2 (0.8 m2); they carry parts, small tools, samples, and similar small objects between buildings, but are not .... Oil hydraulic plunger electric elevators are designed for low-rise, light- or heavy-duty freight handling.
Indicates content that may require registration and/or purchase.