Products/Services for 5083 Aluminum Round Bar

  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...
    Shape / Form
    Coil Stock / Wire Rod
    Hollow / Tube Stock
  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  • Tubing-Image
    Tubing - (2415 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  • Metal Shapes and Stock-Image
    Metal Shapes and Stock - (2533 companies)
    How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
  •  
    Weights - (105 companies)
    ...serve similar functions. The products are useful in proof testing cranes and hoists. Such loads also work as set-on devices for pipelines. Weights are available in a myriad of designs, including: Bar or rod: Items in the shape of bars or rods...
  •  
    Round Belt Pulleys - (58 companies)
    ...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric...
  •  
    Panic Bars - (49 companies)
    ...the door. Cross bars are cylindrical bars which, when pushed down, open the door. They are available in various finishes such as stainless steel, brass, bronze, aluminum and painted to match the decor and function of the facilities in which...
  •  
    Bar Screens - (36 companies)
    How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire