-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 50 MHz
- Connectors: SMA
-
Supplier: Win Source Electronics
Description: (Cross-Reference): ISA20-32AH-50.000 MHZ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: ILSI Other Names:
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 50 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
-
Supplier: Richardson RFPD
Description: OCXO Ultra Low Noise 25.4x22mm SMD, CMOS/SINE|•50MHz to 135MHz Frequency Range|•Ultra Low Phase Noise: -170 dBc/Hz @ 100KHz|•Sine Wave or CMOS/TTL output|Applications:|•Point to Point Radio|•Satellite Base Station|•Synthesizer Reference|•Microwave Communications|•Test & Measurement|•Radar
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 0.5 ppm
- Oscillator Type: OCXO
-
Supplier: NDK
Description: Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz. Compliant with Telecordia GR1244CORE, GR253. Hit-less reference switching. Frequency ramp control during reference switching. Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2
- Oscillation Frequency: 12.96 to 77.76 MHz
- Total Frequency Stability: 0.37 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Win Source Electronics
Description: ±25ppm Family Name: ABLJO Categories: Crystals, Oscillators, Resonators Dimension: 0.563" L x 0.343" W (14.30mm x 8.70mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 570AAB000988DG; 570AAC000848DGR; 570AAB000252DGR;
- Oscillation Frequency: 187.5 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: HCMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 65mA Current - Supply (Disable) (Maximum): 10μA Alternative Parts (Cross-Reference):
- Oscillation Frequency: 133.333 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1068382-ABL-3.579545MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: ABL Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Frequency: 3.579545 MHz ESR (Equivalent Series Resistance): 180 Ohms
- Oscillation Frequency: 3.579545 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14.14 MHz ±50 ppm Reference Crystal for GS1535 Reclocker IC - 4-Pin TSS-3B Product overview: GO1535-CTXE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: (±1% max.) Improved Oscillator Initial Accuracy (±3% typ.) Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.) 10V to 30V Operation 5.1V Reference Trimmed to ±1% 2MHz Oscillator Capability 1.5A Peak Totem-Pole Drivers U.V. Lockout with Hysteresis No
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 10 to 30 volts
- Features: Other
-
Supplier: kTB Solutions
Description: Both models deliver ≥10 dBm output power with exceptional phase noise as low as -174 dBc/Hz @1 MHz (PDRO50L at 1 GHz) and -148 dBc/Hz @1 MHz (PDRO57L at 10 GHz). Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint
- Oscillation Frequency: 1,000 to 16,000 MHz
- Phase Noise (@ 10kHz): -174 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Microchip Technology, Inc.
Description: Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management: Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast
- Pin Count: 80
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-50.000R-C1.5, low-EMI oscillator, 50MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier
-
Supplier: Microchip Technology, Inc.
Description: Additional Features High performance PIC18 core with 8x8 Hardware Multiply Flash Program Memory with self read/write capability 256 Bytes of integrated EEPROM Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host Universal Serial Bus 2.0 Module Enhanced Capture
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Number of Timers: 2
- Number of A/D Converters: 14
-
Supplier: TOP-electronics USA
Description: typical 50 ~ 125MHz: 18mA typica Duty Cycle: 50%±5% (CL=15pF, 50%Vdd) Cyle to Cycle Jitter: ±250ps typ. ±300ps max. Output Impedance: 40 Ohms typical Static Discharge Voltage: >2000V (per MIL STD 833) Ageing: ±5ppm /year max at Ta=25°C Packaging: EIA 16mm tape and reel, 1k per
-
Supplier: Silicon Labs
Description: 12-bit 75 ksps single-ended ADC 6-bit current reference Precision calibrated 24.5 MHz internal oscillator SmaRTClock oscillator 8 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART, and SPI serial interfaces Four general-purpose 16-bit timers
- Clock Speed: 24.5 MHz
- Internal RAM Size: 0.512 KB
- Number of Timers: 4
- Pin Count: 24
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: ValueTronics International, Inc.
Description: Channel Bandwidth: 6 MHz DSP Module Type: Type 5 DSP FW Version 4.10, 4.11, 4.20CH1 Tunable RF Filter Type: Type 3 (800 to 3000 MHz/30 MHz) Single Channel 3 Paths IF Module Type: Type 5 (Universal) Up/Down Converter Type: Universal CH1 Output Attenuator: Type 1 (0.1 dB step/800
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: phase noise. This unit has a TCXO reference oscillator, a GPIB interface and a 1 MHz external reference input. Digital readout of frequency and amplitude on front panel.
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Microchip Technology, Inc.
Description: Reference Input: 12MHz to 850MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 3 outputs each) Feedback input pins for use as zero delay buffer On chip power supply
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: using the PC Provide 10 MHz reference signal output for easy clock synchronization with other devices Built-in 50 MHz signal which can be connected to the input port by “switches” to be used for the learning, operation and demonstration of the spectrum analyzer Provide
-
Supplier: KRYTAR, Inc.
Description: fast battery charger Built in 50 MHz, 0 dBm Reference Oscillator V/dB Output Port for: – Swept scalar measurement system – Auxiliary display and bus readings when used with a DVM
- Attenuation Factor: 1X
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL multiplication factor Less
- Supply Voltage: 3.3 volts
- Output Frequency: 6 to 75 MHz
- Device Type: Clock Generator
- Bus Interface: I2C, SPI
-
Supplier: Silicon Labs
Description: single-ended ADC 6-bit current reference Precision calibrated 24.5 MHz internal oscillator SmaRTClock oscillator 8 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART and SPI serial interfaces Four general-purpose 16-bit timers Programmable
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Integrated Device Technology
Description: range of 81MHz to 2592MHz. The internal crystal oscillator uses the external quartz crystal as the basis of its frequency reference. Alternatively, a LVCMOS compatible clock signal can be used as PLL reference signal. The devices uses an integer-N synthesizer architecture and is
- Supply Voltage: 3.3 volts
- Output Frequency: 81 to 2,592 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: ACCES I/O Products, Inc.
Description: the internal -5V reference voltage is used. That on-board reference voltage can be replaced by an external ly supplied reference voltage (biased AC or DC) by jumper selection. In this case, the D/A's will operate as multiplying D/A's with two quadrant capability. The maximum
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: a single-shot basis, or calculate the statistics of a set ofmeasurements. Sample sizes from one to one million can be selected. The SR620will automatically calculate the mean, standard deviation or Allan variance,minimum and maximum for each set of measurements. Reference Output A precision
-
Supplier: ACCES I/O Products, Inc.
Description: lines are connected via an optional external 50 pin ribbon cable through an adjacent mounting bracket. COUNTER/TIMERS The card contains a 1 MHz crystal-controlled oscillator and a type 82C54 counter/timer chip that has three 16-bit programmable down counters. Counters 1 and 2
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: RS Components, Ltd.
Description: RALTRON CO4305-50.000-EXT Oscillator
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 50 ppm
- Output Type: CMOS, TTL
- Features: Other
-
Supplier: Richardson RFPD
Description: The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
consumption of 24 mA (max.) with best-in-class integrated RMS phase jitter (12 kHz ~ 20 MHz) sub 50 fs at 156.25 MHz. The ECX2-LMV operates (read more)
Browse Oscillators Datasheets for ECS Inc. International -
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Modular 125 ps resolution time interval digitizer for 10 MHz stop burst rates and 33 ms range
A 50 MHz reference oscillator was used to generate precise 5.12 MS time markers, fed into both the start and the stop input of the digitizer.
-
2-MM WAVE VECTOR NETWORK ANALYZER UPON HIGH-ORDER IMPATT MULTIPLIERS
The PLL reference channel is fed with a signal generated by a 50 MHz reference crystal oscillator .
-
Precision timing control for radioastronomy: maintaining femtosecond synchronization in the Atacama Large Millimeter Array
50 - MHz Reference Oscillator .
-
Notice of Violation of IEEE Publication Principles A SiGe BiCMOS 9.75/10.6GHz Frequency Synthesizer for DBS Satellite LNB Down-Converters Using Half-Rate Oscil...
The fully-integrated synthesizer uses a 50MHz crystal reference oscillator to reduce the PLL gain and thus minimize the magnification of the PLL front-end noise.
-
Notice of Violation of IEEE Publication Principles 9.75/10.6GHz SiGe PLL for LNB Satellite Front-Ends Using Half-Rate Oscillators
The fully-integrated synthesizer uses a 50MHz crystal reference oscillator to reduce the PLL gain and thus minimize the magnification of the PLL front-end noise.
-
A Low Jitter 1.6 GHz Multiplying DLL Utilizing a Scrambling Time-to-Digital Converter and Digital Correlation
1.41 ps (rms) and 11.7 (p-p) for a 50 MHz reference Gated Ring Oscillator .
-
Radio Frequency and Microwave Power Measurement
A 50 MHz 1 mW reference oscillator is built into the instrument.
-
A Miniature Dewpoint Hygrometer for Monitoring Human Environments in Space
The frequency output is conditioned by a mixer circuit, which uses a temperature-stabilized 50 MHz oscillator as a reference , producing an intermediate frequency of approximately 0.3-0.7 MHz.
-
Information Security
The other mode is that use the 50 MHz crystal oscillator to drive reference counter.
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
Figure 6-43 Measured phase noise of the fractional-W-division synthesizer using a custom-built, high-performance 50 - MHz crystal oscillator as reference , with the calculated degradation due to a noisy reference plotted for comparison.
Indicates content that may require registration and/or purchase.