Products/Services for 50 Ohm Hermetic Feedthroughs
-
Feedthroughs - (176 companies)Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...Feedthrough TypeFeedthrough Mount -
Electrical Feedthroughs - (121 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls... -
Fluid Feedthroughs - (29 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum... -
Mechanical Feedthroughs - (35 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both... -
Hermetic Sealing Services - (49 companies)Hermetic seals provide a vacuum or leak tight seal such as a brazed glass-to-metal seal. How To Select Hermetic Sealing Services. Image Credit: PFC| Schott. Hermetic seals provide a vacuum or leak-tight seal, insulate or channel electricity... -
Optical Feedthroughs - (30 companies)In window feedthrough, high performance optical glasses can be hermetically bonded to a metal frame suitable for welding or soldering to the body of a hermetic package. Optical feedthroughs for metal housings are achieved by using a fiber or fiber stub...
-
Electrical Connectors - (3299 companies)...a means to lock the connection in place, preventing the connection from being undone accidentally. Hermetically sealed connectors are fully functional underwater and can withstand water pressure up to a certain depth. Water resistant connectors...
-
Electronic Packages and Lids - (17 companies)Electronic Packages and Lids are used in the microelectronic and fiber optic industry. Packages and lids are used to enclose electronic chips and interface with circuit boards. They are typicaly customized to customer requirements.
-
RF Terminations - (143 companies)...indicates that a portion of the energy is reflected. Return loss is a measure of the match between the impedance of the RF terminations and the impedance of the system. Choices for resistance include 50 ohms and 75 ohms. Connector Types. RF terminations use...
-
RF and Microwave Connectors - (521 companies)...the connector against moisture, oil, and other contaminants. Hermetically sealed - A hermetic seal is impervious to air or gas. They can also be used to protect against internal moisture. Hospital grade - Hospital grade connectors must conform to rigorous...
Product News
-
PIC Wire & Cable
QUADconnector™ Coax Feedthroughs The QUADconnector TM has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time and money. "A" End "B" End Features PIC P/N. BNC 50 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190056. TNC 50 ohm Bulkhead 4 Jacks TNC 4 Jacks Hermetic. 190052. BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190054. Use... (read more)Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
Douglas Electrical Components
DuctorSeal® Series: Hermetic Feedthroughs DuctorSeal (R) hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Immersion Cooling Hermetic Feedthroughs against both vacuum and positive pressure conditions. Unlike standard IP-rated connections, which are primarily tested for water resistance, hermetic feedthroughs provide stronger long-term protection against a wider range of fluids with varying viscosities and chemical properties. Douglas Electrical Components designs hermetic feedthroughs that securely seal electrical connections directly within the housing assembly using chemically compatible epoxy technology. Douglas can hermetically seal... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Hermetic Feedthroughs and Nuclear Modernization As demand grows for both nuclear energy and defense modernization, the need for secure and efficient infrastructure continues to rise. Systems that safely isolate hazardous materials while enabling reliable operation are essential, and feedthroughs play a critical role in making that possible. Though often overlooked, nuclear feedthroughs are foundational to glovebox and reactor system performance. They support upgrades to aging facilities, reduce contamination risks, and enable modern... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Hermetic Vacuum Electrical Feedthroughs Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10? ^1? Torr, these feedthroughs deliver hermetic performance with extremely low leak rates and are fully helium leak tested for quality assurance. Both standard and custom designs are available, allowing integration of power... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
UHV Hermetic Feedthroughs and Connectors Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10? ^1 ^2 torr while supporting everything from low-level signals to high-voltage power transmission. Each connector is built with hermetic construction and rigorously tested, including helium leak verification, to ensure long-term reliability. With capabilities... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Xiamen Innovacera Advanced Materials Co., Ltd.
Hermetic Ceramic Feedthrough for: Flange dimensions. Conductor design. Current rating. Interface requirements. Please contact us with your application details. We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance. (read more)Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PIC Wire & Cable
Low Loss 50 Ohm Cables Elevate Your Connectivity with PICMates 50 Ohm RF Cables. In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been meticulously engineered to deliver exceptional performance, combining low attenuation, a lightweight design, and effortless installation to redefine your connectivity experience. PIC is confident that our RF cables will not just meet but exceed your expectations, setting a new standard... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Douglas Electrical Components
Hermetic Feedthroughs Apart of Titan Mission Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity. Feedthroughs often contain hundreds to thousands of interconnect points to monitor temperature, pressure, and other system conditions during testing. A major example is the Dragonfly mission at Johns... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Hermetic Feedthroughs: Cryogenic Quantum Computing thermal cycling and material expansion differences, and supporting the required combination of electrical and optical interfaces. Douglas Electrical Components offers two product approaches that can help address these requirements: custom hermetic flange feedthroughs and CircuitSeal TM hermetic printed circuit board feedthroughs. Custom flange feedthroughs allow electrical conductors, coaxial connections, circuit boards, and optical fibers to pass through commonly used vacuum interfaces. Douglas... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
-
Other Connectors & Terminals Manufacturers, Other Connectors & Terminals Product Catalogs Directory
Hermetically Sealed RF connectors Glass-to-Metal hermetic seals Microwave RF connectors 50ohm Hermetic Feedthrough .
-
2.13.07 -- Feature Article: Design And Characterization Of Discontinuous RF/Microwave Passive Components
This series of hermetic connectors from Corning Gilbert, consisting of the B007-M43-01-TAB-R and B007-M45-01-TAB-R, integrates a GPPO male with a 50 ohm hermetic feedthrough .
-
2.23.05 -- Featured Article: Thermal Management Of Solid State Relays
This series of hermetic connectors, consisting of the B007-M43-01-TAB-R and B007-M45-01-TAB-R, from Corning Gilbert integrates a GPPO male with a 50 ohm hermetic feedthrough .
-
Optimizing the input and output transmission lines that gate the microchannel plate in a high-speed framing camera
The pulse that gates the microchannel plate is delivered to the framing camera head through a 50 ohm coaxial cable, and enters the evacuated camera head through a hermetic feedthrough .
-
Hybrid circuits for multioctave multiple-throw microwave switches
The one shown above provides a hermetic seal for the semi- conductor circuit, with the glass dielectric feedthroughs being 50 - ohm coaxial lines.
-
Modular Cryogenic Test Dewar For Infrared Focal Plane Array Testing
Since the MTD system is designed to accommodate a wide variety of test samples with varying numbers of leads we chose to include, as a standard part of the system, 100 50 ohm impedance coaxial signal lines. .... In the past, individual hermetic coaxial feedthroughs were attached to a large "skirt" portion of the vacuum chamber.
-
In vacuum operating picosecond streak camera for x-ray diagnostics
A hermetic flange is needed for electrical signals and fluid feed- through in the SID. .... The electrical signals available are CCD and Streak tube trigger input on 50ohms connection, synchronization output, default signal and vacuum security.
-
An MMIC beam forming network assembly for data relay satellite applications
The hermetic feed-throughs will be glass sealed type; the RF input/output pins will be of the adapted type to guarantee 50 Ohms interconnections. .... To optimize RF interconnections, a package with ceramic feed- throughs has been also designed and manufactured.
-
Start pdf
Hermetic connector and electronic housing manu- facturer utilizing high reliability technology and material science to create advanced .... Connectors: Sub, Micro, Nano and custom multi-pin, as well as many standard 50 ohm and DC feedthroughs .
-
2008 IEEE MTT-S IMS exhibition guide
Hermetic connector and electronic housing manu- facturer utilizing high reliability technology and material science to create advanced .... Connectors: Sub, Micro, Nano and custom multi-pin, as well as many standard 50 ohm and DC feedthroughs .
Indicates content that may require registration and/or purchase.