-
Supplier: Accuris
Description: BASE, TRAVERSING, JACK: 50-TON JACK
-
Supplier: Certex UK
Description: Mechanical Jack JJ, resistant to heavy duty working conditions like shipbuilding, bridge works and civil construction works. The jacks apply great forces and good engagement. The ratchet handle is designed for engagement both wheel and plunger. All jacks have an excellent
- Lift Capacity: 55.1155 tons
- Actuation: Hand
- Jack Type: Ratchet Jack
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever. Large base
- Lift Capacity: 55.1155 tons
- Actuation: Hand
-
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 72225 50 Ton Air/Hydraulic Jack Free Shipping to Commercial Address Only Rated at 50 ton first stage, 25 ton second stage. FEATURES Long "T" handle helps in positioning jack under vehicles with low overhang. Handle locking lever secures handle
-
Supplier: Mile-X Equipment, Inc.
Description: a clearance problem with competitors' jacks. Metered, foot-operated air pump allows effortless lifting of the transmission into place, controlling the load precisely during removal and installation. Operation is twice as fast as competitive jacks powered by a hand pump, and it costs
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 2 TON LOW-RIDER FLOOR JACK AFF 200 Pro-Series Floor Jacks are designed to meet the lifting needs required for low profile "Tuner" and high performance vehicles. Similar to the AFF 350 Series, the 200T incorporates a safety overload valve for added protection and is built to
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 76520A 20 Ton Bottle Jack For heavy duty truck, agriculture, construction, mining, mobile home, oil field, automotive, and marine applications where lifting, pushing, spreading, bending, pressing, or straightening are required. Features: Two piece zinc plated handle. Prevent rust
-
Supplier: Certex UK
Description: Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm. All
- Lift Capacity: 7.165015 tons
- Actuation: Hand
-
Supplier: Accuris
Description: JACK, AIRCRAFT LANDING GEARS, 50 TON CAPACITY, TYPE F-3A
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever. Large base
- Lift Capacity: 33.069300000000005 tons
- Actuation: Hand
-
Supplier: Nook Industries, Inc.
Description: bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Lift Capacity: 50 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Lift Capacity: 50 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ50250 worm gear machine screw jacks with 50:1 gear set ratios lift and precisely position up to 250-tons. Upright or inverted, these jacks self-locking jacks operate at full capacity in tension or compression. Features: Available in a 50:1 ratio
- Lift Capacity: 250 tons
- Jack Type: Screw Jack
-
Supplier: Joyce/Dayton Corp.
Description: Keyed for non-rotation and KFTN designs. SWJ single lead jacks are self-locking, and DSWJ, double lead jacks offer increased travel speed. Features: SWJ jacks, .375” pitch, Stub Acme DSWJ jacks, .25” pitch, .50” lead, Stub Acme All external surfaces and fasteners
- Lift Capacity: 5 tons
- Jack Type: Screw Jack
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 50-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard WB1150, and WB3250 jacks are highly
- Lift Capacity: 50 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Zinko Hydraulic Jack
Description: 50 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 17.50 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise interlocking gears.
- Lift Capacity: 50 tons
- Features: Other
-
Supplier: Garage Equipment Supply
Description: The OTC-1788A 22 ton capacity axle jack has a long 50" T-handle that lets you easily position jacks under vehicles with long overhangs. Self-retracting, spring return feature. Long 50" T-handle lets you easily position jack under vehicles with long
-
Supplier: Garage Equipment Supply
Description: The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger.
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL ADAPTER, 7/16 PLUG-N JACK; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-; Convert To:N JackRoHS Compliant: Yes
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 2-ton high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range from 7.04 to
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.1833333333333337 in/sec
- Rated Force: 9,000 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 4.80000000000001 in/sec
- Rated Force: 2,500 lbs
- Motor Continuous Power: 2.238 HP
- Drive Type: Ball Screw
Find Suppliers by Category Top
Conduct Research Top
-
Raising the Roof on an Outdoor Theater
"The inherent design of the 50-ton machine screw jack from Joyce/Dayton doesn't let it backdrive under the weight of the roof panels ... a critical factor in controlling the roof safely."
More Information Top
-
Mating Of The Holstein Hard Tank And Truss - Challenges, Execution, Dimensional Control, And Analysis
A 50 ton jack /turnbuckle was used on each of the four mating guides on each leg.
-
Practical Foundation Engineering Handbook, Second Edition > FOUNDATION REPAIR PROCEDURES
If this doesn’t work, 50 ton jacks (or larger) can be attempted.
-
CR4 - Thread: Gravity + Weight + Angle= Failure?
if the weight 50 ton jacks difficult to move, then i'ld suggest attaching heavey duty spring loaded casters wheels to the legs that would allow you to easily move the jack stands an enable the legs to settle to the floor as …
-
Progress in Structures
In each zone 50 tons screw jack is arranged on the top of unloading supporting frame, 80 steel supporting frames are used in the stadium.
-
The shear fracture of concrete under impact loading using end confined beams
It consists of two- 50 ton hydraulic jacks and two load cells located opposite to each other on both the x and y- axes.
-
STRUCTURAL STABILITY AND DYNAMICS, VOLUME 1 (WITH CD-ROM) - PROCEEDINGS OF THE SECOND INTERNATIONAL CONFERENCE
An axial compression load was applied progressively with a 50 ton hydraulic jack until unloading occurs.
-
Experimental Study On the Collision Strength of VLCC Side Structures
The tests were conducted by using 50 ton hydraulic jack .
-
Hybrid Coiled Tubing System for Offshore Re-entry Drilling and Workover
Two hydraulically operated 50 - ton jacking cylinders are used to move the HCTS transversely.
Indicates content that may require registration and/or purchase.