-
Supplier: bulbs.com
Description: Universal HID Core and Coil Ballast QUAD Kit* Ignites One 50 Watt Metal Halide (ANSI Code M110) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 50 Watt clear ceramic metal halide lamp with medium base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Universal Burning Position Warm white color for a more inviting
- Lamp Power: 50 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,750 lm
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 50 Watt clear ceramic metal halide lamp with medium base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Universal Burning Position Cool white color very popular with many
- Lamp Power: 50 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 2,550 lm
-
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 50 Watt phosphor coated ceramic metal halide lamp with medium base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Universal Burning Position Warm white color for a more
- Lamp Power: 50 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,545 lm
-
Supplier: Litetronics International, Inc.
Description: 50-watt ED17 Super Arc Pulse-Start Metal Halide light bulb has a cool white 4000K color temperature and a long 10,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M110. Literature Material Safety Data Sheet Super Arc
- Lamp Power: 50 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.44 inch
- Color Temperature: 4,000 K
-
Supplier: Radwell International
Description: 50-450- WATT, METAL HALIDE, PULSE START, LAMP IGNITER. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: SINGLE LAMP, 120 VOLT, 208 VOLT, 240 VOLT, 277 VOLT, 480 VOLT, 50 TO 450 WATT, METAL HALIDE, HID BALLAST IGNITOR HX, R, CWA, SUPERCWA CIRCUIT, HID BALLAST. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: HID Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: PULSE START METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION 1320 PER PALLET STANDARD PACKAGE 50 WATT WATTAGE EX26 MEDIUM BASE TYPE 10000 (HORIZONTAL), 20000 (VERTICAL)
- Lamp Power: 50 watts
- Rated Average Life: 10,000 to 20,000 hours
- Maximum Overall Length: 5.43 inch
- Color Temperature: 3,000 K
-
Supplier: Larson Electronics LLC
Description: illumination at 25 feet (4XD-cell Maglight produces 300 lux of illumination at 25 feet) Ballast driven 25 watt short arc HID bulb with fixed focus spot reflector (beam focus cannot be adjusted) Black anodized aluminum housing with rubber supports 25 Watt Metal
-
Supplier: Larson Electronics LLC
Description: with rubber supports 25 Watt Metal Halide HID Lumens: 1500± Projection distance: Up to 3000' Color Temperature: 6500K± Run time: 120 minutes w/4000mAh battery Length: 13.5" Weight: 2 lb. Battery: Rechargeable Lithium Ion - 4000mah Power Switch: push button on/off Beam: 12
-
Supplier: MaxLite
Description: 400-watt metal halide bulb and ballast with a 150-watt MaxLite HighMax CFL, you can save up to $360, or 60 percent in energy savings, over the lifetime of the 10,000-hour bulb, and see a ROI in four months or less. High lumens Up to 12,000 lumens delivered using
- Rated Average Life: 10,000 hours
- Color Rendering Index: 84
- Color Temperature: 5,000 K
- Features: Other Lamp Bases
-
Supplier: Ecopower Inc.
Description: compared to equivilent metal halide luminaire Four lighting distributions available Heavy-duty construction 74,773 hours to 30% depreciation @ 25°C -20° - 65°C operating environment
- Light Fixture Voltage: 100 to 277 volts
- Light Fixture Wattage: 374.07000000000005 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 50 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 50 watts
- Nominal Voltage: 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 1.7 INCH W X 1.18 INCH H SIZE 5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL SIDE LEAD WITH FEET MOUNTING 0.64 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING METAL HALIDE LAMP TYPE 20 TO 150 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/C98,
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 20 to 150 watts
- Number of Lamps: 1
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.2/0.3/0.6 AMPERE INPUT
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 50 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 72 W INPUT POWER M110 ANSI CODE BMH MODEL
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
Find Suppliers by Category Top
More Information Top
-
http://www.galco.com/techdoc/cohi/vmvs2tw150gp_480s865rd70_cp.pdf
… stanchion, straight stanchion, and quad-mount ɀ Wide range of light sources and wattages to meet specifiers’ needs: 50 , 70, 100, and 150 watt high pressure sodium (HPS … … 70, 100, 175 watt metal halide (MH) ɀ Hinged ballast housing for ease of …
-
Federal Register > Wednesday, December 30, 2009 > [74 FR 69036] Energy Efficiency Program for Consumer Products: Public Meeting and Availability of the Framewo...
… Metal halide lamp fixtures excluded from regulation by the statute include metal halide lamp fixtures: (1) With regulated lag ballasts ; (2) that use electronic … … rated only for 150 watt lamps, (b) are rated … … ambient air temperatures above 50 °C, as specified by …
-
Federal Register > Tuesday, August 20, 2013 > [78 FR 51464] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
… by UL 1029-2001.** Excludes 150 W fixtures exempted by EISA 2007, which are fixtures rated only for 150 watt lamps; rated for use … … A); and containing a ballast that is rated to … … ambient air temperatures above 50 ° C, as specified … As discussed in section V.C.5, DOE used a reported efficiency value based on the four tested samples, pursuant to the metal halide ballast certification procedures in 10 CFR 429.54, to describe its representative units and to develop the ELs.
-
Max Tech and Beyond: High-Intensity Discharge Lamps
… regulated lag ballasts • Fixtures that use electronic ballasts that operate at 480 volts • Fixtures that are rated for 150 watt lamps • Fixtures that … … Fixtures that contain a ballast that is rated to … … ambient air temperatures of 50 ° C. This will essentially make most Probe Start fixtures a thing of the past, and one can expect that all new Metal Halide fixtures will be of the Pulse Start technology.
-
Greening Federal Facilities: An Energy, Environmental, and Economic Resource Guide for Federal Facility Managers and Designers; Second Edition
… Federal sec- tor, electricity use for lighting would be cut by more than 50 %, electrical demand … … of 2.5 watts per square foot (typi- cal for many office buildings) can be reduced to 1 watt per square foot or … … efficient luminaires; (3) replacing ballasts and lamps with modern … … mercury vapor lamps with metal halide or fluorescent lamps (includ …
-
High-efficiency metal halide lighting systems for compact LCD projectors
We have identffied a series of designs for lamp/ ballast systems that give the user an option … We will describe recent work on the design and characterization of a long life 50 Watt , 1.2 mm arc gap metal halide lighting system that produces 3,200 lumens.
-
Building Energy Efficiency Into the Design and Retrofit of Facilities
These fixtures were replaced with dual ballast 1000/500- watt metal halide fixtures. This provided a 50 % reduction in energy use under normal conditions and provided sufficient lighting for …
-
Growing Zostera marina (eelgrass) from Seeds in Land‐Based Culture Systems for Use in Restoration Projects
… was provided by very high output (VHO) actinic white fluorescent bulbs with Icecap ballasts (Icecap Inc., Hamilton … These were later replaced with Sun System III 1000 Watt metal halide lights (Sunight Sup- ply, Inc., Vancouver, WA, U.S.A.) that provided from 50 to 210 μmol photon m−2 second−1 of continuous light at leaf level.
-
States > California > State > Regulations > Title 20 - Public Utilities and Energy > Division 2 - State Energy Resources Conservation and Development Commissio...
(i) are rated only for 150 watt lamps; (ii) are rated for use in wet locations, as specified by the National Electrical Code 2002, Section 410.4(A): and (iii) contain a ballast that is rated to operate at ambient air temperatures above 50 °C., as specified by UL 1029 … 3) See Section 1605.3(n) for energy efficiency standards and energy design standards for luminaires, including standards for metal halide luminaires sold or offered for sale in California that are manufactured: .
Indicates content that may require registration and/or purchase.