-
Supplier: NationSkander California Corporation
Description: 51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51106 Ball Bearing
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly
- Bore Size: 1.8503947 inch
- Rated Speed (Oil): 6,000 rpm
- Dynamic Axial / Thrust Load: 4,406.08 lbs
- Bore: 1.8503947 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Type: Flat Race Thrust Ball
- Rolling Element: Glass
- Design Units: Inch
- Bearing / Retainer Specialty Material: Plastic
-
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 1.1811 inch
- Outside Diameter: 1.8504 inch
- Overall Width: 0.4331 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / 30mm X 47mm X 11mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
- Bore: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0 inch
- Static Axial / Thrust Load: 4,226.41 lbs
-
Supplier: Boca Bearings Company
Description: Thrust Full Ceramic Bearings
- Bore Size: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.4330711 inch
- Bore: 1.181103 inch
-
Supplier: AST Bearings LLC
Description: Please review the technical information for the correct mounting guidelines for this bearing.
- Bore Size: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Rated Speed (Oil): 5.6 rpm
- Dynamic Radial Load: 4.18128 lbs
-
Supplier: RS Components, Ltd.
Description: SKF 51106 Ball Bearing
- Bore Size: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Bore: 1.181103 inch
- Thickness: 1.8503947 inch
Thrust Washers
(58 Companies)
Thrust Bearings
(395 Companies)
Bearing Rings, Housings, and Flanges
(141 Companies)
Bearing Pullers
(56 Companies)