Products/Services for 52100 Steel Coil
-
Metal Shapes and Stock - (2533 companies)...as either a ferrous or non-ferrous metal. Ferrous metals and alloys are metals containing iron as the base metal in the alloy. The most common types of ferrous metals are steels such as stainless steel, carbon steel, tool steel, alloy steel, maraging...ApplicationsFerrous / Iron BasedNonferrous Metals -
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron... -
Wave Washers - (70 companies)...2. Where: N = Number of waves. P = Load (lbf). E = Modulus of elasticity of material (30,000,000 P.S.I. for steel). t = Material thickness (in.). f = Deflection (in.). d = Inside diameter (in.). D = Outside diameter (in.). S = Maximum allowable... -
Metal Plates and Plate Stock - (716 companies)...carbon steel, alloy steel, stainless steel, tool steel, or other specialty ferrous metals. For more detailed information on the individual types of ferrous metals, please visit GlobalSpec 's "Ferrous Metals and Alloys " Learn More page or search... -
Coil Heaters - (141 companies)...to heat and acids. Sleeve, sheath, or jacket materials include: aluminum. brass. copper. fluoropolymer. iron. nickel alloy. rubber. steel. stainless steel. Applications. There are many applications for coil heaters and cable heaters. Larger devices...
-
Tubing - (2415 companies)...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance...
-
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
-
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
-
Metal Rod and Bar Stock - (1039 companies)...and alloys. Each can be classified as either a ferrous or non-ferrous metal. Ferrous metals and alloys are metals containing iron as the base metal in the alloy. The most common types of ferrous metals are steels such as stainless steel, carbon steel, tool...
Product News
-
MOUETTE PLASTIC MOLD CO., LTD
52100 MR Series Heavy-Duty Needle Bearings The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage -guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow-width configuration supports high-speed shaft rotation while allowing slight misalignment. Key Features. 52100 hardened bearing steel. Machined inner and outer raceways. Single-row radial design. Steel cage retained rollers. Annular lubrication groove. Open (unsealed... (read more) -
Hexnovas Heat Exchanger Technology Co., Ltd
Shell coil heat exchanger and heat transfer efficiency while maintaining a practical cylindrical structure suitable for industrial systems. Key Features: * Compact helical coil structure for high heat transfer area. * All-welded design without plate gaskets. * Suitable for steam-to-water heating. * Available in stainless steel or titanium. * Ideal for HVAC, district heating, marine, pool and industrial process duties. * Customizable connections, materials and pressure ratings. Applications: * Steam heating systems. * Hot... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Backer-Springfield
Open Coil Heaters for Laundry Needs exposed to open air there are several key things that need to be provided. First is the frame or wire support structure used to mount the components to secure the heated wire. Our facility is vertically integrated with the capability for metal forming, stamping, and cutting to supply our production line with metal structure components. Our default material used in galvanized steel for our open coil frames however other materials are available upon request. Once the frame structure is complete... (read more) -
Keystone Electronics Corp.
Coiled PC/Case Mount Battery Contacts To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct placement onto a PCB. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable connectivity. These contacts also offer the convenience of being drop in replacements for standard leaf spring contacts... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Pexco
The Move from Corrugated Coils to Safety Top Cap of the fence and lock to the wire mesh with steel hog rings through pre-drilled holes. For maintenance teams, that matters. Installation can be completed in a more straightforward, controlled way. You place the cap, secure it through the pre-drilled holes, and continue down the fence line. Crews do not have to fight a coil, rely on a specialty zipper tool, or struggle to keep a bulky cover aligned across long runs. This ease of installation can be especially helpful for schools and recreation... (read more)Browse Uncategorized Products Datasheets for Pexco -
Inductotherm Group
Inductotherm Heavy Steel Shell Furnaces Inductotherm Group companies manufacture Inductotherm (R) Heavy Steel Shell induction furnaces for customers all over the world. Heavy Steel Shell Furnaces combine superior power handling capabilities with the hoop strength and rigidity imparted by the furnaces heavy rolled steel structure. Inductotherm (R) Heavy Steel Furnaces are designed with their heavy-wall, water-cooled, extended copper induction coil to maximize power efficiency. They are also equipped with a tight-fitting, hydraulic... (read more)Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Smalley
Stainless Steel Wave Springs - In Stock Smalley Wave Springs offer the unique advantage of space savings when used to replace coil springs. By reducing spring operating height, wave springs also produce a decrease in the spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters. Customs can be manufactured from .157" to 120... (read more)Browse Compression Springs Datasheets for Smalley -
Ambrell Induction Heating Solutions
Induction Preheating for Forging of Steel Pins A client needed to heat magnetic steel pins (spokes) for forging on a rim without heat treating and weakening the rim. They had been using a torch for this heating application and it took 20 seconds per pin. THE LAB at Ambrell determined that an EASYHEAT 10 kW, 150-400 kHz induction heating power supply with a workhead and three-turn helical coil specifically designed for this application would meet this application's requirements. The target temperature for the application was 2,000 oF (1,093... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell Induction Heating Solutions
Induction Application: Heating Steel Knives A company in the food processing industry had been using an alternative method for knife heating, but wanted to consider induction because it's fast and comparatively safe. Consequently, they turned to THE LAB at Ambrell to assess the viability of their application. THE LAB determined that an Ambrell EASYHEAT TM 1.2 kW, 150-400 kHz induction heating system with a custom-designed single position multiple-turn helical coil would be the right solution for their application. An infrared camera... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Northwire, Inc.
Northwire's industrial coil cords Enhance cable performance with Northwire's industrial coil cords. Northwire specializes in providing highly durable, industrial composite coil cords. Offering Category Ethernet capabilities for seamless power and data transmission, our industrial coil cords are ideal for various outdoor applications. Northwire, Inc. Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions. (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc.
-
Sell Tool die steel
• We can supply the bearing steel wire Grade: 52100 /100Cr6/GCr15/SUJ2 Specification:Dia.1.0mm to Dia.19.0mm bearing steel wire for ball bearing,roller bearing,roller needle Package:standard export packing(in coil ,stand,etc) or according to the cli...
-
Sell Wind Power Generator forged Shaft
• We can supply the bearing steel wire Grade: 52100 /100Cr6/GCr15/SUJ2 Specification:Dia.1.0mm to Dia.19.0mm bearing steel wire for ball bearing,roller bearing,roller needle Package:standard export packing(in coil ,stand,etc) or according to the cli...
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 6)
We can supply the bearing steel wire Grade: 52100 /100Cr6/GCr15/SUJ2 Specification:Dia.1.0mm to Dia.19.0mm bearing steel wire for ball bearing,roller bearing,roller needle Package:standard export packing(in coil ,stand...
-
Suj2 - Suj2 Manufacturers, Suppliers
We can supply the bearing steel wire Grade: 52100 /100Cr6/GCr15/SUJ2 Specification:Dia.1.0mm to Dia.19.0mm bearing steel wire for ball bearing,roller bearing,roller needle Package:standard export packing(in coil ,stand...
-
Federal Register > Thursday, March 13, 1997 > [62 FR 11824] Initiation of Antidumping Duty Investigation: Needle Bearing Wire From Japan
The scope of this investigation consists of 52100 (SAE (Society of American Engineers) standard)) steel needle bearing wire in a diameter range of .047 inches (i.e., 1 … … up to and including .218 inches (i.e., 5.54 mm.) supplied in coils .
-
ZSMNM2007P099
For example, of all the steels used in an automobile, the maximum %C is only 0.4 in all … … is 0.6 (often 5160 in the leaf springs and 9260 in the coil springs), and the bearings … … %C is 1 (often 52100 ).
-
Steel Metallurgy for the Non-Metallurgist
For example, of all the steels used in an automobile, the maxi- mum %C is only 0.4 in … … is 0.6 (often 5160 in the leaf springs and 9260 in the coil springs), and the bearings … … %C is 1 (often 52100 ).
-
High Magnetic Field Processing - A Heat-Free Heat Treating Method
The shift (blues lines) in the phase boundaries (solvus lines) for a 52100 steel under the influence of a 9 Tesla magnetic field as predicted using ThermoCalc after this software was modified to factor in the magnetic free energy term..............................................................................................8 Figure … … in a high-field magnet, showing the applied H-field of the induction coil , the induced surface …
-
Federal Register > Friday, July 12, 2002 > [67 FR 46221] Exclusion of Particular Products from Actions under Section 203 of the Trade Act of 1974 With Regard t...
xliv) Ball bearing quality hot-rolled bar or wire rod steel , SAE/AISI grade 52100 or JIS SUJ2 specifications, the foregoing designated as X-188; xlv) Hot-rolled sheet, in coils , designated as N-300, the foregoing produced to specification API 5L …
-
Experimental validation of a magnetorheological energy absorber design optimized for shock and impact loads
The MREA shaft was made from hardened 52100 steel and had relatively large distance from the hydraulic cylinder to form a magnetic flux circuit, hence, it was not modeled in the analysis as shown in figure 12. … in the analysis: the number of wire-turns in a single electro- magnetic coil , number of electromagnetic …
Indicates content that may require registration and/or purchase.