-
Description: The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF
- Capacity: 2,000 GB
- Device Type: Removable Cartridge Hard Disk Drive, Solid State Disk
-
Supplier: Xoxide
Description: cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV
-
Supplier: Beckhoff Automation LLC
Description: one PCI Express® slot. The plug-in card connections are located on the top side of the PC. The plug-in card slots are arranged on the right side of the PC. An aluminum cover on the front of the slot expansion enables easy installation of the plug-in cards without having
-
-
Supplier: Beckhoff Automation LLC
Description: one PCI Express® slot. The plug-in card connections are located on the top side of the PC. The plug-in card slots are arranged on the right side of the PC. An aluminum cover on the front of the slot expansion enables easy installation of the plug-in cards without having
-
Supplier: Beckhoff Automation LLC
Description: one PCI Express® slot. The plug-in card connections are located on the top side of the PC. The plug-in card slots are arranged on the right side of the PC. An aluminum cover on the front of the slot expansion enables easy installation of the plug-in cards without having
-
Supplier: Beckhoff Automation LLC
Description: built-in PCs can be expanded by two slots for standard PC plug-in cards. They accept market-standard PC plug-in cards up to a length of 190 mm. The 58 mm deeper hood at the rear covers a backplane that provides a choice of two PCI™ slots, two PCI Express® slots or one PCI™ and
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max). MagicRAM 1.8³ SATA III SSD is designed with SLC, pSLCor MLC NAND Flash and is available with an optional -40C
- Capacity: 8 to 512 GB
- Transfer Rate: 0.48 to 0.5 GB/sec
- Width: 2.1259854 inch
- Length: 3.09055285 inch
Find Suppliers by Category Top
More Information Top
-
Shopping In Wireless Networking - Big Bruin
… Condition: New Features: - Intel Core i5 - 2520M - 2.5GHz with Turbo Boost Technology 2.0 - Windows 7 Professional 64 Bit - 4GB DDR3 SDRAM - 250GB Hard Drive - 15.6" WXGA HD … … 4), USB/eSATA (1), MMC, 54mm Express Card , Docking Port, Microphone, Headphone …
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
… Speed USB 2.0 Adapter Card, CB330USB2, Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card , Ethernet or USB to … … Port USB Hub, PCI Express to ExpressCard Adapter - Front … … 2.0 CE IDE Hard Drive Enclosure, 3.5" eSATA …
-
StarTech.com USB 2.0 A to B Cable - USB cable - 15 ft | Softchoice
… USB to RS232 Serial DB9 Adapter Hub, Dual Profile PCI Express to 34 mm and 54 mm ExpressCard Adapter Card , Mini 4 Port USB … … 0 On-The-Go Drive Enclosure, 3.5 inch … … USB 2.0 SATA Hard Drive Enclosure, 3.5" …
-
CR4 - Thread: Refrigerator Magnets
Several of them are the rotors from old floppy drives, and a few more were removed from dead hard drives ; but the large majority are flexible advertising magnets. The OP and I have both received multiple mailings from American Express trying to get us to send them money (use their credit cards ). Included in the mailing is a 'card' that is 54mm wide, 86mm long, and 0.7mm thick.
-
What's an ExpressCard? - MacRumors Forums
… of these channels in the same module at the same time (see USB and PCI Express )" Smaller than PC Cards : ExpressCards are PC cards (PC Cards are plug-in modules that contain devices such as a modem, network adapter, sound card, solid state drive or hard disk) 11 mm shorter than PC Cards … … come in two widths: 54 mm and 34 mm.
-
Review my build? - Techist - All Things Tech
Case: RAIDMAX SMILODON Extreme Black ATX-612WEBP 1.0 mm SECC Steel ATX Mid Tower Foldout MB … Hard Drive :Western Digital Caviar Black WD6401AALS 640GB 7200 RPM 32MB Cache SATA 3.0Gb/s Hard Drive - OEM Wireless Card : Rosewill RNX-G300LX IEEE 802.11b/g PCI Wireless Card Up to 54 Mbps Data Rates 64/128-Bit WEP, 802.1x, WPA, WPA2, AES, TKIP with 2 dBi Antenna - Retail Will this work? Video card: SAPPHIRE 100265HDMI Radeon HD 4830 512MB 256-bit GDDR3 PCI Express 2.0 x16 HDCP …
-
Final oppinions - Techist - All Things Tech
Hard drive:Seagate Barracuda 7200.7 ST3120827AS 120GB 7200 RPM 8MB Cache Serial ATA150 Hard Drive - OEM $56.99 video card :eVGA 256-P2-N562-AX Geforce 7900GT 256MB 256-bit GDDR3 PCI Express x16 Video Card $261.99 … 8ms Widescreen LCD Monitor 300 cd/m2 500:1 Built in Speakers 0.294 mm Pixel Pitch $204 … … G510 IEEE 802.11b/g 32bit PCI2.2 2.4G Wireless Adapter up to 54 Mbps Data Rates …
-
ok system specs how dose she look? - Techist - All Things Tech
Hard drive:Seagate Barracuda 7200.7 ST3120827AS 120GB 7200 RPM 8MB Cache Serial ATA150 Hard Drive - OEM $56.99 video card :eVGA 256-P2-N562-AX Geforce 7900GT 256MB 256-bit GDDR3 PCI Express x16 Video Card $261.99 … 8ms Widescreen LCD Monitor 300 cd/m2 500:1 Built in Speakers 0.294 mm Pixel Pitch $204 … … WUSB54GC IEEE 802.11b/g USB 2.0 Compact Wireless-G Adapter up to 54 Mbps Data Rates …
-
New Build!!!Buying This Weekend... - Techist - All Things Tech
Videocard- Newegg.com - EVGA 640-P2-N821-AR GeForce 8800GTS 640MB 320-bit GDDR3 PCI Express x16 HDCP Video Card - Retail Hard - drive - Newegg.com - Seagate Barracuda 7200.10 ST3320620AS (Perpendicular Recording Technology) 320GB 7200 RPM 16MB Cache SATA 3.0Gb/s Hard Drive - OEM Fan/Heatsink- Newegg.com - Scythe SCNJ-1100P 120 mm Sleeve CPU Cooler - Retail 04-30-2007, 12: 54 AM .
-
budget just went up around 200$ - Techist - All Things Tech
Newegg.com - EVGA 256-P2-N615-TX GeForce 7600GT 256MB 128-bit GDDR3 PCI Express x16 SLI Supported Video Card - Retail 120 mm Blue Quad-LED Crystal PC Case Cooling Fan (120x120x25mm, 3/4 Pin, Retail Newegg.com - Seagate Barracuda 7200.11 ST3500320AS 500GB 7200 RPM 32MB Cache SATA 3.0Gb/s Hard Drive - OEM 12-02-2007, 02: 54 PM .
Indicates content that may require registration and/or purchase.