-
Supplier: Advance Security Products
Description: 550 Line High Resolution Color Board Camera Super High 550 lines of True Color Resolution. This Ultra mini board camera is only 15/16 inch X 15/16 inch square. The Camera is enclosed in a rugged metal housing with mounting bracket and power supply
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: R855IR Features 1/3" Sony Super HAD CCD 560 TV Lines of Extremely High Resolution Provides High Digital Color Auto White Balance & Backlight Compensation Dual Power Supply DC 12V / AC 24V 0 Lux @ IR LED On 5~50 mm. AVF Lens It is not recommended to run 12V DC power line more
- Camera Function: Video
-
Supplier: SFCable.com
Description: 550TVL 3-AXIS D/N Vandal Dome Camera. 1/3" Super HAD CCD II, 550 TV Lines, HQ-1. 2.9mm~10.0mm Aspherical Auto Iris Lens. Lens Made in Japan. High Gain / Low Noise Amplifier - DNR. 0.15 Lux @ F1.2 (Color mode auto switches to B/W mode under 2.0 Lux). IP66 Rating. 12V DC.
- Horizontal Resolution: 550 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
-
Supplier: SFCable.com
Description: 550TVL 10 IR LED TrueD/N ICR AI Camera. 1/3" Super HAD CCD. 550 TV Lines - SHM-755AII / HQ-1. 420 TV Lines - SSM-742AII. Vari-Focal 3.8mm~9.0mm Aspherical Auto Iris Lens. 0 Lux/ IR LED on at 4 Lux. Indoor IR LED 40 Ft. Outdoor IR LED can switch to "off". 12V DC . 1
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD. 420 TV Lines. 5.0mm~50.0mm Vari-Focal Lens. 8pcs High Power IR LED & 22pcs 5mm LED Distance up to 220ft. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: IC Realtime, LLC
Description: The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use
- Horizontal Resolution: 550 lines
- Width / Diameter: 0.82 inch
- Length: 2.8740173 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Gulfstream Aerospace
Description: can climb directly to 43,000 ft/13,107 m in less than 23 minutes, the aircraft has a best-in-class efficiency, consuming up to 12 percent less fuel than any other aircraft in its class. The G280’s wing was engineered along the lines of the Gulfstream G550, one of the most versatile aircraft
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: guarantee. StreamPix Stations are available as desktop or compact desk systems, rack mount units or portable lunch box types. Single or multiple camera recording and playback can be handled with these workstations. Among the supported cameras: Basler A504K, A504KC, A406K, A406KC.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: IC Realtime, LLC
Description: reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. The Mirion IST-Rees brand of radiation tolerant cameras is recognized as the market leader in the Nuclear industry World-wide. With a comprehensive range of products to suit all applications in every part of the Nuclear fuel cycle, Mirion is able to
- Horizontal Resolution: 400 to 600 lines
- Sensitivity: 1 to 30 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
-
Supplier: IC Realtime, LLC
Description: EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle. The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Evaluation of temperature and concentration in H 2 N 2 dual‐pump CARS spectra using the Keilson and Storer three‐dimensional model for H 2 Q‐branch
The detection system consists of a spectrometer (f = 550 mm, 2400 lines /mm) and a CCD camera (1600 × 1200 pixel) with 7.4 µm × 7.4 µm pixel size.
-
Landing spot selection for UAV emergency landing
RGB video was captured with a VTQ-SPC500 Mini Colour Camera , 1/3” Super HAD CCD , 550 tv lines .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L_HD51D_D.pdf
The HD51 is a rugged dome camera incorporating a 1/3" CCD that offers 550 TV lines of crisp, clear horizontal resolution.
-
Controp MultiSensor Stabilised Payload 3 (MSSP-3)
… µm Array format: 320 × 240 Cooling: Closed-cycle Gain control: Automatic/manual Fields-of-view: Narrow: 2.2 × 1.65° Wide: 11.0 × 8.2° Daylight camera Camera : High-resolution monochrome CCD Resolution: 550 TV lines Lens: ×15 zoom Gain …
-
All-fiber spectral-domain optical coherence tomography with high resolution by using a PCF-based broadband coupler and a k-domain linearization method
The proposed SD-OCT system is composed of an opti- cal interferometer based on the PCF-based broadband coupler, a supercontinuum source with a bandwidth of ∼ 550 nm, and a 1024-pixel line -scan CCD camera .
-
Fox CC-36 CCTV camera
The imager consists of 800 × 582 pixels, making the resolution of the CC-36 more than 550 TV lines , compared to around 400 lines for the average CCD camera .
-
MSSP-3 MultiSensor Stabilised Payload
Daylight Camera Camera : high-resolution black/white CCD Resolution: 550 TV lines Lens: ×15 zoom Field of view: (narrow) 1.2° × 0.9° (wide) 18.0° × 13.7° Gain Control: automatic/manual .
-
Deformation measurement of circular steel plates using projected fringes
The optical system consists of a projector ( 550 W Xenon lamp) with a grating (4 lines /mm) and a CCD camera .
-
Nanostructured gold surfaces as reproducible substrates for surface‐enhanced Raman spectroscopy
Triax 550 , Jobin Yvon, 1200 lines /mm grating) equipped with a nitrogen-cooled CCD Camera (Jobin Yvon).
-
Growth and Stability of ZnTe Magic‐Size Nanocrystals
The luminescence spectra were recorded by a Princeton Instru- ment CCD - camera and a 0.25 m Acton Research monochromator with a grating of 150 lines per mm blazed at 550 nm.
Indicates content that may require registration and/or purchase.