-
Supplier: Condor Electronics, Inc.
Description: MALE 5 PIN DIN, 240 DEGREE
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: 1.0/2.3-MALE (PLUG) CRIMP CONN ECTOR (NON-SOLDER PIN), NO BRA
- Gender: Male / Plug
-
Supplier: Conxall Corporation
Description: DIN Panel Mount Connector, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug
- Connector Type: Audio / Video Connector
-
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert
- Connector Type: Audio / Video Connector
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds
- Connector Type: Audio / Video Connector
-
Supplier: Radwell International
Description: DIN AUDIO / VIDEO CONNECTOR, 240 , PLUG, 5, CABLE MOUNT, PLASTIC BODY, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Radwell International
Description: POWER ADAPTER,100-240VAC 1.4 AMP INPUT, 12 VDC 8.5 AMP OUTPUT ,POWER DIN 4PIN CONNECTOR, 6FT.. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 12 volts
-
Supplier: Dataforth Corporation
Description: circuit, each module provides signal buffering, isolation, filtering, and conversion to a high-level current output. Setting of the track or hold mode is controlled by the logic state of WR EN\, module pin 23. When pin 23 is low, the track mode is enabled. If pin 23 is high, the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 0.4 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Dataforth Corporation
Description: sensors. The excitation is available on pin 1 and the excitation common is pin 3. The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 100 kHz
-
Supplier: Dataforth Corporation
Description: output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19. Excitation for the potentiometer is provided from the module by two matched current sources. When using a three-wire potentiometer,
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Dataforth Corporation
Description: output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19. A precision 20 Ohm current conversion resistor is supplied with the SCM5B32 module. Sockets are provided on the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: RS Components, Ltd.
Description: 100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin
- Minimum Time Interval: 1 seconds
- Maximum Time Interval: 500 hours
- Function Type: Multi Function
- Timer Type: OFF-delay, ON-delay, One-shot
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Tripp Lite by Eaton
Description: USB 2.0 LUC cable (5-pin USB Mini-B to USB-A M/M), 6 ft. External power adapter w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V 2.6A, Max 13W) Rack-mounting bracket DIN rail-mounting brackets CD w/software and owner’s manual Quick Start Guide
Find Suppliers by Category Top
Featured Products Top
-
salt spray testing for up to 240 hours. Amphenol’s Max-M12 connector in-line mated pair can withstand 444 N of connector-to-cable retention forces and contact retention forces to 110 N. Housed in an HDM 12 EX impact resistant metal or plastic shell, the in-line mated pair is available (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
November 11th, 2021 TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 40 to 65W adapters are (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, where precision N is good up to 18 GHz and 250 W. Subminiature version A (SMA) connectors work for frequencies up to 26.5 GHz and 70 W, but also have other variations. The small size and high frequency range make them useful for many applications. For instance, 3.5 mm and 2.9 mm will mechanically (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
standards like CE, FCC, and ROHS for safe operation. Quick and Convenient Installation with Auto-negotiation 7013-16T-I responds instantly when it is connected and makes installation convenient. One 12~48VDC power supply connects to the 2-pin terminal block for power. The 10/100 Mbps ports (read more)
Browse Network Switches Datasheets for Volktek Corporation