-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GC190 6.0 HP Direct Drive 2,700 PSI @ 2.5 GPM - Semi-Pro (CAT) "As a consumer your dilemma is finding the highest value in a power washer / pressure washer for your money. These Semi-Pro units are built and tested in the
- Water Jet Pressure: 2,700 psi
- Water Flow: 150 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure
- Water Jet Pressure: 2,700 psi
- Water Flow: 180 GPH
- Power: 6.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Skid Vangurard 18HP 3500 PSI @ 5.5 GPM Ele. start *This picture is a representation only. "This Pro-Super Skid Vanguard powered commercial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX670 24 HP Belt Drive 6,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Semi-Pro Series Pressure Washer •Great for large estates, farms, light contracting Powerful 6 HP Honda GC Engine •Easy to start, quiet and reliable AR Brand SJV Axial Pump •Adjustable pressure adds versatility Revolutionary Aircraft Aluminum Frame •Light
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful 6.5 HP Honda GX Engine •Easy to start, quiet and reliable AR Brand Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail
- Water Jet Pressure: 2,700 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Honda GX 13 HP Engine •Easy to start; quiet and reliable General Brand Belt Drive Triplex Plunger Pump •Ceramic components & belt drive run cooler, last longer •Easy to maintain and rebuild General Pulsar Modular Unloader With EZ Start Valve •Allows you to customize the
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful 6 HP Subaru Engine •EX170 engine is durable & reliable •EZ-Start reduces the amount of pull needed on recoil rope Diesel Fueled Water Heater •Standard temperature rise is 120 degrees •Includes thermo-sensor to prevent overheating •Easy access Schedule 80 coil
- Water Jet Pressure: 2,500 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.3 GPM / 3500 PSI 10 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Velan, Inc.
Description: High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. Features and benefits Design standards: Design: full compliance to ASME B16.34 Testing: each
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Bolt Flange, Socket Weld / Solder, Threaded
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 5 HP
- Maximum Discharge Flow: 240 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a thermal valve, nothing else is needed Brass Manifold & Stainless Steel Pistons for Long Life
- Features: Axial Flow Pumps
-
Supplier: OTTO Controls
Description: logic level up to 16 amps. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer. An optional panel seal is available, P/N 710196, MIL. P/N M5423/16-01.
- Mechanical Life: 100,000
- Maximum Current Rating: 7 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Serfilco, Ltd.
Description: impeller magnet hub for field intechangeability. The mouth ring design eliminates the need for a front thrust washer. By using rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to operate at
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
V-0) in light gray (RAL 7035) and black (RAL 9005) as standard. Each is supplied with a sealing ring. Lock nuts are available on request. The existing M6 and M10 elements are supplied with both a seal washer and a lock nut. VIEW PRESSURE COMPENSATION ELEMENTS >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
disperser features two (2) 6” sawtooth blades — one fixed at the bottom and one adjustable along the shaft. It is driven by a 5 HP explosion-proof motor up to 1760 rpm, creating a vortex into which dry ingredients can be delivered for fast wetting. The disperser is belt-driven with removable (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Three Roll Mills, used for high viscosity dispersions in many industries, feature true heavy-duty construction, precision workmanship and ANSI 2017-compliant controls package. The pictured Model 52M 2.5" x 5" is (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
contractor's type pumps on dirty water applications. It has been so successful that the design is currently manufactured in six standard sizes ranging from 5/8 to 1 3/4. Most of these sizes are manufactured in three different material of construction. Some years ago, Gorman-Rupp attempted to make a (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Gasoline Pressure Washer - Gasoline Pressure Washer Manufacturers, Suppliers
[ Related Keywords : Pressure Washer, Cold Water Pressure Washer, 6.5HP Pressure Washer , Gasoline Pressure Washer ] .
-
MI-T-M Gas Pressure Washer,6.5HP,2400psi,2.4gpm - Gas Pressure Washers - 3WB83|GC-2403-0MHB - Grainger Industrial Supply
Gas Pressure Washer , 6.5HP , 2400psi, 2.4gpm .
-
MI-T-M Gas Pressure Washer,5HP,2000psi,2.5gpm - Gas Pressure Washers - 3WB97|GC-2003-0MHB - Grainger Industrial Supply
Gas Pressure Washer , 6.5HP , 2400psi, 2.4gpm .
-
MI-T-M Pressure Washer,Gas,Cold Water,2700 PSI - Gas Pressure Washers - 3ANX3|GA-2703-8MHB - Grainger Industrial Supply
Gas Pressure Washer , 6.5HP , 3000psi, 2.4gpm .
-
MI-T-M Pressure Washer - Gas Pressure Washers - 3WB84|GC-2703-0MHB - Grainger Industrial Supply
Gas Pressure Washer , 6.5HP , 3000psi, 2.4gpm .
-
MI-T-M Gas Pressure Washer,6.5HP,2400psi,2.6gpm - Gas Pressure Washers - 3WE17|GH-2403-0GAH - Grainger Industrial Supply
Gas Pressure Washer , 6.5HP , 2400psi, 2.6gpm .
-
Popular Products In Flashes & Lighting - Big Bruin
Recommended hose and gun kit for most small gas pressure washers up to 6.5 hp or 196cc.
-
6.5hp gasoline engine - offers from 6.5hp gasoline engine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : HIGH PRESSURE WASHER , generator set, genset, generator ] 9 6.5hp gasoline engine Selling Leads Page 1 of 2 .
-
Suppliers to the new Dodge Journey
… like your company included in this feature, or the car cutaways published in Automotive News/Automotive News Europe, please email steven.wingett@supplierbusiness.com CHASSIS/UNDERBODY 17" x 6.5 " bright machined aluminum … … detect switch Johnson Electric Pressure sensors Continental Radio Continental … channel (4) JYCO Front door hinges Multimatic Front door inner belts JYCO Front doors glazing Vitro Front end carrier (glass filled PP) Dow Automotive Front washer nozzles Bowles Fluidics Front-end … … Floor carpet front and rear HP Pelzer Glove box latch …
-
DAYTON Outdoor Equipment - Grainger Industrial Supply
125 Degrees F, Polypropylene Housing Material, Height 28-3/4 In., Width 21-3/4 In., Length 44-3/4 In., Engine Brand Honda, Engine HP 6.5 , Hose Dimensions 3/8 In. dia. x 33 ft. Rotary Surface Cleaner/ Pressure Washer , 20 In.
Indicates content that may require registration and/or purchase.