-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 6,000 psi
-
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R&D laboratories.
- Valve Size: 0.375 to 0.5 inch
- Flow (Cv): 1.3
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Description: TESCOM™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service.
- Valve Size: 0.125 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
CR4 - Thread: High Pressure Flow meter
Well i am trying to design and manufacture a high pressure regulator say with 6000 psi inlet and outlet 300-6000 psi range.
-
Handbook of Urologic Cryoablation
…1 mg, Succinylcholine 200, Lidocaine Inj 1%, Thiopental Inj 500 mg, Sublimaze, Versed) Total Supply Cost Argon and Helium Gas Specifications Argon Grade 5 / 99.9% pure Tank Size: 10 Diameter 6000 psi High Pressure Weight: 360 lbs Regulator : CGA 677 .
-
Journal of Propulsion and Power > Experimental and Theoretical Performance of High- Pressure Hydrogen Peroxide Catalyst Beds
The laboratory provides a unique infrastructure for high-pressure investigations that includes a 6000 psi (414 bar) nitrogen pressurization system and associated high - pressure valving and regulators [10].
-
An Oscillating Backpressure Regulator for Low Flow Rate, High-Pressure Coreflooding Experiments
An oscillating back pressure regulator (OBPR) has been developed which is capable of accurately controlling back pressures as high as 6000 psi at flow rates ranging from approximately one to 100 ml/hr.
-
NO2 chemical oxidation doping effect on spin-coated poly(3-octylthiophene) thin films for NO2 sensing applications
The adjustable pressure control regulator is made of high quality stainless steel (316L) (MSDS: satisfactory metal material compatibility for NO2 gas) with an inlet pressures up to 6000 psi and an adjustable outlet pressure range of 0-100 psi.
-
NASA Aircraft Management Information System
…31 BG N 005271504 0 0 S9C VALVE 25-200 PSI P 10023 4820008701727 EA … 0 0 FHZ VALVE PRESSURE 4820010194123 EA $1.65 … 0 0 SMS VALVE 6000 PSIMAWP 4820010332869HS EA $1 … 001140065 0 0 SMS REGULATOR PRESSURE 4820010830196 EA $36 … 5585 4820012592218 EA $38.25 31 BG N 001081164 0 0 SMS VALVE, HIGH PRESSURE 4820012215598 EA…
-
Advanced Corrosion-Resistant Zr Alloys for High Burnup and Generation IV Applications
The main loop of the system consisted of a pump, pre-heater, autoclave, chiller, and back- pressure regulator (BPR). .... Water flowed from the bottom of the main column into a high pressure liquid chromatography pump capable of flow rates to 100 ml/min and rated to 6000 psi at 24 ml/ min.
-
Inertial confinement fusion target component fabrication and technology development support: Annual report, October 1, 1997--September 30, 1998
Our original station (still operational) was designed to enable very high pressure fills (210,000 psi ) but requires frequent operator attention and is not as precise for low to medium pressure fills. .... The design of the new station incorporates a computer, a computer-controlledpressure regulator , and cryo-intensifier for fillhurst pressures up to 6000 psi.
-
Bench Cooling The Thematic Mapper
The cooling gas system consists of a filter -drier containing a molecular sieve connected directly to a cylinder of commercial high - pressure ( 6000 psi ) nitrogen. .... The gas supply pressure is read at the inlet to the pressure regulator to indicate the need…
-
Journal of Jet Propulsion > New Equipment and Processes
High Flow Regulator . .... Inlet pressure of 6000 psi .
Indicates content that may require registration and/or purchase.