-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 50 Hz, Ripple 0.0 dB, IL 6.0 dB
- Cutoff or Center Frequency (Fc): 5 kHz
- Bandwidth: 0.01 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: ValueTronics International, Inc.
Description: The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: The 1625 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Frequency Range: Selective: 18 Hz to 22 kHz (1/3 octave); 14 Hz to 28 kHz (1/1 octave); Linear: Typical 3 Hz to 75 kHz (1-dB) Band-Pass Filters: 31 active 6-pole Butterworth third-octave
-
-
Supplier: ValueTronics International, Inc.
Description: dBu to + 45 dBu] Accuracy (1 kHz): ±0.1 dB + 100 μV Flatness (1 kHz ref): (Vin >10 mV) ±0.05 dB (20 Hz–20 kHz) Bandpass Amplitude Function Tuning Range (fº): 20 Hz to 120 kHz Bandpass Response: Q=5 (2-pole) Accuracy (at fo): ±0.3 dB, 20 Hz–120 kHz THD+N / SINAD
-
Supplier: TMP Pro Distribution
Description: power), condenser mics (48 V), wireless receiver outputs (+10 dBu max). A front panel Mic Mix Level control adjusts the volume of all automixed mics. The AM1 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best
-
Supplier: TMP Pro Distribution
Description: mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best
-
Supplier: ValueTronics International, Inc.
Description: defined displays. Additional Features: Modulation Test Set for the 71501D Power: 115 VAC: 50 VA MAX; 230 VAC: 70 VA MAX. Voltage: nominal: 115 VAC/230 VAC; range 115 VAC: 90–132 V; range 230 VAC: 198–254 V Frequency: nominals: 50 Hz / 60 Hz; range: 47–63 Hz Temperature:
Find Suppliers by Category Top
Featured Products Top
-
series has a maximum earth leakage current of 1mA at 250Vac 60Hz, is safety certified to the UL 1283, CSA C22.2 No.8 and EN 60939-3 standards with compliancy to the RoHS2 Directive. A five-year warranty is standard. More information can be obtained on the TDK-Lambda Americas website (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
medical and ITE standards for Class I and II operation, the products meet both curve B radiated and conducted emissions without the need for additional filtering or shielding. The CUS30M and 60M target applications include medical, home healthcare, test and measurement, broadcast, industrial (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
frequency (50/60 Hz). This is where the design dilemma (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
) Custom outputs available Frequency: 50Hz, 60Hz or 400Hz or custom Single or three-phase designs EMI filtering to meet any standard Wide operating temperature ranges available Full electronic protection Unit/module fail alarms (form C contacts (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
5o.com proudly launches the brand-new Series 5o26125550 cavity bandpass filter covering 1920~1980MHz. Precisely tuned for the target passband of 1920–1980MHz, it delivers steep stopband rejection, ultra-low passband insertion loss and 100W high power handling capacity. It provides a (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
internal power modules. The AC-DC input stage boosts the input voltage to generate 115Vac at 60Hz/400Hz, or 230Vac at 50Hz. The output is regulated to ±6% from no load to full load; ±2% is available on request. Typical conversion efficiency is 78% at full load. Heavy filtering on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
60 Hz beam motion reduction at NSLS UV storage ring
The wideband harmonic signal, generated by the harmonic orbit synthesize circuits, is passed into a dc block and amplifier circuits, followed by a narrow band 60 hz bandpass filter .
-
An experimental study of surge control in the Allied Signal LTS-101 helicopter turboshaft engine
Inlet, Vane Plenum, Diffuser Exit, Combustor\ 60 Hz Bandpass Filtered (A.2) .
-
Parallelism in the brain's visual form system
Two differ- ent filter settings were applied to isolate the responses: a standard 0.5–30 Hz bandpass filter for the main response and a tight 13– 60 Hz bandpass filter for the initial one (Fig. 3).
-
Identifying Oil Exploration Leads using Intergrated Remote Sensing and Seismic Data Analysis, Lake Sakakawea, Fort Berthold Indian Reservation, Willistion Basin
Input consisted of refraction statics, both sets of residual statics, match filters, 8- 60 Hz bandpass filter , and 500 msec AGC.
-
Brain Informatics and Health
Then the data was filtered with a 1 − 60 Hz bandpass filter .
-
60 HZ beam motion reduction at NSLS UV storage ring
The wideband harmonic signal, generated by the harmonic orbit synthesize circuits, is passed into a dc block and-amplifier circuits, followedby a narrow band 60 hz bandpass filter .
-
Non-target adjacent stimuli classification improves performance of classical ERP-based brain computer interface
The signal was first filtered with a 0.1– 60 Hz bandpass filter (Blankertz et al 2006).
-
Parallel operation of shunt active power filters with capacity limitation control
Distortion Current Compensator: The distortion current compensator calculates the fundamental component iLi,1 of the load current iLi with a 60 Hz bandpass filter .
-
Hemispheric Asymmetry of Auditory Mismatch Negativity Elicited by Spectral and Temporal Deviants: A Magnetoencephalographic Study
…TD detection requires the second click of the 60 Hz band-pass filtered click trains deviated from the standard 30 Hz band-pass filtered clicks or the missing second click of the standard 60 Hz band- pass filtered click trains during presentation…
-
Dynamic changes of ICA‐derived EEG functional connectivity in the resting state
EEG data were filtered with a 0.5 to 60 Hz bandpass filter offline [e.g. Mantini et al., 2007].
Indicates content that may require registration and/or purchase.