-
Supplier: ValueTronics International, Inc.
Description: The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: ValueTronics International, Inc.
Description: The SMR60 is a 60 GHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 60,000 MHz
- Maximum Frequency Range: 60,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Minimum Single-Side-Band Noise -105 dBc/Hz Maximum Single-Side-Band Noise -60 dBc/Hz Harmonics (noise) -40 dBc Non-harmonics (noise) -40 dBc Modulation AM,FM,Pulse External Modulation Inputs(Types)
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064222-LTC6992IS6-4#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package:
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB-1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case /
- Oscillation Frequency: 0.0000000000291 to 0.000977 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064221-LTC6992HS6-4#TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package:
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 125 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806253-LTC6992IS6-2#TRPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Current - Supply: 365μA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
- Oscillation Frequency: 0.00006 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The 8N3S270EC -1103 is a Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz,
- Oscillation Frequency: 0 to 240 MHz
- Total Frequency Stability: 58 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Description: Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 60Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35%
- Oscillation Frequency: 0.00006 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
- Oscillation Frequency: 0.000001 to 60 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC OSC BINARY CTC PROG 8-DIP
- Oscillation Frequency: 0.00000010000000000000001 to 13 MHz
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 555 TIMER
- Oscillation Frequency: 0.000000001 to 0.1 MHz
- Features: Other
-
Description: This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase, closed loop and Sync control. Either current or voltage may be formed as
- Oscillation Frequency: 0.00002 to 0.01 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible. Efficiency is typically 80% at full load, depending on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
to the reliable operation of the unit. Key Specifications 3-Phase sinusoidal output voltage, 500VA; DC-input: 24Vdc, 36Vdc, 48Vdc, 110Vdc or 125Vdc; AC-output: 208Vrms (L-L)/3-phase continuous at 60Hz; or 400Hz or 380Vrms or 400 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Sinusoidal output voltage; DC-input: 48Vdc, 42-60Vdc operating range; AC-output: 600Vrms (L-L)/ 3-phase continuous at 60Hz. (50Hz also available). All neutrals are internally connected to chassis (GND) in “Y” configuration; EMI: EN 55032 Class A with wide (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
deviation/uniformity varying from ±2%RH to ±5%RH. Vibration parameters include vibration frequency range such as 2Hz~4000Hz, vibration thrust including sinusoidal thrust, random thrust, and impact thrust, with specific values ??such as 300kgf, 6.0k (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
internal power modules. The AC-DC input stage boosts the input voltage to generate 115Vac at 60Hz/400Hz, or 230Vac at 50Hz. The output is regulated to ±6% from no load to full load; ±2% is available on request. Typical conversion efficiency is 78% at full load. Heavy filtering on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Measurement of harmonics emitted by low voltage equipment: testing requirements
Fig.1 Testing Circuit: (a) Using a 60 Hz Sinusoidal Voltage Oscillator ; (b) Using the Utility Bus; Note: The Short Circuit Impedance .
-
Power Electronics
A PWM module consists of: • a sinusoidal oscillator with a frequency f1 (normally 50 or 60 Hz ) which gen- erates the control signal, • a generator of triangular voltage (carrier signal) whose frequency fs is several times higher than f1, • …
-
A low-frequency high-speed correlator
This is provided by feeding a sinusoidal signal of 50- 60 Hz from a low frequency oscillator into a 150 watts output audio power amplifier.
-
Effects of a 60 Hz magnetic field on photosynthetic CO 2 uptake and early growth of radish seedlings
A 60 Hz sinusoidal electric current, generated by am- plifying the signal from an oscillator (ORC11, Kikusui Electronics, Yokohama, Japan) biased by a direct current (generated by a power supply, HP E3640A, Hewlett-Packard, CA), was supplied to coilH; and a 60 …
-
Electrophysiological responses in guinea pig cochlea to low frequency sound stimuli: Distortion of cochlear microphonic (CM) wave form
Sinusoidal signals at frequencies between 60 Hz and 2 kHz were produced by an oscillator (Kikusui Co., 417-A), a power amplifier (Yamaha Co., B-6), a control amplifier (Yamaha Co., C-6) and a speaker (JBL Inc., 2205H, 38 cm in …
-
[Study of the precision and limitations in measuring left ventricular pressure and its first time-derivative (author's transl)].
Amplitude and phase response, from 1 to 60 Hz , have been obtained testing the system with sinusoidal pressure waves generated by an hydraulic oscillator .
Indicates content that may require registration and/or purchase.