1kVA 3-Phase Frequency Converter

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency.  

Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible. Efficiency is typically 80% at full load, depending on the required input/output configuration. 

Key Specifications

  • 1000VA, 3-Phase sinusoidal output voltage;
  • Single phase AC-input: 115Vac or 230Vac. 
    Input frequency: 47 … 410Hz
    Universal input 95-264Vac available on request;
  • 3-phase AC-output: 208Vrms (L-L) 3-phase continuous at 60 or 400Hz, 380Vrms or
    400Vrms (L-L) 3-phase continuous at 50 or 60Hz;
  • EMI: EN 55032 Class A with margins;
  • Cooling: high quality built-in fans;
  • Operating temperature range: 0°C to +50°C for full specification;
  • Efficiency: typically min. 80% at full load;
  • Heavy ruggedizing;
  • Dimensions of F7W chassis: 280 x 73 x 350.5 mm (11” x 2.875” x 13.8”).

ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power conversion solutions. Our designs can be customized to meet our customers' specifications.  Contact us to discuss your application requirements.