IP66-Rated Power Supply Solutions

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments.

Our IP66-rated designs include AC-DC power supplies, battery chargers, DC-DC converters and DC-AC pure sine wave inverters. These are available with output power ratings between 30W and 1kW.  

ABSOPULSE also offers a selection of power conversion products with IP54-rated protection as well as other high IP-ratings. 

Key features

  • IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants;
  • Diecast aluminum packages – robust, durable;
  • I/O connectors: sealed cable glands or custom;
  • Cooling by conduction and natural convection;
  • Application-specific vents for pressure equalization to ensure that seals are impermeable;
  • Internal boards are conformal coated for increased protection from condensation;
  • Ruggedized internal boards for immunity to shock and vibration;
  • Full or partial encapsulation of internal modules with thermally conductive MIL-grade silicon rubber compound for protection from very high levels of shock and vibration (option);
  • A broad range of options and features are available.