Custom DC-DC Power Converters

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions.

Our DC-DC power converters employ the latest switching technology to ensure high reliability, high efficiency and compact construction. We can meet any electrical requirement within an output power range of a few watts to several kilowatts.

Typical applications/environments:

Railway
transportation
heavy industry
industrial automation
power utilities
telecommunications
mining
marine and
many others.

Specifications available include:

  • DC inputs: 12Vdc, 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc or custom
  • High input voltages: up to 1200Vdc
  • DC outputs: 3.3Vdc, 5Vdc, 12Vdc, 15Vdc, 24Vdc, 36Vdc, 48Vdc, 125Vdc, 250Vdc or custom
  • Output power from a few Watts to multi-kilowatts
  • Single or multiple outputs
  • N+1 redundancy and parallel operation available on certain models
  • EMI filtering to meet any requirements
  • Conformal coating or encapsulation options
  • Wide operating temperature ranges
  • IEC 61373 shock and vibration standards
  • EN60950-1 and corresponding UL and CSA electrical safety standards
  • Compliance with EN50155 and other railway standards
  • RoHS compliance