Custom 19" Rack-Mount Power Systems

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug-in) format power supply modules assembled in 19″ or 23″ shelves. Several shelves can be connected in parallel for higher output power.

Typical applications: 
Railway, automotive, industrial automation, production plants, power utilities, mining, marine and telecom applications. We also offer an extensive range of modular supplies for use in engineering and product testing laboratories, and in-the-field.

ABSOPULSE Rack-mount Power Supply Systems offer:

  • Almost any input/output electrical configuration
  • N+1 redundant operation and hot-swap
  • Multiple outputs
  • Expandability – as power requirements increase, more modules can be added
  • Breakers (AC, battery & load)
  • Fused distribution panels
  • Alarm circuits e.g. Form C module fail alarm
  • Low battery disconnect, battery temperature compensation
  • Meters: digital or analogue for volt and/or current
  • LED indicators
  • Front panel adjustment
  • RoHS compliance